- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Number of Drivers/Receivers
- Package / Case
- Type
- Protocol
- Operating Temperature
- Voltage - Supply
- Data Rate
Attribute column
Categories
Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Device Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | SVHC | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Function | Operating Supply Voltage | Operating Supply Current | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | ESD Protection | Number of Receivers |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP7915AT Cypress | 6 |
| - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F544DM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90LV017M National Semiconductor | 474 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C | - | Driver | - | 3V ~ 3.6V | - | - | - | 155Mbps | - | LVDS | 1/1 | - | - | - | - | - | ||
![]() CS5115CM Cypress | 50 |
| - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3465CSD Analog Devices | 144 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | MAX3465 | Transceiver | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | 667 mW | Active | - | 5 V | 5 V | - | 0°C ~ 70°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 2.5 mA | 40Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 50 mV | 1 Driver | - | 1 Receiver | ||
![]() HIN236IB HARRIS | 13208 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | - | - | Harris Corporation | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | - | 4.5V ~ 5.5V | - | - | - | 120kbps | - | RS232 | 4/3 | Full | 500 mV | - | - | - | ||
![]() HIN236ECP HARRIS | 628 |
| - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | - | - | - | Harris Corporation | - | - | - | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | - | 4.5V ~ 5.5V | - | - | - | 230kbps | - | RS232 | 4/3 | Full | 500 mV | - | - | - | ||
![]() 5442AFMQB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54LS138W/883 National Semiconductor | 2 | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD3-6433-9 HARRIS | 601 |
| - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1488N MOTOROLA | 6374 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIN201CB-T HARRIS | 1043 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Harris Corporation | - | - | - | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | - | 4.5V ~ 5.5V, 9V ~ 13.2V | - | - | - | 120kbps | - | RS232 | 2/2 | Full | 500 mV | - | - | - | ||
![]() HIN203CP HARRIS | 1232 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | - | - | Harris Corporation | - | - | - | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | - | 4.75V ~ 5.25V | - | - | - | 120kbps | - | RS232 | 2/2 | Full | 500 mV | - | - | - | ||
![]() UA9636ARMQB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3223EETP Analog Devices | 90 |
| Datasheet | Surface Mount | 20-WQFN Exposed Pad | 20-TQFN (5x5) | MAX3223 | Transceiver | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | Transceiver | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | 250kbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | 15 kV | 2 Receiver | ||
![]() DM9311J/883 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL232IJE HARRIS | 4 | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | - | - | - | Harris Corporation | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | - | 4.5V ~ 5.5V | - | - | - | - | - | RS232 | 2/2 | Full | 500 mV | - | - | - | ||
![]() MAX3232ESE Analog Devices | 1358 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX3232 | Transceiver | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | 5.5 V | 3 V | No SVHC (10-Jun-2022) | -40°C ~ 85°C | - | Transceiver | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | 235Kbps | - | RS232 | 2/2 | Full | 300 mV | 2 Driver | Without ESD Protection | 2 Receiver | ||
![]() MAX9326EGI Analog Devices | 4117 |
| Datasheet | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3465EPD Analog Devices | 6751 |
| Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | - | 4.75V ~ 5.25V | - | - | - | 40Mbps | - | RS422, RS485 | 1/1 | Full | 20 mV | - | - | - |