- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Number of Drivers/Receivers
- Package / Case
- Type
- Protocol
- Operating Temperature
- Voltage - Supply
- Data Rate
Attribute column
Categories
Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN75LBC175ADR Texas Instruments | 78956 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | 5A991.B | Receiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 75LBC175 | 16 | - | - | 5V | 5V | - | - | - | 20mA | - | - | - | - | - | 50Mbps | TOTEM-POLE | NO | TRUE | RS422, RS423, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | 4 | - | - | 40mV | - | - | - | - | - | - | 5V | 0.008A | 4 | - | 0.0001A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65HVD53D Texas Instruments | 78956 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | 130.010913mg | EIA-485-A; TIA-485-A | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | SIGNALING RATE 25 MBPS | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 65HVD53 | 14 | - | - | 5V | 5V | - | 256 | - | 2.7mA | - | - | - | - | Receiver | 25Mbps | 3-STATE | YES | TRUE | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | - | 1 | - | 40 ns | Full Duplex | - | 5V | 0.008A | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS90C401MX Texas Instruments | 49 |
| - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | EIA-644; TIA-644 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Driver | Tin/Lead (Sn/Pb) | - | - | 1.068W | 4.5V~5.5V | DUAL | GULL WING | 235 | 2 | 5V | - | not_compliant | NOT SPECIFIED | DS90C401 | 8 | - | Not Qualified | 5V | 5V | - | - | - | - | 1.068W | - | 3.5 ns | 3.5 ns | - | 155.5Mbps | CONSTANT-CURRENT | YES | - | LVDS | STANDARD | 2/0 | 2 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 0.00001A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN65HVD485EDRG4 Texas Instruments | 645 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 65HVD485 | 8 | - | - | 5V | 5V | - | - | - | 2mA | - | - | - | - | - | 10Mbps | DIFFERENTIAL | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | - | 1 | - | 200 ns | Half Duplex | 30 ns | 5V | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33897CTEFR2 NXP USA Inc. | 5 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | - | 12V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | MC33897 | - | R-PDSO-G14 | Not Qualified | - | 5/26.5V | - | - | - | - | - | - | - | - | - | 83.33Kbps | - | - | - | CANbus | - | 1/1 | - | - | Half | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADM3315EACPZ-REEL7 Analog Devices Inc. | 41 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | 32 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | EAR99 | Transceiver | MATTE TIN | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.5mm | - | 40 | ADM3315 | 32 | - | Not Qualified | 2.7V | - | - | - | 850μA | 850μA | - | - | - | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/3 | - | 3 | Full | 140mV | 3 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | 5mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN75976A2DLR Texas Instruments | 24 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 56 | - | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | COMMON I/O; ADDITIONAL COMMON ENABLE INPUT | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 9 | 5V | 0.635mm | - | - | SN75976 | 56 | - | - | 5V | 5V | - | - | - | 60mA | - | - | - | - | - | 20 Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 9/9 | - | 9 | Half | 45mV | 9 | 1 | - | - | Half Duplex | - | 5V | 0.008A | - | 1 V | - | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN75189ADRG4 Texas Instruments | 1214 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | EIA-232-F; TIA-232-F; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Receiver | Nickel/Palladium/Gold (Ni/Pd/Au) | RESPONSE CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | SN75189 | 14 | - | - | 5V | 5V | - | - | - | 26mA | - | - | - | - | - | 1 Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 0/4 | - | - | - | - | 0 | - | - | 85 ns | - | - | 5V | - | 4 | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3243IDWR Texas Instruments | 3760 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 730.794007mg | - | 16 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | - | MAX3243 | 28 | - | - | 5V | - | - | - | - | 1mA | - | - | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | TRUE | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 500mV | 3 | 1 | - | - | Full Duplex | - | 3.3V | - | 5 | 5 V | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TRS3232ECPW Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | 8 | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 5V SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | NOT SPECIFIED | TRS3232 | 16 | - | Not Qualified | 5V | - | - | - | - | 1mA | - | - | 300 ns | - | Receiver, Transceiver | 250kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | Full Duplex | - | 3.3V | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX232IDWRG4 Texas Instruments | 562 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX232 | 16 | - | - | 5V | 5V | - | - | - | 10mA | - | - | - | - | Receiver, Transceiver | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | - | 5V | - | - | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TRSF3223ECPWR Texas Instruments | 41 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | TRSF3223 | 20 | - | Not Qualified | 5V | - | - | - | - | 1mA | - | - | - | - | Receiver | 1Mbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 3.3V | 0.0016A | - | 10 V | 0.000001A | 2 | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM560JRSZ-REEL Analog Devices Inc. | 4000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | EIA-232; TIA-232 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADM560 | 28 | - | Not Qualified | 3.3V | - | - | - | 5mA | 5mA | - | - | - | - | Receiver, Transceiver | 116Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | Full | 300mV | 4 | 1 | - | 2000 ns | Full Duplex | - | - | - | 5 | - | - | - | - | 2mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NCV7349D13R2G ON Semiconductor | In Stock | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | e3 | yes | Active | 2 (1 Year) | 8 | - | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CANbus | - | 1/1 | - | - | Half | - | - | - | - | - | Half Duplex | - | - | - | - | - | - | - | - | 1.7272mm | 4.9276mm | 3.937mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDS048ADR Texas Instruments | 468 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 160.004709mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVDS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 950mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | 65LVDS048 | 16 | - | - | 3.3V | - | - | - | - | 15mA | 950mW | - | 3.7 ns | 3.7 ns | - | 400Mbps | - | NO | - | LVDS | DIFFERENTIAL | 0/4 | 4 | - | - | - | - | - | - | - | - | - | 3.3V | 0.002A | 4 | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AM26LS31CDRG4 Texas Instruments | 2200 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 141.690917mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | AM26LS31 | 16 | - | - | 5V | 5V | - | - | - | 80mA | - | 80mA | - | - | - | 10 Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | No | - | - | 20 ns | 5V | 0.02A | - | 2 V | 0.00002A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8721B-TR Microchip Technology | 321 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 48 | - | Transceiver | - | - | - | - | 2.375V~2.625V | DUAL | GULL WING | - | 1 | 2.5V | 0.635mm | - | - | KSZ8721 | - | - | - | 2.5V | - | 1 | - | - | 144mA | - | - | - | - | - | 100 Mbps | - | - | - | MII, RMII | - | 1/1 | - | - | Full | - | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | 2.29mm | - | 15.87mm | 7.49mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM3310EACPZ-REEL7 Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | EAR99 | Transceiver | MATTE TIN | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | 260 | 3 | 3.3V | - | - | 40 | ADM3310 | 32 | - | Not Qualified | 2.7V | - | - | - | 850nA | 850nA | - | - | - | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 140mV | 3 | 1 | - | - | Full Duplex | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TRS3318EIPWR Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | - | TRS3318 | 20 | - | - | 2.5V | - | - | - | - | 2mA | - | - | - | - | Receiver, Transceiver | 460Kbps | - | NO | TRUE | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | 2.5V | 0.0005A | - | 7.4 V | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDT41PWR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVDT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 65LVDT41 | 20 | - | - | 3.3V | - | - | - | - | 35mA | 774mW | - | 3.8 ns | 3.8 ns | Buffer | 125Mbps | DIFFERENTIAL | YES | COMPLEMENTARY | LVDS | DIFFERENTIAL | 4/1 | - | - | Half | - | 1 | - | - | - | - | 2.9 ns | 3.3V | 0.008A | 4 | - | 0.00002A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |