- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Channel-to-Channel Matching (ΔRon) | Demultiplexing Capability | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Load Capacitance (CL) | Logic Family | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Input Enables per Element | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Prop. | Propagation Delay Time | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tolerant I/Os | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Circuit | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Number of Bits | Supply Current-Max | Family | Logic Function | Current - Output High, Low | Seated Height-Max | Logic Type | Voltage - Supply, Analog | Operating Temperature Range | Output Polarity | Voltage - Supply, Digital | Logic IC Type | Max I(ol) | -3db Bandwidth | On-State Resistance (Max) | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Power Supply Current-Max (ICC) | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Voltage Supply Source | Switch Circuit | Switch Time (Ton, Toff) (Max) | Independent Circuits | Number of Output Lines | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Input Conditioning | Voltage - Supply, Dual (V±) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC153NE4 Texas Instruments | 19 |
| - | - | Through Hole | PDIP-16 | - | 16-PDIP | - | - | - | - | 25 | - | - | HC | - | 28 MHz | + 85 C | - | Texas Instruments | - 40 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Active | - | 38 ns | - | - | - | Details | - | - | 6 V | 2 V | - | - | 0.033570 oz | -40°C ~ 85°C | Tube | SN74HC153 | - | - | Data Selector/Multiplexer | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | Multiplexer | - | - | - | 2 V to 6 V | 2 x 4:1 | - | - | - | - | Dual | - | - | - | - | 7.8mA, 7.8mA | - | Data Selectors/Multiplexers | - | - 40 C to + 85 C | - | - | - | - | - | - | - 7.8 mA | - | 7.8 mA | - | - | 4 Input | - | - | Single Supply | - | - | 1 | 1 Output | - | - | - | - | - | Selectors / Multiplexers | 4.57 mm | 19.3 mm | 6.35 mm | ||
![]() SN74LS138NE4 Texas Instruments | 19 |
| - | - | Through Hole | PDIP-16 | - | 16-PDIP | - | - | - | - | 25 | - | - | LS | - | 35 MHz | + 70 C | - | Texas Instruments | 0 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Active | - | 41 ns | - | - | - | Details | - | - | 5.25 V | 4.75 V | - | - | 0.033570 oz | 0°C ~ 70°C | Tube | SN74LS138 | - | - | Decoder/Demultiplexer | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | 5 V | 1 x 3:8 | - | - | - | - | Quad | - | 6.3 mA | - | - | 400µA, 8mA | - | Decoders/Demultiplexers | - | 0 C to + 70 C | - | - | - | - | - | - | - 0.4 mA | - | 8 mA | - | - | 3 Input | - | - | Single Supply | - | - | 1 | 8 Output | - | - | - | - | - | Decoders / Demultiplexers | 4.57 mm | 19.3 mm | 6.35 mm | ||
![]() MM74HCT138MX-L22178 ON Semiconductor | 3046 |
| - | - | Surface Mount | SOIC-16 | - | 16-SOIC | - | - | - | - | 2500 | - | - | - | - | - | + 125 C | - | onsemi | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 500 mW | Active | - | 24 ns | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | -55°C ~ 125°C | Reel | MM74HCT138 | - | - | Decoder/Demultiplexer | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 3:8 | - | - | - | - | - | - | - | - | - | 4.8mA, 4.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 input | - | - | Single Supply | - | - | 1 | 8 Output | - | - | - | - | - | Decoders | - | - | - | ||
![]() NC7SZ18L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | SIP-6 | - | 6-MicroPak | - | NC7SZ18 | - | - | 5000 | - | - | NC7SZ | - | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | 6.3 ns | - | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | -40°C ~ 85°C | Reel | NC7SZ18 | - | - | Demultiplexer | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | 2 Circuit | - | - | - | - | 32mA, 32mA | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Input | - | - | Single Supply | - | - | 1 | 2 Output | - | - | - | - | - | Demultiplexers | - | - | - | ||
![]() NL7SZ18DFT2G-L22348 ON Semiconductor | In Stock | - | Datasheet | - | - | SC-88-6 | - | - | - | - | - | 1-of-2 | 3000 | - | - | NL7SZ | - | - | + 125 C | 4.9@3V to 3.6V ns | - | - 55 C | SMD/SMT | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 332 mW | - | - | 6.3 ns | - | - | - | - | - | - | 5.5 V | 1.65 V | - | 5.5 V | - | - | Reel | NL7SZ18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | 2 Circuit | - | - | - | Demultiplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Input | - | - | - | - | - | - | 2 Output | - | - | - | - | - | Demultiplexers | - | - | - | ||
![]() NC7SZ157FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | UDFN-6 | - | 6-UDFN (1x1) | - | NC7SZ157 | - | - | 5000 | - | - | NC7 | - | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 812 mW | Active | - | 6 ns | - | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | -40°C ~ 85°C | Reel | NC7SZ157 | - | - | Multiplexer | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:1 | - | - | - | - | 1 Circuit | - | - | - | - | 32mA, 32mA | - | Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Input | - | - | Single Supply | - | - | 1 | 1 Output | - | - | - | - | - | Multiplexers | - | - | - | ||
![]() NC7SZ18FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | UDFN-6 | - | 6-UDFN (1x1) | - | NC7SZ18 | - | - | 5000 | - | - | NC7SZ | - | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 812 mW | Active | - | 6.3 ns | - | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | -40°C ~ 85°C | Reel | NC7SZ18 | - | - | Demultiplexer | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | 2 Circuit | - | - | - | - | 32mA, 32mA | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Input | - | - | Single Supply | - | - | 1 | 2 Output | - | - | - | - | - | Demultiplexers | - | - | - | ||
![]() NC7SZ18P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | - | - | SC-88-6 | - | - | - | - | - | - | 3000 | - | - | NC7SZ | - | - | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 332 mW | - | - | 6.3 ns | - | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | - | Reel | NC7SZ18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Circuit | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Input | - | - | - | - | - | - | 2 Output | - | - | - | - | - | Demultiplexers | - | - | - | ||
![]() NC7SZ19L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | MicroPak-6 | - | 6-MicroPak | - | NC7SZ19 | - | - | 5000 | - | - | CMOS | - | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 812 mW | Active | - | 5.9 ns | - | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | -40°C ~ 85°C | Reel | NC7SZ19 | - | - | Decoder/Demultiplexer | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | 2 Circuit | - | - | - | - | 32mA, 32mA | - | NC7SZ19 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Input | - | - | Single Supply | - | - | 1 | 2 Output | - | - | - | - | - | Decoders / Demultiplexers | - | - | - | ||
![]() 74LV4051PW-Q100J Nexperia | 35 |
| - | - | Surface Mount | TSSOP-16 | - | 16-TSSOP | - | - | 2Ohm | - | 2500 | - | - | - | - | - | + 125 C | - | Nexperia USA Inc. | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 935691250118 | - | - | 500 mW | Active | - | 20 ns | AEC-Q100 | - | - | Details | - | - | 6 V | 1 V | - | - | - | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 100Ohm | - | - | - | 8:1 | - | 8 Input | 2µA | - | - | - | 41ns, 44ns | - | 1 Output | - | -60dB @ 1MHz | 1V ~ 6V | - | - | Multiplexers / Demultiplexers | - | - | - | ||
![]() 74HC253PWHL Nexperia | 46 |
| - | - | Surface Mount | TSSOP-16 | - | 16-TSSOP | - | - | - | - | 2500 | - | - | HC | - | - | + 125 C | - | Nexperia USA Inc. | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 935691208118 | - | - | 500 mW | Active | - | 58 ns | - | - | - | Details | - | - | 6 V | 2 V | - | - | - | -40°C ~ 125°C | MouseReel | 74HC | - | - | Data Selector/Multiplexer | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | - | - | - | - | - | 4 bit | - | - | - | 7.8mA, 7.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Input | - | - | Single Supply | - | - | 1 | 2 Output | - | - | - | - | - | Multiplexers | - | - | - | ||
![]() FS310-001 TT Electronics / Optek Technology | In Stock | - | - | - | - | OQFN-32 | - | - | - | - | - | - | 490 | - | - | - | - | - | + 125 C | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.97 V | - | - | - | - | Waffle | FLEXSENSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | ||
![]() SN74HCS153QWBQBRQ1 Texas Instruments | 2748 | - | Datasheet | - | Surface Mount | WQFN-16 | - | 16-WQFN (2.5x3.5) | - | - | - | - | 3000 | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 125°C | Cut Tape | - | - | - | Data Selector/Multiplexer | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | - | 7.8mA, 7.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALS257ANE4 Texas Instruments | In Stock | - | - | - | - | PDIP-16 | - | - | - | - | - | - | 25 | - | - | ALS | - | 75 MHz | + 70 C | - | - | 0 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ns | - | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | 0.033570 oz | - | Tube | SN74ALS257A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexer | - | - | - | 5 V | - | - | - | - | - | Quad | 4 bit | - | - | - | - | - | Data Selectors/Multiplexers | - | 0 C to + 70 C | - | - | - | - | - | - | - 2.6 mA | - | 24 mA | - | - | 2 Input | - | - | - | - | - | - | 1 Output | - | - | - | - | - | Selectors / Multiplexers | 4.57 mm | 19.3 mm | 6.35 mm | ||
![]() SN74LS139ANE4 Texas Instruments | 47 |
| - | - | Through Hole | PDIP-16 | - | 16-PDIP | - | - | - | - | 25 | - | - | LS | - | 35 MHz | + 70 C | - | Texas Instruments | 0 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Active | - | 33 ns | - | - | - | Details | - | - | 5.25 V | 4.75 V | - | - | 0.033570 oz | 0°C ~ 70°C | Tube | SN74LS139A | - | - | Decoder/Demultiplexer | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | 5 V | 1 x 2:4 | - | - | - | - | Dual | - | 6.8 mA | - | - | 400µA, 8mA | - | Decoders/Demultiplexers | - | 0 C to + 70 C | - | - | - | - | - | - | - 0.4 mA | - | 8 mA | - | - | 2 Input | - | - | Single Supply | - | - | 2 | 4 Output | - | - | - | - | - | Decoders / Demultiplexers | 4.57 mm | 19.3 mm | 6.35 mm | ||
![]() SN74HCS251QDRQ1 Texas Instruments | 275 |
| Datasheet | - | Surface Mount | SOIC-16 | - | 16-SOIC | - | - | - | - | 2500 | - | - | HCS | - | - | + 125 C | - | Texas Instruments | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | 6 ns, 7 ns, 20 ns, 21 ns | - | - | - | Details | - | - | 6 V | 2 V | - | - | - | -40°C ~ 125°C | Cut Tape | SN74HCS251-Q1 | - | - | Data Selector/Multiplexer | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | - | - | - | - | 1 Circuit | - | - | - | - | 7.8mA, 7.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Input | - | - | Single Supply | - | - | 1 | 2 Output | - | - | - | - | - | Multiplexers | - | - | - | ||
![]() CD4028BEE4 Texas Instruments | 5 |
| - | 6 Weeks | Through Hole | PDIP-16 | NO | 16-PDIP | 16 | - | - | - | 25 | Texas INC | 50 pF | CD4000 | CD4028BEE4 | 8 MHz | + 125 C | - | Texas Instruments | - 55 C | Through Hole | - | 125 °C | -55 °C | Tube | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | - | Active | DIP | - | Active | 160 ns | 160 ns | - | NOT SPECIFIED | 1.72 | Details | Yes | CD4028BEE4, Decoder, Demultiplexer 1-of-10 Non-Inverting 3 u2192 18 V 16-Pin PDIP | 18 V | 3 V | 5 V | - | 0.033570 oz | -55°C ~ 125°C | Tube | CD4028B | e4 | EAR99 | Decoder | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | 3V ~ 18V | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Decoder/Demultiplexer | Not Qualified | - | Texas | 3 V to 18 V | 1 x 4:10 | 18 V | 5/15 V | MILITARY | 3 V | 1 Circuit | 10 | 0.1 mA | 4000/14000/40000 | - | 6.8mA, 6.8mA | 5.08 mm | Decoders/Demultiplexers | - | - 55 C to + 125 C | TRUE | - | DECIMAL DECODER/DRIVER | 0.0015 A | - | - | - 1.5 mA | 350 ns | 1.5 mA | - | 0.3 mA | 4 Input | - | - | Dual Supply | - | - | 1 | 10 Output | - | - | - | STANDARD | - | Decoders / Demultiplexers | 4.57 mm | 19.3 mm | 6.35 mm | ||
![]() CY7C9335A-270AXC Infineon | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | CY7C9335 | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Decoder | - | DVB-ASI, SMPTE-259M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA72715NV-TLM-E Sanyo | 1000 |
| - | - | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIR1000PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |