- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Number of Analog In Channels | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDC1741412B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | EAR99 | - | TIN LEAD | 115V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | MIL-STD-883 Class B | - | 90 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() HM86171 Hualon Microelectronics Corp | In Stock | - | Datasheet | - | - | - | HUALON MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7543BD Maxim Integrated Products | In Stock | - | Datasheet | NO | 16 | - | MAXIM INTEGRATED PRODUCTS INC | - | 85 °C | -25 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | R-XDIP-T16 | - | OTHER | 12 | 2.5 mA | D/A CONVERTER | - | - | 0.012% | - | BINARY | - | - | - | - | - | - | 2 µs | - | - | - | - | - | - | - | ||
![]() SDC1740518B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740544B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() MX7524UQ/883 Maxim Integrated Products | In Stock | - | Datasheet | NO | 16 | - | MAXIM INTEGRATED PRODUCTS INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | R-XDIP-T16 | Not Qualified | MILITARY | 8 | 2 mA | D/A CONVERTER | - | - | 0.05% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | - | - | - | - | - | - | 0.5 µs | - | - | - | - | - | - | - | ||
![]() MCP4251-104E/SN Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | 0.1 kHz | MICROCHIP TECHNOLOGY INC | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | - | 5 V | 150 ppm/°C | 100000 Ω | e3 | Yes | - | 257 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | DIGITAL POTENTIOMETER | 1.75 mm | - | - | - | - | - | - | 5 V | LINEAR | INCREMENT/DECREMENT | 20% | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SDA8005 Infineon Technologies AG | In Stock | - | Datasheet | NO | 16 | - | INFINEON TECHNOLOGIES AG | - | 85 °C | -25 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | R-XDIP-T16 | Not Qualified | OTHER | 8 | 105 mA | D/A CONVERTER | - | - | 0.2148% | - | BINARY | - | -5.2 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1741511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() THC63LVD1025 THine Electronics Inc | In Stock | - | Datasheet | - | - | - | THINE ELECTRONICS INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1740414B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 14 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 26 V | -15 V | - | - | - | - | 100 µs | -15.75 V | -14.25 V | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() AD5763BSUZ Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | - | ANALOG DEVICES INC | - | 105 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP32,.35SQ,32 | SQUARE | FLATPACK | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 2 | 0.8 mm | unknown | - | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 16 | 3.5 mA | D/A CONVERTER | - | - | 0.003% | - | OFFSET BINARY, 2''S COMPLEMENT BINARY | - | - | - | - | - | - | 10 µs | - | - | - | - | - | - | - | ||
![]() RDC1742512B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 90 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SM5883AS Seiko NPC Corporation | In Stock | - | Datasheet | - | - | - | SEIKO NPC CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1544 Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | OTHER | 16 | 60 mA | D/A CONVERTER | - | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1741513B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() TSL256 ams | In Stock | - | Datasheet | - | - | - | AMS-TAOS USA INC | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1740413B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | - | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 14 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | 100 µs | -15.75 V | -14.25 V | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() TDA8786G Philips Semiconductors | In Stock | - | Datasheet | YES | 48 | - | PHILIPS SEMICONDUCTORS | - | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | S-PQFP-G48 | Not Qualified | COMMERCIAL | 10 | - | D/A CONVERTER | - | 1 | 0.19% | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1768441 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - |