- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Factory Pack Quantity | Ihs Manufacturer | Logic Family | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Propagation Delay Time | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Circuits | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Includes | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Analog Input Voltage-Max | Number of Input Lines | Negative Supply Voltage-Nom | Number of Output Lines | Input Format | Analog Output Voltage-Max | For Measuring | Resistor Terminal Voltage-Max | Analog Output Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Product | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT9401BPV8 Richtek Technology Corp | 600 | - | Datasheet | - | YES | 8 | - | RICHTEK TECHNOLOGY CORP | - | - | - | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | TSSOP, TSSOP8,.1 | TSSOP8,.11 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | R-PDSO-G8 | Not Qualified | - | - | 5 | - | DAC 5BIT | 1.45 mm | - | - | - | BINARY | - | - | - | - | PARALLEL | 1.55 V | - | - | 0.8 V | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() CXD2565M Sony Semiconductor | In Stock | - | Datasheet | - | YES | 28 | - | SONY CORP | - | - | - | - | - | 60 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | 18 | 60 mA | D/A CONVERTER | - | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP7614JD Exar Corporation | In Stock | - | Datasheet | - | NO | 20 | - | EXAR CORP | - | - | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T20 | Not Qualified | INDUSTRIAL | - | 14 | 4 mA | D/A CONVERTER | - | - | 0.024% | - | BINARY, OFFSET BINARY, COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1742441B Analog Devices Inc | In Stock | - | Datasheet | - | NO | 32 | - | ANALOG DEVICES INC | - | - | - | - | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | 15.75 V | 14.25 V | 15 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | - | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | MIL-STD-883 Class B | - | 11.8 V | - | -15 V | - | - | - | - | - | - | - | - | - | - | 75 μs | -15.75 V | -14.25 V | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() TDA1313 Philips Semiconductors | In Stock | - | Datasheet | - | NO | 16 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | No | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | 16 | 9.5 mA | D/A CONVERTER | - | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5871AM Seiko NPC Corporation | In Stock | - | Datasheet | - | YES | 28 | - | SEIKO NPC CORP | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | 16 | - | D/A CONVERTER | - | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDF8712T Philips Semiconductors | In Stock | - | Datasheet | - | YES | 16 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | 8 | - | D/A CONVERTER | - | - | 0.2% | - | BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 μs | - | - | - | - | - | - | - | ||
![]() SDC1767441 Analog Devices Inc | In Stock | - | Datasheet | - | NO | 32 | - | ANALOG DEVICES INC | - | - | - | - | - | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | - | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | - | 11.8 V | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 2600 Hz | - | - | ||
![]() SDC1741541B Analog Devices Inc | In Stock | - | Datasheet | - | NO | 32 | - | ANALOG DEVICES INC | - | - | - | - | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | - | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() AD5228BUJ100 Analog Devices Inc | In Stock | - | Datasheet | - | YES | 8 | - | ANALOG DEVICES INC | - | - | - | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.1 | TSSOP8,.1 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | - | No | - | - | 3 V | 35 ppm/°C | 100000 Ω | - | - | e0 | No | - | - | 32 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | DIGITAL POTENTIOMETER | 1 mm | - | - | - | - | - | - | - | - | - | - | - | 3 V | - | LINEAR | PUSH-BUTTON | 30% | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() RDC1742543B Analog Devices Inc | In Stock | - | Datasheet | - | NO | 32 | - | ANALOG DEVICES INC | - | - | - | - | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | - | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SN74LVC158APWR Texas Instruments | 15210 | - | Datasheet | TSSOP-16 | - | - | 3000 | - | LVC | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | 6.4 ns | RoHS Compliant | - | 3.6 V | 1.1 V | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Circuit | - | - | - | - | - | - | - | - | - | 8 Input | - | 4 Output | - | - | - | - | - | - | - | - | Digital Multiplexers | - | - | - | - | - | - | - | - | ||
![]() T16B9 Absolute Process Instruments Inc. | 2642 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | CecompĀ® - ThermoPro | - | - | Active | Temperature Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Batteries (2), Field Configurable, Manual | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T16B12S Absolute Process Instruments Inc. | 2446 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | CecompĀ® - ThermoPro | - | - | Active | Temperature Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Batteries (2), Field Configurable, Manual | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T16B2S Absolute Process Instruments Inc. | 2308 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | CecompĀ® - ThermoPro | - | - | Active | Temperature Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Batteries (2), Field Configurable, Manual | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95MUSYK Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95GVSRK Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95MRSYK Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Humidity, Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95GASCC1PD Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95GASBY1PS Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - |