- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Applications Function | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | Number of Bits | Supply Current-Max | Data Rate | Converter Type | Seated Height-Max | Protocol | Includes | Linearity Error-Max (EL) | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | For Measuring | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95MUDYK Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1741448B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 125 °C | -55 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15.75 V | 14.25 V | 15 V | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | - | 12 | 56 mA | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | 75 μs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() OSCL4LS1C1A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7530LD Harris Semiconductor | In Stock | - | - | NO | 16 | - | HARRIS SEMICONDUCTOR | 85 °C | -25 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | OTHER | - | 10 | 2 mA | - | D/A CONVERTER | - | - | - | 0.05% | BINARY, OFFSET BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7530LD Intersil Corporation | In Stock | - | - | NO | 16 | - | INTERSIL CORP | 85 °C | -25 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | not_compliant | - | R-XDIP-T16 | Not Qualified | OTHER | - | 10 | 2 mA | - | D/A CONVERTER | - | - | - | 0.05% | BINARY, OFFSET BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5872AS Seiko NPC Corporation | In Stock | - | Datasheet | YES | 28 | - | SEIKO NPC CORP | 80 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 2 | - | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | COMMERCIAL EXTENDED | - | 16 | - | - | D/A CONVERTER | - | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1740513B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | - | 14 | - | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() TDA9935HW Philips Semiconductors | In Stock | - | Datasheet | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT5111PI-10 onsemi | In Stock | - | Datasheet | NO | 8 | - | ON SEMICONDUCTOR | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 3 V | 300 ppm/°C | 10000 Ω | - | - | - | e0 | No | - | - | 100 | TIN LEAD | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | INDUSTRIAL | - | - | - | - | DIGITAL POTENTIOMETER | 4.57 mm | - | - | - | - | - | - | - | 3 V | LINEAR | INCREMENT/DECREMENT | 20% | - | - | - | - | - | - | 9.59 mm | 7.62 mm | ||
![]() TR9C1710-66DCA Music Semiconductors Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPS0.5-08-50 Bias Power Inc | In Stock | - | Datasheet | - | - | - | BIAS POWER INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T630-B300I TIH Microelectronics | In Stock | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95MPDYK Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH341B WCH(Jiangsu Qin Heng) | In Stock | - | - | - | - | USB to UART;USB转同步串口;USB转并口 | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | -20℃~+70℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V;5V | - | - | - | - | - | - | - | - | - | 2Mbps | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH347T WCH(Jiangsu Qin Heng) | In Stock | - | - | - | - | USB to UART;USB to I2C;USB to SPI;USB转JTAG | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V;3.3V;3.6V | - | - | - | - | - | - | 2 | - | - | 9Mbps | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH9101N WCH(Jiangsu Qin Heng) | In Stock | - | - | - | - | USB to UART | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V;3.3V;2.5V;1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH344L WCH(Jiangsu Qin Heng) | 58 |
| - | - | - | USB to UART | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V;5V | - | - | - | - | - | - | 4 | - | - | 230.4kbps | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH9102X WCH(Jiangsu Qin Heng) | In Stock | - | - | - | - | USB to UART | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 4Mbps | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH9340K WCH(Jiangsu Qin Heng) | In Stock | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16LSC5000PSIG Absolute Process Instruments Inc. | 2098 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | - | - | Pressure | - | - | - | - | - | - | - | - | - | - | - | - |