- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Applications Function | Bandwidth-Nom | Cable type | Connection connector | Gross weight | Ihs Manufacturer | Maximum power | Moisture Sensitivity Levels | Mounting method | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating frequency | Temperature Grade | Polarization | Impedance | Cable length | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Operating temperature range | Gain | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Analog Input Voltage-Max | Antenna type | Negative Supply Voltage-Nom | VSWR | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Saturation Current | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDAC7543AAID/G Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | - | - | - | 85 °C | -25 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | - | No | - | - | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | OTHER | - | - | - | 12 | 2.5 mA | D/A CONVERTER | - | - | - | 0.012% | - | BINARY | - | - | - | - | - | - | - | - | 1 µs | - | - | - | - | - | - | - | - | ||
![]() ISL90842UIV1427 Intersil Corporation | 19 | - | Datasheet | YES | 14 | - | - | - | - | - | INTERSIL CORP | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | - | - | 3.3 V | 45 ppm/°C | 10000 Ω | - | e0 | - | - | 256 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.65 mm | not_compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | 1.2 mm | - | - | - | - | - | - | - | - | - | - | LINEAR | 2-WIRE SERIAL | 20% | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() RDC1741443B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 125 °C | -55 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15.75 V | 14.25 V | 15 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | - | 32 | R-MDIP-P32 | Not Qualified | - | MILITARY | - | - | - | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | MIL-STD-883 Class B | - | 11.8 V | - | -15 V | - | - | - | - | - | 75 µs | - | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() DAC70BH-CSB-V Burr-Brown Corp | In Stock | - | Datasheet | NO | 24 | - | - | - | - | - | BURR-BROWN CORP | - | - | - | 85 °C | -25 °C | - | CERAMIC | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | - | OTHER | - | - | - | 16 | - | D/A CONVERTER | - | - | - | 0.003% | - | COMPLEMENTARY BINARY | - | - | - | - | - | - | - | - | 10 µs | - | - | - | - | - | - | - | - | ||
![]() TCS230D ams | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | AMS AG | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | - | INDUSTRIAL | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TCS230D Traco Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1767412 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | - | MILITARY | - | - | - | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | - | - | 90 V | - | -15 V | - | - | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() RDC1768413 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | - | MILITARY | - | - | - | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | - | - | 11.8 V | - | -15 V | - | - | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 400 Hz | - | - | ||
![]() SDC1742543B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | 32 | R-MDIP-P32 | Not Qualified | - | COMMERCIAL | - | - | - | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | - | 11.8 V | - | -15 V | - | - | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1767414 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | - | MILITARY | - | - | - | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | - | - | 26 V | - | -15 V | - | - | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() SO-482T-WS-SD-TS Citizen Finedevice Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD5235BRUZ25 Rochester Electronics LLC | In Stock | - | Datasheet | YES | 16 | - | 0.125 kHz | - | SMA-M angled | 8.60 | ROCHESTER ELECTRONICS INC | 50 W | - | on connector | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | - | - | 5 V | 35 ppm/°C | 25000 Ω | 48*31.5*22/200 | e3 | Yes | - | 1024 | MATTE TIN | LINEAR OR LOG TAPER SETTINGS; NONVOLATILE MEMORY; CAN ALSO OPERATE FROM +/-2.25V TO +/-2.75V SUPPLY | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | unknown | 40 | 16 | R-PDSO-G16 | COMMERCIAL | 868 MHz | INDUSTRIAL | vertical | 50 Ohm | - mm | - | - | DIGITAL POTENTIOMETER | 1.2 mm | -30...+75 °C | 3 dBi | - | - | - | - | Compact rod radio antenna | - | <2 | 5 V | LOGARITHMIC | 3-WIRE SERIAL | 30% | - | 3 | - | - | - | - | - | 95 mm | 4.4 mm | ||
![]() AU9254A21-HAS-GR Alcor Micro | 15000 |
| Datasheet | - | - | Hub | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL850G-HHY60 Genesys Logic | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1386T Philips Semiconductors | 828 | - | Datasheet | YES | 24 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | No | - | - | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | 20 | - | D/A CONVERTER | - | - | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FE2.1-CQFP48A Terminus Tech | 98000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL852G-OHY60 Genesys Logic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL852G-HHY60 Genesys Logic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL2586 Prolific Tech | 30000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH343P WCH(Jiangsu Qin Heng) | 5812 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |