- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Number of Terminals | Applications Function | Backlight voltage | Bandwidth-Nom | Dielectric strength | Gross weight | Head and button shape | Ihs Manufacturer | Indicator type | LED operating hours | Mounting diameter | Nominal voltage | Number of switching cycles (electric) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Relative humidity | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching scheme | Temperature Coefficient-Nom | Total Resistance-Nom | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Contact resistance | Temperature Grade | Insulation resistance | Number of Bits | Supply Current-Max | Switch type | Converter Type | Seated Height-Max | Operating temperature range | Rated current | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Saturation Current | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Contacts | Tracking Rate-Max | Signal/Output Frequency | Backlight color | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GL3510-OSY52 Genesys Logic | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8444AT YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES9080Q Ess Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL3232S-ONY04 Genesys Logic | 3000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL3231-OOY04 Genesys Logic | 9800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD5245BRJZ10-RL7 Rochester Electronics LLC | In Stock | - | Datasheet | YES | nickel-plated brass | 8 | - | 12 V | 0.6 kHz | 1500 (50 Hz / 1 min) V | 34.05 | ring - cone; flat button | ROCHESTER ELECTRONICS INC | ring | ≥40000 hours | 22, panel thickness max - 8 mm | 250 V | ≥50000 | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOIC | IP65, when using protective cap IP67 | 45...85 % | - | Yes | - | - | 3 V | ON-OFF + OFF-ON with fixation | 45 ppm/°C | 10000 Ω | 28*27*31/100 | e4 | Yes | 256 | NICKEL PALLADIUM GOLD | IT CAN ALSO OPERATE WITH 5V NOMINAL SUPPLY | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | 42.3 mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | ≤50 mΩ | AUTOMOTIVE | ≥1000 MΩ | - | - | GQ22 series vandal-proof button with backlight | DIGITAL POTENTIOMETER | 1.45 mm | -25…+55 °C | 5 A | - | - | - | 3 V | LINEAR | 2-WIRE SERIAL | 30% | - | 1 | - | - | - | 4Pin+2Pin | - | - | blue, white, red, green, yellow | 25 mm | 2.9 mm | 1.6 mm | ||
![]() DAC3808 Intech Inc Microcircuits Div | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | INTECH INC MICROCIRCUITS DIV | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT444KC Conexant Systems Inc | In Stock | - | Datasheet | NO | - | 24 | - | - | - | - | - | - | BROOKTREE CORP | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP24,.9 | DIP24,.9 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | - | unknown | - | - | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | 4 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1741544B Analog Devices Inc | In Stock | - | Datasheet | NO | - | 32 | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | 15 V | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | - | unknown | - | 32 | R-MDIP-P32 | Not Qualified | - | COMMERCIAL | - | 12 | 35 mA | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | - | 15.3 arc min | - | 18 rps | 2600 Hz | - | - | 44.2 mm | 22.86 mm | ||
![]() FP6606ACDW4 Fitipower Integrated Tech | 124 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1741442B Analog Devices Inc | In Stock | - | Datasheet | NO | - | 32 | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | 125 °C | -55 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | 15.75 V | 14.25 V | 15 V | - | - | - | - | e0 | - | - | TIN LEAD | 115V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | - | compliant | - | 32 | R-MDIP-P32 | Not Qualified | - | MILITARY | - | 12 | 56 mA | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 90 V | -15 V | - | - | - | - | 75 µs | - | -15.75 V | -14.25 V | 15.3 arc min | - | 18 rps | 2600 Hz | - | - | 44.2 mm | 22.86 mm | ||
![]() VI-ARM-T21 XP Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | XP POWER LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1767444 Analog Devices Inc | In Stock | - | Datasheet | NO | - | 32 | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | No | - | - | 15 V | - | - | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | - | MILITARY | - | 12 | - | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | - | 8.5 arc min | - | 36 rps | 2600 Hz | - | - | - | - | ||
![]() CAT5112SI-10 Catalyst Semiconductor | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | CATALYST SEMICONDUCTOR INC | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | - | - | 3 V | - | 300 ppm/°C | 10000 Ω | - | e0 | - | 32 | TIN LEAD | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | - | DIGITAL POTENTIOMETER | 1.75 mm | - | - | - | - | - | 3 V | LINEAR | INCREMENT/DECREMENT | 20% | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LC78820 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | - | 20 | - | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | - | R-PDIP-T20 | Not Qualified | - | OTHER | - | 18 | - | - | D/A CONVERTER | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP4651-103E/ML Microchip Technology Inc | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | QCCN | QCCN, LCC16,.16SQ,25 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER | Active | QFN | - | - | - | Yes | - | - | - | - | 150 ppm/°C | 10000 Ω | - | - | - | 257 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.635 mm | - | compliant | - | 16 | S-PQCC-N16 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | - | - | 5.5 V | LINEAR | INCREMENT/DECREMENT | 20% | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH7902B RONGHE Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AU9540 Alcor Micro | 22707 |
| Datasheet | - | - | - | Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1768444 Analog Devices Inc | In Stock | - | Datasheet | NO | - | 32 | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | No | - | - | 15 V | - | - | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | - | MILITARY | - | 14 | - | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | - | 18 rps | 2600 Hz | - | - | - | - | ||
![]() TSC805CBQ Telcom Semiconductor Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TELCOM SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |