- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | JESD-609 Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Resistor Terminal Voltage-Max | Analog Output Voltage-Min | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDC1767411 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() MN3310 Spectrum Microwave | In Stock | - | Datasheet | NO | 24 | - | MICRO NETWORKS CORP | - | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | COMMERCIAL | 16 | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1741513B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() DAC70-COB-I Burr-Brown Corp | In Stock | - | Datasheet | NO | 24 | - | BURR-BROWN CORP | - | 85 °C | -25 °C | METAL | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-MDIP-T24 | Not Qualified | OTHER | 16 | - | D/A CONVERTER | - | 0.003% | - | COMPLEMENTARY OFFSET BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1740518B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() TSL230 ams | In Stock | - | Datasheet | - | - | - | AMS AG | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1740512B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 90 V | -15 V | - | - | - | - | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() ADN2860 Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | 0.125 kHz | ANALOG DEVICES INC | - | 85 °C | -40 °C | UNSPECIFIED | VQCCN | 4 X 4 MM, LFCSP-24 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | No | - | - | 2.5 V | 35 ppm/°C | 250000 Ω | e0 | - | 512 | TIN LEAD | IT CAN ALSO OPERATE FROM A 3 TO 5.5V SINGLE SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 24 | S-XQCC-N24 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 1 mm | - | - | - | - | -2.5 V | - | - | 2.5 V | - | -2.5 V | LINEAR | 2-WIRE SERIAL | 30% | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() DAC82KG Burr-Brown Corp | In Stock | - | Datasheet | NO | 18 | - | BURR-BROWN CORP | - | 85 °C | -25 °C | CERAMIC | DIP | - | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T18 | Not Qualified | OTHER | 8 | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1742413B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1767443 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 2600 Hz | - | - | ||
![]() CAT5119TPI-50-T10 Catalyst Semiconductor | In Stock | - | Datasheet | YES | 6 | - | CATALYST SEMICONDUCTOR INC | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT-23 | No | - | - | 2.7 V | 200 ppm/°C | 50000 Ω | e0 | - | 32 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | 6 | R-PDSO-G6 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 1 mm | - | - | - | - | - | - | - | - | - | - | LINEAR | INCREMENT/DECREMENT | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() RDC1741413B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | EAR99 | - | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740543B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() ADN2850ARU25 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 5 V | 35 ppm/°C | 25000 Ω | e0 | - | 1024 | TIN LEAD | LINEAR OR LOG TAPER SETTINGS; NONVOLATILE MEMORY; CAN ALSO OPERATE FROM +/-2.25V TO +/-2.75V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 1.2 mm | - | - | - | - | - | - | - | 5 V | - | - | LOGARITHMIC | 3-WIRE SERIAL | 30% | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() BT458KPJ125 Conexant Systems Inc | In Stock | - | Datasheet | YES | 84 | - | BROOKTREE CORP | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | - | 3 | 1.27 mm | unknown | - | S-PQCC-J84 | Not Qualified | COMMERCIAL | 8 | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT457KG135 Conexant Systems Inc | In Stock | - | Datasheet | NO | 84 | - | CONEXANT SYSTEMS | - | 70 °C | - | CERAMIC | PGA | - | PGA84,12X12 | SQUARE | GRID ARRAY | Obsolete | PGA | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 1 | 2.54 mm | compliant | 84 | S-XPGA-P84 | Not Qualified | COMMERCIAL | 8 | 257 mA | D/A CONVERTER | - | 0.39% | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 µs | - | - | - | - | - | - | - | ||
![]() RDC1767441 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 2600 Hz | - | - | ||
![]() RT9401APV8 Richtek Technology Corp | 189 | - | Datasheet | YES | 8 | - | RICHTEK TECHNOLOGY CORP | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | TSSOP, TSSOP8,.1 | TSSOP8,.11 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | R-PDSO-G8 | Not Qualified | - | 5 | - | DAC 5BIT | 1.45 mm | - | - | BINARY | - | - | PARALLEL | 1.6 V | - | 0.85 V | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() SDC1740442B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 115V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 14 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | - | 90 V | -15 V | - | - | - | - | - | - | - | - | 100 µs | -15.75 V | -14.25 V | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm |