- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Operating Supply Current | Number of Ports | Nominal Supply Current | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA6408ABSHP NXP USA Inc. | 62 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | 8 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | - | NOT SPECIFIED | PCA6408 | 16 | S-PQCC-N16 | - | Not Qualified | - | Push-Pull | - | - | - | - | - | I2C, SMBus | - | 1 | - | - | - | 8 | 400kHz | - | Yes | 10mA 25mA | POR | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCF8574ATS/3,118 NXP USA Inc. | 1059 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 40 | PCF8574 | 20 | R-PDSO-G20 | - | Not Qualified | - | Push-Pull | - | - | 3/5V | - | - | I2C | - | 1 | - | - | - | 8 | 100kHz | - | Yes | 300μA 25mA | POR | - | 1.5mm | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA8574APW,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 30 | PCA8574 | 16 | R-PDSO-G16 | - | Not Qualified | - | Push-Pull | - | - | 2.5/5V | - | - | I2C | - | 1 | - | - | - | 8 | 400kHz | - | Yes | 100μA 25mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9555AHF,128 NXP USA Inc. | 6000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Active | 1 (Unlimited) | 24 | - | - | - | - | - | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | - | NOT SPECIFIED | PCA9555 | 24 | S-PQCC-N24 | - | Not Qualified | - | Push-Pull | - | - | 1.8/5V | - | - | I2C, SMBus | - | 2 | - | - | - | 16 | 400kHz | - | Yes | 10mA 25mA | POR | - | 0.8mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() CS82C55AZ96 Intersil (Renesas Electronics America) | 950 |
| Datasheet | 5 Weeks | - | Surface Mount | - | PLCC | - | 44 | - | - | 24 | - | - | Cut Tape (CT) | 1996 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | 8542.39.00.01 | - | QUAD | J BEND | 260 | 5V | 1.27mm | - | 30 | - | 44 | - | - | Not Qualified | - | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | 3 | - | - | - | - | - | 8mA | - | - | - | 3.69mm | - | 16.66mm | 16.66mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() STMPE801QTR STMicroelectronics | 27103 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Xpander Logic™ | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | QUAD | - | 260 | - | 0.4mm | - | 30 | STMPE801 | 16 | - | - | - | - | Push-Pull | 3.6V | - | - | - | - | I2C | - | 1 | 500μA | - | - | 8 | 400kHz | - | Yes | - | POR | - | 0.65mm | 2.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9535PWRG4 Texas Instruments | 378 |
| - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 89.499445mg | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | NOT SPECIFIED | CA9535 | 24 | - | 2 | Not Qualified | - | Push-Pull | - | - | - | - | - | I2C, SMBus | - | 2 | - | - | - | 16 | 400kHz | - | Yes | 10mA 25mA | POR | - | - | 7.8mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9535D,112 NXP USA Inc. | 7500 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 1.27mm | - | 30 | PCA9535 | 24 | R-PDSO-G24 | - | Not Qualified | - | Push-Pull | - | - | 2.5/5V | - | - | I2C, SMBus | - | 2 | - | - | - | 16 | 400kHz | - | Yes | 10mA 25mA | POR | - | 2.65mm | 15.4mm | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCA9534ADWT Texas Instruments | 40 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1.8V | 1.27mm | - | - | CA9534 | - | - | - | - | - | Push-Pull | - | - | - | - | - | I2C | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | 0.04mA | Yes | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() PCF8575DBRG4 Texas Instruments | 5 | - | Datasheet | - | - | - | - | SSOP | YES | 24 | 172.39345mg | 400kHz | 16 | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 400kHz | NOT SPECIFIED | - | 24 | - | - | Not Qualified | - | - | 5.5V | - | 3/5V | INDUSTRIAL | - | - | - | 2 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 16 | - | 0.2mA | - | - | - | - | 2mm | 8.2mm | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PCA9555DB,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 16 | - | -40°C~85°C | Tube | 2002 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 30 | PCA9555 | 24 | R-PDSO-G24 | - | Not Qualified | - | Push-Pull | - | - | 2.5/5V | - | - | I2C, SMBus | - | 2 | - | - | - | 16 | 400kHz | - | Yes | 10mA 25mA | POR | - | 2mm | 8.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCAL9554BPWJ NXP USA Inc. | 3544 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1.8V | 0.65mm | - | NOT SPECIFIED | PCAL9554 | 16 | R-PDSO-G16 | - | Not Qualified | - | Open Drain, Push-Pull | - | - | - | - | - | I2C, SMBus | - | 1 | - | - | - | 8 | 400kHz | - | Yes | 10mA 25mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCA6416PW Texas Instruments | 22151 | - | - | - | NRND (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 89.499445mg | - | 16 | - | -40°C~85°C | Tube | - | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | TCA6416 | 24 | - | - | - | - | Push-Pull | - | - | 1.8/5V | - | - | I2C | 7.8μA | 2 | - | 25mA | - | 16 | 400kHz | 0.03mA | Yes | 10mA 25mA | POR | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCF8575CPW Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | 89.499445mg | - | 16 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | NOT SPECIFIED | PCF8575 | 24 | - | 16 | Not Qualified | - | Open Drain | - | - | 5V | - | - | I2C, SMBus | - | 2 | 10μA | - | - | 16 | 400kHz | - | Yes | 10mA 25mA | POR | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCF8575DBQRG4 Texas Instruments | 15 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | 24 | 129.500622mg | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.64mm | - | NOT SPECIFIED | PCF8575 | 24 | - | - | Not Qualified | 500mV | Push-Pull | 5.5V | - | 3/5V | - | - | I2C, SMBus | - | 2 | - | - | - | 16 | 400kHz | 0.2mA | Yes | 1mA 25mA | POR | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF8575CDWG4 Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | 624.398247mg | - | 16 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | NOT SPECIFIED | PCF8575 | 24 | - | - | Not Qualified | - | Open Drain | 5.5V | - | 5V | - | - | I2C, SMBus | - | 2 | - | - | - | 16 | 400kHz | 0.2mA | Yes | 10mA 25mA | POR | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9500PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | -40°C~85°C | Tube | 1998 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 2.5V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | PCA9500 | 16 | R-PDSO-G16 | - | - | - | Push-Pull | - | - | 3/3.3V | - | - | I2C, SMBus | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | - | No | 100μA 25mA | EEPROM, POR | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCF8574ADWRG4 Texas Instruments | 24 |
| - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~6V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | NOT SPECIFIED | PCF8574 | 16 | - | - | Not Qualified | - | Push-Pull | 6V | - | 3/5V | - | - | I2C | - | 1 | - | - | - | 8 | 100kHz | - | Yes | 1mA 25mA | POR | - | 2.65mm | 10.3mm | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PCF8575CDB Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | 172.39345mg | - | 16 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | NOT SPECIFIED | PCF8575 | 24 | - | 16 | Not Qualified | - | Open Drain | 5.5V | - | 5V | - | - | I2C, SMBus | - | 2 | - | - | - | 16 | 400kHz | 0.2mA | Yes | 10mA 25mA | POR | 2mm | - | 8.2mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PI4IOE5V9554LE Diodes Incorporated | 31 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 8 | - | -40°C~85°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | 400kHz | - | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |