- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Clock Frequency | Supply Current-Max | Output Characteristics | Halogen Free | Output Polarity | Max Frequency | Screening Level | Trigger Type | Count Direction | Max Frequency@Nom-Sup | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCAL9555AHF,128 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | 16 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | - | Active | 1 (Unlimited) | 24 | - | - | - | - | 8542.39.00.01 | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | - | NOT SPECIFIED | PCAL9555A | 24 | S-PQCC-N24 | - | Not Qualified | Open Drain, Push-Pull | - | - | 1.8/5V | - | - | I2C | 2 | - | - | - | 16 | 400kHz | - | - | - | - | - | - | - | - | - | Yes | 10mA 25mA | POR | - | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() CAT9555WI-T1 ON Semiconductor | 100 | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 1.27mm | - | NOT SPECIFIED | CAT9555 | 24 | - | - | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | I2C, SMBus | 2 | - | 1W | 50mA | 16 | 400kHz | - | - | Halogen Free | - | - | - | - | - | - | Yes | 10mA 24mA | POR | - | 2.65mm | 15.3mm | 7.47mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PCA9674PW,118 NXP USA Inc. | 606 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9674 | 16 | R-PDSO-G16 | - | Not Qualified | Push-Pull | - | - | 2.3/5.5V | - | - | I2C | 1 | - | - | - | 8 | 1MHz | - | - | - | - | - | - | - | - | - | Yes | 100μA 25mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MIC74YQS-TR Microchip Technology | 2500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.7V~3.6V | - | - | - | - | - | - | 100kHz | - | MIC74 | - | - | - | - | Open Drain, Push-Pull | 3.6V | - | - | - | - | I2C, SMBus | - | 6μA | - | - | - | 100kHz | - | - | - | - | 100kHz | - | - | - | - | Yes | 7mA 10mA | Fan Speed Controller | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9703PW/Q900,118 NXP USA Inc. | 2500 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 16 (Input Only) | 125°C | -40°C | Automotive grade | - | Tape & Reel (TR) | 2005 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | PCA9703 | 24 | R-PDSO-G24 | - | Not Qualified | Push-Pull | - | 5.5V | 5V | AUTOMOTIVE | 4.5V | SPI Serial | - | - | - | - | 16 | 5MHz | - | 3-STATE | - | TRUE | - | AEC-Q100 | POSITIVE EDGE | RIGHT | 5000000Hz | Yes | - | - | - | 1.1mm | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() PCA9557BS,118 NXP USA Inc. | 42 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | 2.3V~5.5V | QUAD | - | 260 | - | - | 0.65mm | - | 30 | PCA9557 | 16 | S-PQCC-N16 | - | - | Open Drain, Push-Pull | - | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | - | - | 8 | 400kHz | - | - | - | - | - | - | - | - | - | No | 10mA 25mA | POR | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() PCF8575PWRE4 Texas Instruments | 40 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | 89.499445mg | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | NOT SPECIFIED | PCF8575 | 24 | - | - | Not Qualified | Push-Pull | 5.5V | - | 3/5V | - | - | I2C, SMBus | 2 | - | - | - | 16 | 400kHz | 0.2mA | - | - | - | - | - | - | - | - | Yes | 1mA 25mA | POR | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9534ARGTRG4 Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | 24.097095mg | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | 5V | 0.5mm | - | NOT SPECIFIED | CA9534 | 16 | - | - | Not Qualified | Push-Pull | 5.5V | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | - | - | 8 | 400kHz | 0.175mA | - | - | - | - | - | - | - | - | Yes | 10mA 25mA | POR | 1mm | - | 3mm | 3mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9555PWRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | 89.499445mg | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | NOT SPECIFIED | CA9555 | 24 | - | 2 | Not Qualified | Push-Pull | 5.5V | - | - | - | - | I2C, SMBus | 2 | - | - | - | 16 | 400kHz | - | - | - | - | - | - | - | - | - | Yes | 10mA 25mA | POR | - | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF8574TS/3,118 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | NOT SPECIFIED | PCF8574 | 20 | R-PDSO-G20 | - | Not Qualified | Push-Pull | - | - | 3/5V | - | - | I2C | 1 | - | - | - | 8 | 100kHz | - | - | - | - | - | - | - | - | - | Yes | 300μA 25mA | POR | - | 1.5mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() PCAL9539APW,118 NXP USA Inc. | 81 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 16 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | - | Active | 1 (Unlimited) | 24 | - | - | - | - | 8542.39.00.01 | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | - | NOT SPECIFIED | PCAL9539A | 24 | R-PDSO-G24 | - | Not Qualified | Open Drain, Push-Pull | - | - | 1.8/5V | - | - | I2C, SMBus | 2 | - | - | - | 16 | 400kHz | - | - | - | - | - | - | - | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() PCA9554D,112 NXP USA Inc. | 24 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9554 | 16 | R-PDSO-G16 | - | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | - | - | 8 | 400kHz | - | - | - | - | - | - | - | - | - | Yes | 10mA 25mA | POR | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() PCA8574TS,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA8574 | 20 | R-PDSO-G20 | - | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | I2C | 1 | - | - | - | 8 | 400kHz | - | - | - | - | - | - | - | - | - | Yes | 100μA 25mA | POR | - | 1.5mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() PCA9702PW,118 NXP USA Inc. | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 (Input Only) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | PCA9702 | 16 | R-PDSO-G16 | - | Not Qualified | Push-Pull | - | - | - | - | - | SPI Serial | - | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() PCAL9554CPWJ NXP USA Inc. | 40 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | - | NOT SPECIFIED | PCAL9554 | 16 | R-PDSO-G16 | - | Not Qualified | Open Drain, Push-Pull | - | - | - | - | - | I2C, SMBus | 1 | - | - | - | 8 | 400kHz | - | - | - | - | - | - | - | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V9554LEX Diodes Incorporated | 661 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 8 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9536DG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | 4 | - | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | - | CA9536 | 8 | - | - | - | Push-Pull | 5.5V | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | - | - | 4 | 400kHz | 0.15mA | - | - | - | - | - | - | - | - | No | 10mA 25mA | POR | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9535CD,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9535 | 24 | R-PDSO-G24 | - | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | I2C, SMBus | 2 | - | - | - | 16 | 400kHz | - | - | - | - | - | - | - | - | - | Yes | 10mA 25mA | POR | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V9555LEX Diodes Incorporated | 850 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | 16 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1.2mm | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() PCA8574AD,518 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA8574 | 16 | R-PDSO-G16 | - | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | I2C | 1 | - | - | - | 8 | 400kHz | - | - | - | - | - | - | - | - | - | Yes | 100μA 25mA | POR | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - |