- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Max Output Voltage | Max Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9539RBS,118 NXP USA Inc. | 5000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 40 | PCA9539 | 24 | S-PQCC-N24 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | I2C, SMBus | - | - | 2 | - | - | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 1mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9535PW,112 NXP USA Inc. | 40 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 16 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9535 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | I2C, SMBus | - | - | 2 | - | - | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | 7.8mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() JLC1562BN ON Semiconductor | 50 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 8 | - | -40°C~85°C | Tube | 2005 | - | e0 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 4.2V~6V | DUAL | - | 235 | - | 5V | 2.54mm | - | - | JLC1562 | 16 | - | - | Open Drain | - | 6V | - | - | I2C | - | - | 1 | - | 25mA | PARALLEL IO PORT, GENERAL PURPOSE | - | 100kHz | - | - | - | No | - | DAC, POR | - | 4.44mm | 19.175mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI4IOE5V9555ZDEX Diodes Incorporated | 4926 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | - | 2.3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | S-XQCC-N24 | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | 400kHz | - | - | - | Yes | - | - | - | 1mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9502BS,151 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | 8 | - | -40°C~85°C | Tray | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 3.3V SUPPLY | - | 2.3V~3.6V | QUAD | - | 260 | - | 2.5V | 0.5mm | - | 30 | PCA9502 | 24 | S-PQCC-N24 | - | Push-Pull | - | - | 2.5/3.3V | - | I2C, SPI | - | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | - | - | - | No | - | - | - | 1mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS82C55AZ Intersil (Renesas Electronics America) | 15 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | PLCC | - | 44 | - | 2.386605g | - | 24 | - | - | Bulk | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | 8542.39.00.01 | - | QUAD | J BEND | 260 | - | 5V | 1.27mm | - | 30 | - | 44 | - | Not Qualified | - | - | - | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 3 | 10μA | - | - | - | - | - | 400mV | - | - | - | - | 3.69mm | - | 16.66mm | 16.66mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CY8C9520A-24PVXIT Cypress Semiconductor Corp | 39 |
| Datasheet | 13 Weeks | - | Gold, Tin | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 28-SSOP | - | - | 20 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~5.25V | - | - | - | - | - | - | 100kHz | - | CY8C9520 | - | - | - | Open Drain | - | 5.25V | - | - | I2C | 5.25V | 3V | - | 5mA | 25mA | - | - | 100kHz | - | - | 100kHz | Yes | 10mA 25mA | EEPROM, POR, PWM, WDT | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CS82C55A-5Z96 Intersil (Renesas Electronics America) | 22 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | PLCC | - | 44 | - | - | - | 24 | - | - | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.39.00.01 | - | QUAD | J BEND | NOT APPLICABLE | - | 5V | 1.27mm | - | NOT APPLICABLE | - | 44 | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | Parallel | - | - | 3 | - | - | - | - | - | 5mA | - | - | - | - | - | - | 4.57mm | 16.585mm | 16.585mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CP82C55AZ Intersil (Renesas Electronics America) | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount, Through Hole | - | DIP | - | 40 | - | 5.953513g | 8MHz | 24 | - | - | Bulk | 1996 | - | e3 | yes | Active | - | 40 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.39.00.01 | - | DUAL | - | - | - | 5V | 2.54mm | 8MHz | - | - | 40 | - | - | - | 2.5mA | - | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 3 | - | - | - | - | - | 1mA | 400mV | - | - | - | - | 4.95mm | - | 53.2mm | 14.73mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PCA9554DB,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9554 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | I2C, SMBus | - | - | 1 | - | - | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 2mm | 6.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9670PW,112 NXP USA Inc. | 1039 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9670 | 16 | R-PDSO-G16 | - | Push-Pull | - | - | 2.5/5V | - | I2C | - | - | 1 | - | - | - | 8 | 1MHz | - | - | - | No | 100μA 25mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCAL6408AEXX NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-XFBGA | YES | - | - | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 1.65V~5.5V | BOTTOM | BALL | - | - | 1.8V | 0.4mm | - | - | PCAL6408 | 16 | S-PBGA-B16 | - | Open Drain, Push-Pull | - | - | - | - | I2C, SMBus | - | - | 1 | - | - | - | - | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 0.5mm | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM8335TLX/NOPB Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-WFBGA, DSBGA | - | 16 | - | - | - | 8 | - | -30°C~85°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8V~3.3V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | - | LM8335 | - | - | - | Open Drain | - | 3.3V | - | - | MIPI® RFFE | - | - | - | - | - | - | - | 26MHz | - | - | - | No | - | POR | 675μm | - | 2.5mm | 2.3mm | 675μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA8574TS,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA8574 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | I2C | - | - | 1 | - | - | - | 8 | 400kHz | - | - | - | Yes | 100μA 25mA | POR | - | 1.5mm | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9555PW,112 NXP USA Inc. | 9386 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 16 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9555 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | I2C, SMBus | - | - | 2 | - | - | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | 7.8mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9536DP/DG,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9536 | 8 | S-PDSO-G8 | - | Push-Pull | - | - | 2.5/5V | - | I2C, SMBus | - | - | 1 | - | - | - | 4 | 400kHz | - | - | - | No | 10mA 25mA | POR | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() JLC1562BFG ON Semiconductor | 440 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | 8 | - | -40°C~85°C | Tube | 2005 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.2V~6V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 40 | JLC1562 | 16 | - | - | Open Drain | - | 6V | - | - | I2C | - | - | 1 | - | 25mA | PARALLEL IO PORT, GENERAL PURPOSE | - | 100kHz | - | - | - | No | - | DAC, POR | - | 2.05mm | 10.2mm | 5.275mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PCAL9539AHF,128 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | - | Active | 1 (Unlimited) | 24 | - | - | - | - | - | 8542.39.00.01 | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | - | NOT SPECIFIED | PCAL9539A | 24 | S-PQCC-N24 | Not Qualified | Open Drain, Push-Pull | - | - | 1.8/5V | - | I2C | - | - | 2 | - | - | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 0.8mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9539PW,118 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9539 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | I2C, SMBus | - | - | 2 | - | - | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | 7.8mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() LC709006A-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 36-SOP (0.311, 7.90mm Width) | YES | 36 | - | - | - | 24 | - | -40°C~85°C | Tube | 2015 | - | e6 | yes | Obsolete | 3 (168 Hours) | 36 | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | 2V~6V | DUAL | GULL WING | - | - | - | 0.8mm | - | - | - | 36 | - | - | CMOS, Open-Drain | - | - | 2/6V | - | Parallel | - | - | - | - | - | - | 24 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |