- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of I/Os | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Ports | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Clock Frequency | Supply Current-Max | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS82C55A Intersil (Renesas Electronics America) | 40 | - | Datasheet | 7 Weeks | - | Surface Mount | - | PLCC | - | 44 | - | 24 | - | - | Bulk | 2005 | e0 | no | Active | 1 (Unlimited) | 44 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | - | QUAD | J BEND | 225 | - | 5V | 1.27mm | - | - | NOT SPECIFIED | - | 44 | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | Parallel | 3 | - | - | - | - | - | 8mA | - | - | - | - | 4.57mm | 16.585mm | 16.585mm | - | RoHS Compliant | Contains Lead | ||
![]() PCA9555PW,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 30 | PCA9555 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | 2 | - | - | - | 16 | 400kHz | - | Yes | 10mA 25mA | POR | - | 1.1mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PCA9536DP,118 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 30 | PCA9536 | 8 | S-PDSO-G8 | - | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | 1 | - | - | - | 4 | 400kHz | - | No | 10mA 25mA | POR | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() PCA9554TS,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 30 | PCA9554 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | 1 | - | - | - | 8 | 400kHz | - | Yes | 10mA 25mA | POR | - | 1.5mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX7316ATE Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | 10 | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | - | - | - | 2V~3.6V | QUAD | NO LEAD | 245 | - | 3.3V | 0.635mm | unknown | - | NOT SPECIFIED | - | 16 | R-XQCC-N16 | COMMERCIAL | Open Drain | - | - | - | - | - | - | I2C, SMBus | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 400kHz | - | Yes | 50mA | PWM | - | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PCA9556PW,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | 8 | - | -40°C~85°C | Tube | 2002 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | CAN ALSO OPERATE AT 5V SUPPLY | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 30 | PCA9556 | 16 | R-PDSO-G16 | Not Qualified | Open Drain, Push-Pull | - | - | 3.3V | - | - | - | I2C, SMBus | 1 | - | - | - | 8 | 100kHz | - | Yes | 10mA 20mA | POR | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PCA9500BS,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.5V~3.6V | QUAD | - | 260 | - | 3.3V | 0.65mm | - | - | 30 | PCA9500 | 16 | S-PQCC-N16 | - | Push-Pull | - | - | 3.3V | - | - | - | I2C, SMBus | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 400kHz | - | No | 100μA 25mA | EEPROM, POR | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() TCA9554DWT Texas Instruments | 40 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | - | 1.8V | 1.27mm | - | - | NOT SPECIFIED | CA9554 | - | - | - | Push-Pull | - | - | - | - | - | - | I2C | 1 | - | - | - | 8 | 400kHz | - | Yes | - | POR | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | ROHS3 Compliant | - | ||
![]() PCA9673DB,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | 16 | - | -40°C~85°C | Tube | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | - | - | 30 | PCA9673 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | - | I2C | 1 | - | - | - | 16 | 1MHz | - | Yes | 100μA 25mA | POR | - | 2mm | 8.2mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V9535ZDEX Diodes Incorporated | 3500 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 400kHz | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9554PW/DG,118 NXP USA Inc. | 2500 | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 30 | PCA9554 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | - | - | - | - | I2C, SMBus | 1 | - | - | - | - | 400kHz | - | Yes | 10mA 25mA | POR | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() XRA1206IL16-F Exar Corporation | In Stock | - | Datasheet | - | - | Surface Mount | - | QFN | - | - | 100kHz | 8 | 200mW | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | 400kHz | 40 | - | 16 | S-XQCC-N16 | Not Qualified | - | 3.6V | - | - | INDUSTRIAL | - | 8 | I2C, SMBus, Serial | 1 | 160mA | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() PCA9701HF,118 NXP USA Inc. | 60 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | 16 (Input Only) | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | 2.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | PCA9701 | 24 | S-PQCC-N24 | - | Push-Pull | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | 5MHz | - | Yes | - | - | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() PCA9698DGG/S911,51 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | - | 40 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | - | Active | 3 (168 Hours) | 56 | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | - | - | PCA9698 | 56 | R-PDSO-G56 | Not Qualified | Open Drain | - | - | - | - | - | - | I2C | 2 | - | - | - | - | 1MHz | - | Yes | 10mA 25mA | POR | - | 1.2mm | 14mm | 6.1mm | - | ROHS3 Compliant | - | ||
![]() PCA9673BS,118 NXP USA Inc. | 100000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | - | 0.5mm | - | - | 40 | PCA9673 | 24 | S-PQCC-N24 | Not Qualified | Push-Pull | - | - | - | - | - | - | I2C | 1 | - | - | - | - | 1MHz | - | Yes | 100μA 25mA | POR | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() PCA9674D,518 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Obsolete | 2 (1 Year) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | - | 30 | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | 2.3/5.5V | - | - | - | I2C | 1 | - | - | - | 8 | 1MHz | - | Yes | 100μA 25mA | POR | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() XRA1203IL24-F Exar Corporation | In Stock | - | Datasheet | - | - | Surface Mount | - | QFN | - | - | 100kHz | 16 | 200mW | - | - | - | e3 | yes | - | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | 400kHz | 40 | - | 24 | S-XQCC-N24 | Not Qualified | - | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | 16 | I2C, SMBus, Serial | 2 | 160mA | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | - | - | - | - | - | - | 1mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() PCA9535HFHP NXP USA Inc. | 7000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | 24 | - | - | Open Drain | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | - | Yes | 160mA | POR | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V96248ZLEX Diodes Incorporated | 6000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | 48 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 2.3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | Open Drain | - | - | - | - | - | - | I2C | - | - | - | - | - | 1MHz | - | Yes | 42mA 480μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9538D,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | - | 30 | PCA9538 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | 1 | - | - | - | 8 | 400kHz | - | Yes | 10mA 25mA | POR | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - |