- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Chip Configuration | Interface Type | Logic Family | Manufacturer Lifecycle Status | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Frequency | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Power Dissipation | Output Current | Clock Frequency | Product Type | Max Frequency | ESD Protection | Interrupt Output | Current - Output Source/Sink | Product | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDP1852E HARRIS | 1316 |
| - | - | - | - | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24-PDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | 8 | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | 4V ~ 10.5V | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | No | 6mA | - | - | - | - | - | - | - | - | ||
![]() MAX7328AWE Analog Devices | 6 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MAX7328 | - | I2C, Serial | - | - | 100 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 | Tube | - | Active | Compliant | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | - | 125 °C | -40 °C | Interface ICs | 2.5V ~ 5.5V | 100 kHz | - | Open Drain | - | 2-Wire | - | - | - | - | - | 100 kHz | I/O Expanders | - | Without ESD Protection | No | - | - | - | - | - | - | No | - | - | ||
![]() MAX7311ATG Analog Devices | 135 |
| Datasheet | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | MAX7311 | 16bit | I2C, Serial, SMBus | MAX7311 | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 16 | Tube | 1668 mW | Active | - | - | 5.5 V | 2 V | -40°C ~ 125°C | - | - | I/O Expander | - | - | Interface ICs | 2V ~ 5.5V | - | - | Push-Pull | 2 V to 5.5 V | I²C, SMBus | - | - | 80 uA | - | 43 mA | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 31mA, 43mA | I/O Expanders | POR | - | - | - | - | - | - | ||
![]() MAX7314AEG Analog Devices | 123 |
| Datasheet | - | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24-QSOP | - | MAX7314 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | 18 | Tube | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | 2V ~ 3.6V | - | - | Open Drain | - | I²C | - | - | - | - | - | 400 kHz | - | - | - | Yes | 50mA | - | PWM | - | - | - | - | - | - | ||
![]() MAX7315AUE Analog Devices | 437 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MAX7315 | - | I2C, Serial, SMBus | - | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 | Tube | 754 mW | Active | - | - | 3.6 V | 2 V | -40°C ~ 125°C | - | - | I/O Expander | - | - | Interface ICs | 2V ~ 3.6V | - | - | Open Drain | 2 V to 3.6 V | I²C, SMBus | - | - | - | - | 50 mA | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 50mA | I/O Expanders | PWM | - | - | - | - | - | - | ||
![]() MAX7301AAI Analog Devices | 259 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | 28-SSOP | 2.26799 g | MAX7301 | 16bit | Serial, SPI | - | PRODUCTION (Last Updated: 3 weeks ago) | 26 MHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 20 | Tube | - | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | I/O Expander | 125 °C | -40 °C | Interface ICs | 2.5V ~ 5.5V | 26 MHz | - | Push-Pull | 5.5 V | SPI, Serial | 5.5 V | 2.5 V | - | - | 18 mA | 26 MHz | I/O Expanders | 26 MHz | Without ESD Protection | Yes | 4.5mA, 10mA | I/O Expanders | - | 1.99 mm | 10.33 mm | 5.38 mm | - | Unknown | Lead Free | ||
![]() MAX7317ATE Analog Devices | 129 |
| Datasheet | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX7317 | 16bit | Serial, SPI | - | - | 26 MHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 10 | Tube | 1176 mW | Active | - | - | 3.6 V | 2.25 V | -40°C ~ 125°C | - | - | - | - | - | Interface ICs | 2.25V ~ 3.6V | - | - | Open Drain | 2.25 V to 3.6 V | SPI | - | - | - | - | - | - | I/O Expanders | - | Without ESD Protection | No | 20mA | - | - | - | - | - | - | - | - | ||
![]() MAX7315AEE Analog Devices | 45 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX7315 | - | I2C, Serial, SMBus | MAX7315 | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 8 | Tube | 666 mW | Active | - | - | 3.6 V | 2 V | -40°C ~ 125°C | Bulk | - | I/O Expander | - | - | Interface ICs | 2V ~ 3.6V | - | - | Open Drain | 2 V to 3.6 V | I²C, SMBus | - | - | 13.5 uA | - | 50 mA | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 50mA | I/O Expanders | PWM | - | - | - | - | - | - | ||
![]() MAX7317AEE Analog Devices | 140 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX7317 | - | Serial, SPI | MAX7317 | - | 26 MHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 10 | Tube | 667 mW | Active | - | - | 3.6 V | 2.25 V | -40°C ~ 125°C | - | - | I/O Expander | - | - | Interface ICs | 2.25V ~ 3.6V | - | - | Open Drain | 2.25 V to 3.6 V | SPI | - | - | 385 uA | - | - | - | I/O Expanders | - | Without ESD Protection | No | 20mA | I/O Expanders | POR | - | - | - | - | - | - | ||
![]() MAX7311EAG Analog Devices | 609 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDP6823Q HARRIS | In Stock | - | - | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | 24 | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | Yes | 160µA, 3mA | - | - | - | - | - | - | - | - | ||
![]() MAX7300AGL-T Analog Devices | 19234 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7300ANI Analog Devices | 1965 |
| Datasheet | - | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28-PDIP | - | MAX7300 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 20 | Tube | - | Obsolete | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | 2.5V ~ 5.5V | - | - | Push-Pull | - | I²C, 2-Wire Serial | - | - | - | - | - | 400 kHz | - | - | - | Yes | 4.5mA, 10mA | - | - | - | - | - | - | - | - | ||
![]() CAT9554HV6I Catalyst Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Catalyst Semiconductor Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCAL6416AER NXP | 44994 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSC7161XHK Analog Devices | 3168 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP82C55A HARRIS | 18 | - | - | - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIP | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | 24 | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ||
![]() MAX7318AWG Analog Devices | 141 |
| Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | MAX7318 | 16bit | I2C, Serial, SMBus | MAX7318 | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 16 | Tube | 941 mW | Active | - | - | 5.5 V | 2 V | -40°C ~ 125°C | - | - | I/O Expander | - | - | Interface ICs | 2V ~ 5.5V | - | - | Push-Pull | 2 V to 5.5 V | I²C, SMBus | - | - | 83 uA | - | 43 mA | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 31mA, 43mA | I/O Expanders | POR | - | - | - | - | - | - | ||
![]() MAX7319ATE Analog Devices | 240 |
| Datasheet | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX7319 | - | I2C, Serial | MAX7319 | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 (Input Only) | Bulk | 1250 mW | Active | - | - | 5.5 V | 5.5 V | -40°C ~ 125°C | - | - | I/O Expander | - | - | Interface ICs | 1.71V ~ 5.5V | - | - | - | 5.5 V | I²C | - | - | 23 uA | - | - | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 25mA | I/O Expanders | POR | - | - | - | - | - | - | ||
![]() MAX7324ATG T Analog Devices | 38 |
| Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | 24 | 24-TQFN (4x4) | - | MAX7324 | - | - | - | PRODUCTION (Last Updated: 1 month ago) | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | 8 | Tape & Reel (TR) | 761.9 mW | Active | Compliant | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | - | 125 °C | -40 °C | Interface ICs | 1.71V ~ 5.5V | 400 kHz | 8 | Push-Pull | 5.5 V | I2C | - | - | - | 761.9 mW | - | 400 kHz | I/O Expanders | 400 kHz | - | Yes | 20mA | - | POR | - | - | - | No | - | - |