- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Frequency(Max) | Mfr | Number of I/Os | Package | Power Dissipation (Max) | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Ports | Nominal Supply Current | Power Dissipation | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Clock Frequency | Supply Current-Max | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9501PW,118 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9554AD,118 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9500PW,112 Freescale | In Stock | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | PCA95 | - | Freescale Semiconductor | 8 | Tube | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | I²C, SMBus | - | - | - | - | - | - | 400 kHz | - | No | 100µA, 25mA | EEPROM, POR | - | - | - | - | - | ||
![]() PCA9536TK,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | - | - | - | - | 4 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 3V | 0.5mm | - | 40 | PCA9536 | 8 | S-PDSO-N8 | - | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | 1 | - | - | - | - | 4 | 400kHz | - | No | 10mA 25mA | POR | 1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MCP23008-E/SSVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 8 | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | - | MCP23008 | - | R-PDSO-G20 | - | Push-Pull | - | - | - | - | - | - | I2C | 1 | - | - | - | - | - | 10MHz | - | Yes | 25mA | POR | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | - | ||
![]() PCA8575PW,118 NXP USA Inc. | 73 | - | Datasheet | 7 Weeks | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 0.65mm | - | 30 | PCA8575 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | - | - | - | - | I2C | 1 | - | - | - | - | - | 400kHz | - | Yes | 100μA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | - | ||
![]() PCA9675PW/S911,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | - | - | 0.65mm | - | - | PCA9675 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | - | - | - | - | I2C | 1 | - | - | - | - | - | 1MHz | - | Yes | 100μA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | - | ||
![]() PCA9500BSHP NXP USA Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | PCA9500 | 16 | - | - | Push-Pull | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | 400kHz | - | No | 100μA 25mA | EEPROM, POR | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9671PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 30 | PCA9671 | 24 | R-PDSO-G24 | - | Push-Pull | - | - | 2.3/5.5V | - | - | - | I2C | 1 | - | - | - | - | 16 | 1MHz | - | No | 100μA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | - | ||
![]() XRA1201PIL24-F Exar Corporation | 3616 | - | - | - | Surface Mount | - | QFN | - | - | - | - | 100kHz | - | 16 | - | 200mW | - | - | - | - | - | - | e3 | yes | - | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 400kHz | 40 | - | 24 | S-XQCC-N24 | Not Qualified | - | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | 16 | I2C, SMBus, Serial | 2 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | - | - | - | - | - | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() IS82C55A-5Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | PLCC | - | 44 | - | - | - | - | 24 | - | - | - | - | - | - | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | 8542.39.00.01 | - | QUAD | J BEND | NOT APPLICABLE | 5V | 1.27mm | 5MHz | NOT APPLICABLE | - | 44 | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | Parallel | 3 | - | - | - | - | - | - | 1mA | - | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | - | ||
![]() PCA9672PW,118 NXP USA Inc. | 3270 |
| Datasheet | 7 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 30 | PCA9672 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | - | I2C | 1 | - | - | - | - | 8 | 1MHz | - | Yes | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() PCA9538PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 30 | PCA9538 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | 1 | - | - | - | - | 8 | 400kHz | - | Yes | 10mA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() PCA8574ATS,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 30 | PCA8574 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | - | I2C | 1 | - | - | - | - | 8 | 400kHz | - | Yes | 100μA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() IQ82C55AZ96 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | QFP | - | 44 | - | - | - | - | 24 | - | - | - | - | - | - | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 40 | - | 44 | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 1mA | - | - | - | 2.45mm | 10mm | 10mm | RoHS Compliant | Lead Free | ||
![]() PCA9675DB,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 0.65mm | - | 30 | PCA9675 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2.3/5.5V | - | - | - | I2C | 1 | - | - | - | - | 16 | 1MHz | - | Yes | 100μA 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | - | ||
![]() PCA9675BS,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3/e4 | - | Obsolete | 1 (Unlimited) | 24 | - | TIN/NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 0.5mm | - | NOT SPECIFIED | PCA9675 | 24 | S-PQCC-N24 | Not Qualified | Push-Pull | - | - | 2.3/5.5V | - | - | - | I2C | 1 | - | - | - | - | 16 | 1MHz | - | Yes | 100μA 25mA | POR | 1mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() XRA1200PIG16-F Exar Corporation | 465 | - | Datasheet | - | Surface Mount | - | TSSOP | - | 16 | - | - | 100kHz | - | 8 | - | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 400kHz | 40 | - | 16 | - | Not Qualified | - | 3.6V | - | - | INDUSTRIAL | - | 8 | I2C, SMBus | 1 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() PCA9675D,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 1.27mm | - | 30 | PCA9675 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2.3/5.5V | - | - | - | I2C | 1 | - | - | - | - | 16 | 1MHz | - | Yes | 100μA 25mA | POR | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | - | ||
![]() PCA9501D,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | - | - | 2.5V~3.6V | DUAL | GULL WING | 260 | 3.3V | 1.27mm | - | 30 | PCA9501 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | - | - | 3.3V | - | - | - | I2C, SMBus | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 400kHz | - | Yes | 100μA 25mA | EEPROM, POR | 2.65mm | - | 7.5mm | ROHS3 Compliant | - |