- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Clock Frequency | Supply Current-Max | Telecom IC Type | Source Url Status Check Date | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9535BS1,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | 2.3V~5.5V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | - | PCA9535 | 24 | S-PQCC-N24 | Not Qualified | - | Push-Pull | - | - | - | - | - | - | I2C, SMBus | - | 2 | - | - | - | - | - | - | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX7311AUG Maxim Integrated | 1 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 211.997734mg | - | 16 | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | 8542.39.00.01 | 975mW | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX7311 | 24 | - | Not Qualified | 400mV | Push-Pull | - | - | 3.3V | - | - | - | I2C, SMBus | - | 1 | - | - | 43mA | - | - | 16 | 400kHz | - | - | - | Yes | 31mA 43mA | POR | - | 0.8mm | 4mm | 4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7310AUE Maxim Integrated | 2 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 172.98879mg | - | 8 | - | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 475mW | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | MAX7310 | 16 | - | - | - | Open Drain, Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | 65μA | 1 | - | - | 30mA | - | - | 8 | 400kHz | - | - | - | No | 18mA 30mA | POR | - | 1.1mm | 5mm | 4.4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7310AUE T Maxim Integrated | 2052 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 30 | MAX7310 | 16 | R-PDSO-G16 | - | - | Open Drain, Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | 8 | 400kHz | - | - | - | No | 18mA 30mA | POR | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7317AEE Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | - | 10 | - | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 667mW | 2.25V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | MAX7317 | 16 | - | - | - | Open Drain | - | - | 2.5/3.3V | - | - | - | SPI | 385μA | 1 | - | - | - | - | - | 1 | - | - | - | - | No | 20mA | POR | 1.55mm | - | 4.98mm | 3.99mm | Unknown | ROHS3 Compliant | - | ||
![]() MAX7310AEE Maxim Integrated | 250 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | 8 | - | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | MAX7310 | 16 | - | - | - | Open Drain, Push-Pull | 5.5V | - | 2.5/5V | - | - | - | I2C, SMBus | - | 1 | - | - | 30mA | - | - | 8 | 400kHz | - | - | - | No | 18mA 30mA | POR | - | 1.73mm | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7300AAI Maxim Integrated | 15 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 2.26799g | - | 20 | - | -40°C~125°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | - | - | - | 8542.39.00.01 | 727mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | MAX7300 | 28 | - | Not Qualified | - | Push-Pull | - | - | - | - | - | - | I2C, 2-Wire Serial | - | - | - | - | 10mA | - | - | - | 400kHz | - | - | - | Yes | 4.5mA 10mA | - | - | 1.99mm | 10.2mm | 5.29mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PCA9537DP,118 NXP USA Inc. | 60000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 1 (Unlimited) | 10 | - | Tin (Sn) | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.5mm | - | 40 | PCA9537 | 10 | S-PDSO-G10 | Not Qualified | - | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | 4 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() PCA9675DK,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | PCA9675 | 24 | R-PDSO-G24 | Not Qualified | - | Push-Pull | - | - | - | - | - | - | I2C | - | 1 | - | - | - | - | - | - | 1MHz | - | - | 2013-06-14 00:00:00 | Yes | 100μA 25mA | POR | - | 1.73mm | 8.7mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PCA9502BS,157 NXP USA Inc. | 32 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 8 | - | -40°C~85°C | Tray | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | IT ALSO OPERATES AT 3.3V SUPPLY | - | - | 2.3V~3.6V | QUAD | - | 260 | - | 2.5V | 0.5mm | - | 30 | PCA9502 | 24 | S-PQCC-N24 | - | - | Push-Pull | - | - | 2.5/3.3V | - | - | - | I2C, SPI | - | 1 | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 400kHz | - | - | - | No | - | - | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() XRA1200PIL16-F Exar Corporation | In Stock | - | - | - | - | Surface Mount | - | QFN | - | - | - | 100kHz | 8 | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | 400kHz | 40 | - | 16 | S-XQCC-N16 | Not Qualified | - | - | 3.6V | - | - | INDUSTRIAL | - | 8 | I2C, SMBus | - | 1 | 160mA | 200mW | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() MCP23017-E/SSVAO Microchip Technology | 2251 | - | Datasheet | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 16 | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 28 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | MCP23017 | - | R-PDSO-G28 | - | - | Open Drain | - | - | - | - | - | - | I2C | - | 2 | - | - | - | - | - | - | 10MHz | - | - | - | Yes | 25mA | POR | - | 2mm | 10.2mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() IMQ82C55AZ96 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | QFP | - | 44 | - | - | 24 | - | - | - | 2005 | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | 8542.39.00.01 | - | - | QUAD | GULL WING | 260 | - | 5V | 0.8mm | - | 30 | - | 44 | - | Not Qualified | - | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 3 | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | - | RoHS Compliant | Lead Free | ||
![]() PCA9674D,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 2 (1 Year) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | - | Push-Pull | - | - | 2.3/5.5V | - | - | - | I2C | - | 1 | - | - | - | - | - | 8 | 1MHz | - | - | - | Yes | 100μA 25mA | POR | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() PCA9538D,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9538 | 16 | R-PDSO-G16 | Not Qualified | - | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() PCA8575DB,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 16 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | - | 30 | PCA8575 | 24 | R-PDSO-G24 | Not Qualified | - | Push-Pull | - | - | 2.5/5V | - | - | - | I2C | - | 1 | - | - | - | - | - | 16 | 400kHz | - | - | - | Yes | 100μA 25mA | POR | - | 2mm | 8.2mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() PCA9554ATS,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9554 | 20 | R-PDSO-G20 | Not Qualified | - | Push-Pull | - | - | 2.5/5V | - | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 1.5mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() IS82C55AZ96 Intersil (Renesas Electronics America) | 1069 |
| Datasheet | 3 Weeks | - | Surface Mount | - | PLCC | - | 44 | - | - | 24 | - | - | Digi-Reel® | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | 8542.39.00.01 | - | - | QUAD | J BEND | 260 | - | 5V | 1.27mm | - | 30 | - | 44 | - | Not Qualified | - | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | Parallel | - | 3 | - | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | 4.57mm | 16.585mm | 16.585mm | - | RoHS Compliant | Lead Free | ||
![]() SX1511BIULTRT Semtech Corporation | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | - | 20 | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | - | SX151 | 20 | - | - | - | Open Drain, Push-Pull | 3.6V | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | 20MHz | - | TELECOM CIRCUIT | - | No | 8mA 15mA | - | - | 0.6mm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() PM8054B-F3GI Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | - |