- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Clock Frequency | Turn On Delay Time | Min Input Voltage | Max Input Voltage | Telecom IC Type | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX7315ATE Maxim Integrated | 12500 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | 8 | - | - | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | 1.176W | 2V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX7315 | 16 | - | Not Qualified | Open Drain | - | 2.5/3.3V | - | - | I2C, SMBus | - | 1 | - | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 400kHz | - | - | - | - | Yes | 50mA | PWM | - | 3mm | 3mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7313AEG T Maxim Integrated | 12500 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | TIN | - | - | 8542.39.00.01 | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | NOT SPECIFIED | MAX7313 | 24 | - | Not Qualified | Open Drain | 3.6V | 2.5/3.3V | - | - | I2C, SMBus | - | 1 | - | 761mW | 50mA | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 1 | 400kHz | - | - | - | - | Yes | - | PWM | 1.73mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7313ATG T Maxim Integrated | 1584 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | TIN | - | - | 8542.39.00.01 | - | 2V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX7313 | 24 | - | Not Qualified | Open Drain | 3.6V | 2.5/3.3V | - | - | I2C, SMBus | - | 1 | - | 761mW | 50mA | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 1 | 400kHz | - | - | - | - | Yes | - | PWM | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7301AAX T Maxim Integrated | 213 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36 | 723.394782mg | - | 28 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 36 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | 941mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | MAX7301 | 36 | - | Not Qualified | Push-Pull | 5.5V | - | - | - | SPI | - | - | - | 941mW | 18mA | - | - | - | - | 26MHz | - | - | - | - | Yes | 4.5mA 10mA | - | 2.64mm | 15.415mm | 7.495mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7301AAI T Maxim Integrated | 2070 | - | Datasheet | 6 Weeks | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 20 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX7301 | 28 | R-PDSO-G28 | Not Qualified | Push-Pull | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | 26MHz | - | - | - | - | Yes | 4.5mA 10mA | - | 1.99mm | 10.2mm | 5.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7315AUE Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 8 | - | - | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX7315 | 16 | - | Not Qualified | Open Drain | - | 2.5/3.3V | - | - | I2C, SMBus | - | 1 | - | 754mW | 50mA | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 400kHz | - | - | - | - | Yes | - | PWM | 1.1mm | 5mm | 4.4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7315AEE Maxim Integrated | 3101 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | - | 8 | - | - | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | 666mW | 2V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | NOT SPECIFIED | MAX7315 | 16 | - | Not Qualified | Open Drain | - | 2.5/3.3V | - | - | I2C, SMBus | 13.5μA | 1 | - | - | 50mA | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 400kHz | - | - | - | - | Yes | - | PWM | 1.75mm | - | 3.9mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() XRA1201IL24-F Exar Corporation | 140 | - | - | - | Surface Mount | - | QFN | - | - | - | 100kHz | 16 | 200mW | - | - | - | - | - | - | e3 | yes | - | 2 (1 Year) | 24 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | - | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | 400kHz | 40 | - | 24 | S-XQCC-N24 | Not Qualified | - | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | I2C, SMBus, Serial | - | 2 | 160mA | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() PCA9554TS,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9554 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | - | 8 | 400kHz | - | - | - | - | Yes | 10mA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PCA9574PW,118 NXP USA Inc. | 79 |
| Datasheet | 7 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | 1.1V~3.6V | DUAL | GULL WING | 260 | 1 | 2.3V | 0.65mm | - | 30 | PCA9574 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | Yes | 1mA 3mA | POR | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() XRA1201IG24-F Exar Corporation | In Stock | - | - | - | Surface Mount | - | TSSOP | - | 24 | - | 100kHz | 16 | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | 400kHz | 40 | - | 24 | - | Not Qualified | - | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | I2C, SMBus, Serial | - | 2 | 160mA | 200mW | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | - | - | - | - | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() PCA9554AN,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | - | NOT SPECIFIED | - | 3V | 2.54mm | - | NOT SPECIFIED | PCA9554 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | - | 8 | 400kHz | - | - | - | - | Yes | 10mA 25mA | POR | 4.2mm | 19.025mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() SX1512BIULTRT Semtech Corporation | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | - | - | - | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | - | 8542.39.00.01 | - | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | - | SX151 | 28 | S-XQCC-N28 | - | Open Drain, Push-Pull | 3.6V | - | - | - | SPI | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | TELECOM CIRCUIT | No | 8mA 15mA | - | 0.6mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() PCA9539RPW,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 16 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9539 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | - | 2 | - | - | - | - | - | - | 16 | 400kHz | - | - | - | - | Yes | 10mA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PCA9674PW/S911,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | - | - | 3V | 0.65mm | - | - | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | - | - | I2C | - | 1 | - | - | - | - | - | - | - | 1MHz | - | - | - | - | Yes | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PCA9500D,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.5V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 1.27mm | - | 30 | PCA9500 | 16 | R-PDSO-G16 | - | Push-Pull | - | 3.3V | - | - | I2C, SMBus | - | 1 | - | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 400kHz | - | - | - | - | No | 100μA 25mA | EEPROM, POR | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() PCA9704PW/Q900J NXP USA Inc. | 1357 |
| Datasheet | 7 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 8 (Input Only) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 16 | - | - | Open Drain | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | 5MHz | - | - | - | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AAT4296IJS-T1 Skyworks Solutions Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TFSOJ (0.069, 1.75mm Width) | - | 8 | - | - | 5 | - | 2.1 μs | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | 6Ohm | - | - | - | - | 440mW | 1.8V~5.5V | DUAL | J BEND | - | - | 5V | - | - | - | AAT4296 | - | - | - | Push-Pull | 5.5V | 5V | - | - | Serial | - | - | - | - | - | 10μA | PARALLEL IO PORT, GENERAL PURPOSE | - | 5 | - | 2.7 μs | 1.8V | 5.5V | - | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9557D,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2002 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | - | 30 | PCA9557 | 16 | R-PDSO-G16 | - | Open Drain, Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | - | 8 | 400kHz | - | - | - | - | No | 10mA 20mA | POR | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PCA9674PW,112 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | 2.3/5.5V | - | - | I2C | - | 1 | - | - | - | - | - | - | 8 | 1MHz | - | - | - | - | Yes | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - |