- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Clock Frequency | Supply Current-Max | Telecom IC Type | Source Url Status Check Date | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX7311AWG Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 307.790773mg | - | 16 | - | -40°C~125°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 941mW | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 1.27mm | - | - | NOT SPECIFIED | MAX7311 | 24 | - | - | Not Qualified | Push-Pull | - | 2/5.5V | - | - | I2C, SMBus | - | 1 | - | - | 43mA | - | - | 16 | 400kHz | - | - | - | Yes | 31mA 43mA | POR | - | 2.65mm | 15.4mm | 7.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7327AATG T Maxim Integrated | 1591 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | TIN | - | - | - | - | 1.71V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | - | - | - | NOT SPECIFIED | MAX7327 | 24 | - | - | Not Qualified | Open Drain, Push-Pull | - | 1.8/5V | - | - | I2C | - | 1 | - | - | - | - | - | 16 | 400kHz | - | - | - | Yes | 20mA | POR | - | 0.85mm | 3.5mm | 3.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7312AWG T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | MAX7312 | - | - | - | - | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | 400kHz | - | - | - | Yes | 31mA 43mA | POR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7324AEG T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | 3.3V | 0.635mm | - | - | - | MAX7324 | 24 | - | - | - | Push-Pull | 5.5V | 2/5V | - | - | I2C | - | 1 | - | 761.9mW | - | - | - | - | 400kHz | - | - | - | Yes | 20mA | POR | - | 1.75mm | - | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() PCF8575CDWR Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | 624.398247mg | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | - | NOT SPECIFIED | PCF8575 | 24 | - | 16 | Not Qualified | Open Drain | 5.5V | 5V | - | - | I2C, SMBus | - | 2 | - | - | - | - | - | 16 | 400kHz | 0.2mA | - | - | Yes | 10mA 25mA | POR | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7311ATG Maxim Integrated | 7000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 928.191737mg | - | 16 | - | -40°C~125°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 1.668W | 2V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | MAX7311 | 24 | - | - | Not Qualified | Push-Pull | - | 3.3V | - | - | I2C, SMBus | 80μA | 2 | - | - | 43mA | - | - | 16 | 400kHz | - | - | - | Yes | 31mA 43mA | POR | - | 0.8mm | 4mm | 4.4mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7311AAG T Maxim Integrated | 32 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | - | NOT SPECIFIED | MAX7311 | 24 | - | - | Not Qualified | Push-Pull | 5.5V | 3.3V | - | - | I2C, SMBus | - | 1 | - | 975mW | 43mA | - | - | 16 | 400kHz | - | - | - | Yes | 31mA 43mA | POR | - | 1.99mm | 8.2mm | 5.29mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7300AAX T Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | YES | - | - | - | 28 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.8mm | - | - | NOT SPECIFIED | MAX7300 | 36 | R-PDSO-G36 | - | Not Qualified | Push-Pull | - | - | - | - | I2C | - | - | - | - | - | - | - | - | 400kHz | - | - | - | Yes | 4.5mA 10mA | - | - | 2.64mm | 15.415mm | 7.495mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CS82C55AZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 9 Weeks | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | 24 | - | 0°C~70°C | Tube | 2005 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | QUAD | J BEND | 260 | - | 5V | 1.27mm | - | - | 30 | 82C55A | 44 | S-PQCC-J44 | - | - | Open Drain | - | - | - | - | Parallel | - | 3 | - | - | - | - | - | - | - | - | - | - | No | 2.5mA | - | - | 4.57mm | 16.585mm | 16.585mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7311AWG T Maxim Integrated | 4200 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | TIN | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 1.27mm | - | - | NOT SPECIFIED | MAX7311 | 24 | R-PDSO-G24 | - | Not Qualified | Push-Pull | - | 2/5.5V | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | 16 | 400kHz | - | - | - | Yes | 31mA 43mA | POR | - | 2.65mm | 15.4mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9671DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | 30 | PCA9671 | 24 | R-PDSO-G24 | - | - | Push-Pull | - | 2.3/5.5V | - | - | I2C | - | 1 | - | - | - | - | - | 16 | 1MHz | - | - | - | No | 100μA 25mA | POR | - | 2mm | 8.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9554N,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 8 | - | -40°C~85°C | Tube | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | - | 245 | - | 3V | 2.54mm | - | - | 40 | PCA9554 | 16 | R-PDIP-T16 | - | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | - | 1 | - | - | - | - | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 4.2mm | 19.025mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9555N,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 24-DIP (0.600, 15.24mm) | NO | - | - | - | 16 | - | -40°C~85°C | Tube | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | - | NOT SPECIFIED | - | 3V | 2.54mm | - | - | NOT SPECIFIED | PCA9555 | 24 | R-PDIP-T24 | - | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | - | 2 | - | - | - | - | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | - | 5.1mm | 31.7mm | 15.24mm | - | - | - | ROHS3 Compliant | - | ||
![]() XRA1200IL16-F Exar Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | - | QFN | - | - | - | 100kHz | 8 | 200mW | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | 400kHz | 40 | - | 16 | S-XQCC-N16 | - | Not Qualified | - | 3.6V | - | INDUSTRIAL | 8 | I2C, SMBus, Serial | - | 1 | 160mA | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() IS31IO7325-GRLS4 ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 8 | - | -40°C~125°C | Rail/Tube | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | I2C, Serial | - | - | - | - | - | - | - | - | 400kHz | - | - | - | Yes | 20mA | POR | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PCA8575DK,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | PCA8575 | 24 | R-PDSO-G24 | - | Not Qualified | Push-Pull | - | - | - | - | I2C | - | 1 | - | - | - | - | - | - | 400kHz | - | - | - | Yes | 100μA 25mA | POR | - | 1.73mm | 8.7mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V9570UEX Diodes Incorporated | 11690 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | 4 | - | - | Tape & Reel (TR) | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C | - | - | - | - | - | - | - | - | 1MHz | - | - | - | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9671D,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16 | - | -40°C~85°C | Tube | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | - | 30 | PCA9671 | 24 | R-PDSO-G24 | - | - | Push-Pull | - | 2.3/5.5V | - | - | I2C | - | 1 | - | - | - | - | - | 16 | 1MHz | - | - | - | No | 100μA 25mA | POR | - | 2.65mm | 15.4mm | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9673DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | unknown | - | 30 | PCA9673 | 24 | R-PDSO-G24 | - | Not Qualified | Push-Pull | - | - | - | - | I2C | - | 1 | - | - | - | - | - | - | 1MHz | - | - | 2013-06-14 00:00:00 | Yes | 100μA 25mA | POR | - | 2mm | 8.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() SX1508IULTRT Semtech Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | - | - | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | MATTE TIN | - | - | - | - | 1.425V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | - | NOT SPECIFIED | SX150 | 20 | S-XQCC-N20 | - | Not Qualified | Open Drain, Push-Pull | - | - | - | - | I2C | - | - | - | - | - | - | - | - | 400kHz | - | TELECOM CIRCUIT | - | Yes | 8mA 15mA | Keypad Controller, LED Output, POR | - | 0.6mm | 3mm | 3mm | - | - | - | RoHS Compliant | - |