- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Number of Segments | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS82C55A-5Z Renesas Electronics America Inc. | 260 | - | Datasheet | 9 Weeks | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 24 | - | - | Commercial grade | 0°C~70°C | Tube | 2005 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | QUAD | J BEND | - | - | 5V | 1.27mm | - | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | - | ROHS3 Compliant | - | ||
![]() MAX7322AEE T Maxim Integrated | 8 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 14 | 4 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 1.454W | 1.7V~5.5V | DUAL | GULL WING | - | - | - | - | - | MAX7322 | 16 | R-PDSO-G16 | - | - | 5.5V | - | - | - | - | I2C | 8 | - | - | 400kHz | 5 | Yes | 20mA | POR | - | - | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX7323ATE T Maxim Integrated | 246 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 4 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | - | - | 1.71V~5.5V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | MAX7323 | 16 | - | - | Open Drain, Push-Pull | - | - | - | - | - | I2C | 1 | - | - | 400kHz | - | Yes | 20mA | POR | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX7316AEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 10 | - | - | - | -40°C~125°C | Tube | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | NOT SPECIFIED | MAX7316 | 16 | R-PDSO-G16 | Not Qualified | Open Drain | - | - | - | - | - | I2C, SMBus | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | Yes | 50mA | PWM | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX7328AAP T Maxim Integrated | 500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | MAX7328 | 20 | - | - | Open Drain | - | - | 3/5V | - | - | 2-Wire | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100kHz | - | No | - | - | 1.99mm | 7.2mm | 5.29mm | - | ROHS3 Compliant | - | ||
![]() CQ82C55AZ Renesas Electronics America Inc. | 960 | - | Datasheet | 9 Weeks | - | Surface Mount | 44-QFP | YES | - | 24 | - | - | Commercial grade | 0°C~70°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | QUAD | GULL WING | 260 | - | 5V | 0.8mm | 30 | 82C55A | 44 | S-PQFP-G44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | No | 2.5mA | - | 2.45mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() CP82C55AZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | 24 | - | - | Commercial grade | 0°C~70°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | 82C55A | 40 | R-PDIP-T40 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | No | 2.5mA | - | 6.35mm | 51.75mm | - | - | ROHS3 Compliant | - | ||
![]() IS82C55AZ Renesas Electronics America Inc. | 46 |
| Datasheet | 9 Weeks | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 24 | - | - | Industrial grade | -40°C~85°C | Tube | 2005 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | QUAD | J BEND | 260 | - | 5V | 1.27mm | 30 | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | - | ROHS3 Compliant | - | ||
![]() CMQ82C55AZ Intersil (Renesas Electronics America) | 960 |
| Datasheet | 8 Weeks | Surface Mount | - | QFP | - | 44 | 24 | - | - | - | - | Bulk | 2005 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | 8542.39.00.01 | - | - | QUAD | GULL WING | 260 | - | 5V | 0.8mm | 30 | - | 44 | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | - | RoHS Compliant | Lead Free | ||
![]() PCA9670D,518 NXP USA Inc. | 438 | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | - | Obsolete | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | 30 | PCA9670 | 16 | R-PDSO-G16 | - | Push-Pull | - | - | 2.5/5V | - | - | I2C | 1 | - | 8 | 1MHz | - | No | 100μA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() XRA1202PIL16-F Exar Corporation | In Stock | - | - | - | - | - | - | YES | - | 8 | 85°C | -40°C | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 8542.31.00.01 | - | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | 40 | - | 16 | S-XQCC-N16 | - | - | - | 3.6V | - | INDUSTRIAL | 1.65V | - | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() PM8053B-F3GI Microchip Technology | In Stock | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMQ82C55AZ Renesas Electronics America Inc. | 222 |
| Datasheet | 9 Weeks | - | Surface Mount | 44-QFP | - | - | 24 | - | - | Commercial grade | 0°C~70°C | Bulk | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | - | - | - | - | - | - | - | 82C55A | 44 | - | - | Open Drain | - | - | - | - | - | Parallel | - | - | - | - | - | No | 2.5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IMS82C55AZ Renesas Electronics America Inc. | 41 |
| Datasheet | 9 Weeks | - | Surface Mount | 44-LCC (J-Lead) | - | - | 24 | - | - | - | -40°C~85°C | Tube | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | - | - | - | - | - | - | - | 82C55A | 44 | - | - | Open Drain | - | - | - | - | - | Parallel | - | - | - | - | - | No | 2.5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMQ82C55AZ96 Renesas Electronics America Inc. | 41 |
| Datasheet | 9 Weeks | - | Surface Mount | 44-QFP | - | - | 24 | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 4.5V~5.5V | - | - | - | - | - | - | - | 82C55A | 44 | - | - | Open Drain | - | - | - | - | - | Parallel | - | - | - | - | - | No | 2.5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7301ANI Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | 28-DIP (0.300, 7.62mm) | NO | - | 28 | - | - | - | -40°C~125°C | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | NOT SPECIFIED | - | 28 | - | Not Qualified | Push-Pull | - | - | - | - | - | SPI | - | - | - | 26MHz | - | Yes | 4.5mA 10mA | - | 4.572mm | 34.795mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() XRA1405IL24TR-F MaxLinear, Inc. | 38 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | - | Active | 2 (1 Year) | 16 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 1.65V~3.6V | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | 40 | - | - | - | - | Open Drain | - | - | - | - | - | SPI | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 26MHz | - | Yes | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() XRA1403IG24TR-F MaxLinear, Inc. | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | 40 | - | - | R-PDSO-G24 | - | Open Drain | - | - | - | - | - | SPI | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 26MHz | - | Yes | - | - | 1.2mm | 7.8mm | 4.4mm | - | RoHS Compliant | - | ||
![]() CAT9534YI-GT2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | YES | - | 8 | 85°C | -40°C | - | - | - | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | GULL WING | - | - | - | 0.65mm | - | - | 16 | R-PDSO-G16 | COMMERCIAL | - | - | 5.5V | - | INDUSTRIAL | 2.3V | - | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() JLC1562BNG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 8 | - | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | - | - | - | - | 4.2V~6V | DUAL | - | 260 | - | 5V | 2.54mm | 40 | - | 16 | R-PDIP-T16 | COMMERCIAL | Open Drain | - | - | - | - | - | I2C | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | 100kHz | - | No | - | DAC, POR | 4.44mm | 19.175mm | 7.62mm | - | ROHS3 Compliant | - |