- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | Power Dissipation | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Clock Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRA1402IG16TR-F Exar Corporation | In Stock | - | - | - | - | - | TSSOP | YES | - | 15MHz | 8 | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 40 | - | 16 | R-PDSO-G16 | Not Qualified | - | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | 1 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | RoHS Compliant | - | ||
![]() XRA1403IL24TR-F Exar Corporation | 2676 | - | Datasheet | - | - | - | QFN | YES | - | 15MHz | 16 | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | - | 24 | S-XQCC-N24 | Not Qualified | - | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | 2 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | - | - | - | - | 1mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() IP82C55A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | 24 | -40°C~85°C | Tube | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | 82C55A | 40 | R-PDIP-T40 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 6.35mm | 51.75mm | - | - | Non-RoHS Compliant | - | ||
![]() CS82C55A Renesas Electronics America Inc. | 84 | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 24 | 0°C~70°C | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 30 | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | - | Non-RoHS Compliant | - | ||
![]() CS82C55A-5 Renesas Electronics America Inc. | 45 | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 24 | 0°C~70°C | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | - | 5V | 1.27mm | - | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | - | Non-RoHS Compliant | - | ||
![]() IS82C55A-5 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 24 | -40°C~85°C | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | - | 5V | 1.27mm | - | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | - | Non-RoHS Compliant | - | ||
![]() MAX7320AEE T Maxim Integrated | 3200 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 8 (Output Only) | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 1.71V~5.5V | DUAL | GULL WING | - | 3.3V | 0.635mm | - | MAX7320 | 16 | - | - | Open Drain, Push-Pull | 5.5V | - | 1.8/5V | - | - | I2C | 1 | 1.25W | - | - | 8 | 400kHz | No | 25mA | POR | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7316AEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | 10 | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | NOT SPECIFIED | MAX7316 | 16 | R-PDSO-G16 | Not Qualified | Open Drain | - | - | - | - | - | I2C, SMBus | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 400kHz | Yes | 50mA | PWM | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX7328AAP Maxim Integrated | 1000 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 8 | -40°C~125°C | Tube | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | MAX7328 | 20 | - | - | Open Drain | - | - | 3/5V | - | - | 2-Wire | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 100kHz | No | - | - | 1.99mm | 7.2mm | 5.29mm | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V6416ZDEX Diodes Incorporated | 3500 |
| Datasheet | 19 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | 16 | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | I2C | - | - | - | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | - | RoHS Compliant | - | ||
![]() CMS82C55AZ Intersil (Renesas Electronics America) | 11260 |
| Datasheet | 8 Weeks | Surface Mount | - | PLCC | - | 44 | - | 24 | - | Tape & Reel (TR) | 2005 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | 8542.39.00.01 | - | QUAD | J BEND | 260 | 5V | 1.27mm | 30 | - | 44 | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | 3 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | 4.57mm | 16.585mm | 16.585mm | - | RoHS Compliant | Lead Free | ||
![]() XRA1201IG24-F MaxLinear, Inc. | In Stock | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | 16 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | Yes | - | - | - | - | - | - | - | - | ||
![]() IS82C55A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 24 | -40°C~85°C | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 30 | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | - | Non-RoHS Compliant | - | ||
![]() CP82C55A-5 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | 24 | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | 82C55A | 40 | R-PDIP-T40 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 6.35mm | 51.75mm | - | - | Non-RoHS Compliant | - | ||
![]() IS82C55A96 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 24 | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 82C55A | - | - | - | Open Drain | - | - | - | - | - | Parallel | - | - | - | - | - | - | No | 2.5mA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XRA1201IL24TR-F MaxLinear, Inc. | 57 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 16 | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 1.65V~3.6V | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | - | - | S-XQCC-N24 | - | Open Drain | - | - | - | - | - | I2C, SMBus | 2 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 400kHz | Yes | - | - | 1mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() XRA1202PIL16TR-F MaxLinear, Inc. | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | - | 1.65V~3.6V | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | - | - | S-XQCC-N16 | - | Open Drain | - | - | - | - | - | I2C, SMBus | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 400kHz | Yes | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() PM8381-LGI Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7324ATG T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 1.71V~5.5V | QUAD | - | 225 | 3.3V | 0.5mm | - | MAX7324 | 24 | S-XQCC-N24 | - | Push-Pull | 5.5V | - | 2/5V | - | - | I2C | 1 | 761.9mW | - | - | - | 400kHz | Yes | 20mA | POR | - | 4mm | 4mm | No | ROHS3 Compliant | - | ||
![]() IQ82C55AZ96 Renesas Electronics America Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 44-QFP | YES | - | - | 24 | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | 82C55A | 44 | S-PQFP-G44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 2.45mm | 10mm | 10mm | - | ROHS3 Compliant | - |