- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of I/Os | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Interrupt Output | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M62320FP#TF5G Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-SOP | - | - | 8 | -20°C~85°C | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | 100kHz | No | - | - | - | Non-RoHS Compliant | - | ||
![]() PCF8574ADGVRE4 Texas Instruments | In Stock | - | - | - | TFSOP | YES | 20 | - | 60.186038mg | 100kHz | 8 | - | Tape & Reel (TR) | e4 | - | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 5V | 0.4mm | 100kHz | NOT SPECIFIED | 20 | Not Qualified | 6V | 6V | 3/5V | INDUSTRIAL | - | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free |