- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Packaging
- Type
- JESD-609 Code
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Output Current | Number of Bits | Input Type | Current - Supply | Number of Timers/Counters | Resolution | Sampling Rate | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of A/D Converters | Low Level Output Current | Conversion Rate | Analog Input Voltage-Max | Output Format | Analog Input Voltage-Min | Number of Analog Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD9821KSTZRL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | YES | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | - | Image Sensor | MATTE TIN | - | - | - | - | - | QUAD | GULL WING | 260 | 1 | 3V | 0.5mm | - | 40 | - | 48 | S-PQFP-G48 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | Logic | - | - | - | 40 MHz | 1 | BINARY | - | SAMPLE | - | - | - | 1.8V | PARALLEL, WORD | - | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() AD9842AJSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | YES | - | - | - | - | -20°C~85°C | Tray | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | - | CCD Signal Processor, 12-Bit | MATTE TIN | - | - | - | - | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | 40 | - | 48 | S-PQFP-G48 | COMMERCIAL | - | - | 3.6V | - | - | 2.7V | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() MAX9921AUB/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 10 | - | Hall Effect Sensor | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 444.4mW | DUAL | GULL WING | - | - | 13.6V | 0.5mm | - | - | MAX9921 | - | - | Not Qualified | Logic | - | - | - | - | - | 2-Wire, Serial | 18V | 6V | - | 1mA | 1mA | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIP9011ABZ Renesas Electronics America Inc. | 25 |
| Datasheet | 8 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 20 | - | Engine Knock Signal Processor | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | HIP9011 | 20 | R-PDSO-G20 | - | - | - | 5.25V | - | - | 4.75V | - | - | - | - | - | - | - | Logic | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | ROHS3 Compliant | ||
![]() MAX22195ATJ Maxim Integrated | 39 |
| Datasheet | 6 Weeks | - | Surface Mount | 32-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | 32 | - | Translator | - | - | - | IT ALSO OPERATES AT 7 TO 65 V AT NORMAL OPERATION | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | compliant | NOT SPECIFIED | MAX22195 | - | S-XQCC-N32 | - | Parallel | - | 5.5V | - | - | 3V | - | - | - | - | - | - | - | Digital | 1.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | - | RoHS Compliant | ||
![]() AD9806KSTZRL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | YES | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 48 | - | CCD Signal Processor, 10-Bit | MATTE TIN | - | - | - | - | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | unknown | 40 | - | 48 | S-PQFP-G48 | COMMERCIAL | - | - | 3.6V | - | - | 2.7V | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() AD9898KCP-20 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | - | - | - | - | -20°C~85°C | Tray | - | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | CCD Signal Processor, 10-Bit | TIN LEAD | - | - | - | - | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | - | 48 | S-XQCC-N48 | COMMERCIAL | - | - | 3.6V | - | - | 2.7V | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() AD9948KCPRL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 40-VFQFN Exposed Pad, CSP | YES | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 40 | - | CCD Signal Processor, 10-Bit | TIN LEAD | - | - | - | - | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | - | 40 | S-XQCC-N40 | COMMERCIAL | - | - | 3.6V | - | - | 2.7V | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | 6mm | - | Non-RoHS Compliant | ||
![]() AD9843AJST Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | YES | - | - | - | - | -20°C~85°C | Tray | - | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | CCD Signal Processor, 10-Bit | TIN LEAD | - | - | - | - | - | QUAD | GULL WING | 220 | 1 | - | 0.5mm | - | 30 | - | 48 | S-PQFP-G48 | COMMERCIAL | - | - | 3.6V | - | - | 2.7V | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() AD9821KSTRL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | YES | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | Image Sensor | TIN LEAD | - | - | - | - | - | QUAD | GULL WING | 240 | 1 | 3V | 0.5mm | - | 30 | - | 48 | S-PQFP-G48 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | Logic | - | - | - | 40 MHz | 1 | BINARY | - | SAMPLE | - | - | - | 1.8V | PARALLEL, WORD | - | - | 1.6mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() AD9849AKSTRL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | YES | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | CCD Signal Processor, 12-Bit | TIN LEAD | - | - | IT ALSO REQUIRES 3V TO 5.5V SUPPLY | - | - | QUAD | GULL WING | 220 | 1 | - | 0.5mm | - | 30 | - | 48 | S-PQFP-G48 | COMMERCIAL | - | - | 3.6V | - | - | 2.7V | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() AD9927BBCZRL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 128-LFBGA, CSPBGA | YES | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | - | e1 | yes | Obsolete | 3 (168 Hours) | 128 | - | CCD Signal Processor, 14-Bit | TIN SILVER COPPER | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | - | 0.65mm | - | 40 | - | 128 | S-XBGA-B128 | COMMERCIAL | - | - | 2V | - | - | 1.6V | - | - | - | - | - | - | - | Logic | 27mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | ROHS3 Compliant | ||
Tiny WHSL | 15000 | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LC71F7000MA0-AH ON Semiconductor | In Stock | - | - | 36 Weeks | - | - | SOP | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC71F7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LC71F7000MA3-AH ON Semiconductor | 5538 |
| - | 36 Weeks | - | - | SOP | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC71F7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PT8A2544WE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | SOIC | YES | - | - | 540.001716mg | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 85°C | 0°C | - | - | 500mW | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | R-PDSO-G8 | Not Qualified | - | - | - | 5V | OTHER | - | - | 5.2V | 4.2V | ANALOG CIRCUIT | 500μA | - | - | - | - | 1 | - | - | - | - | - | - | - | 500μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LC71F7000MA2-AH ON Semiconductor | In Stock | - | - | 36 Weeks | - | - | SOP | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC71F7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LC71F7000MA1-AH ON Semiconductor | In Stock | - | - | 36 Weeks | - | - | SOP | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC71F7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX9921AUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 10 | - | Hall Effect Sensor | - | - | - | - | 8542.39.00.01 | 444.4mW | DUAL | GULL WING | - | - | 13.6V | 0.5mm | - | - | MAX9921 | - | - | - | Logic | - | - | - | - | - | 2-Wire, Serial | 18V | 6V | - | 1.3mA | 1mA | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX161BCWI T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Data Acquisition | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX161 | 28 | - | - | - | Bipolar, Unipolar | - | 5V | - | - | Parallel | 7V | -300mV | - | 8mA | - | 8 | Logic | - | - | 1 B | 50 ksps | 8 | BINARY, OFFSET BINARY, COMPLEMENTARY BINARY | 0.293% | - | 1 | - | 50 ksps | 5V | - | -5V | 8 | 2.65mm | - | 7.5mm | No | ROHS3 Compliant |