- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Packaging
- Type
- JESD-609 Code
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current - Output | Number of Bits | Quiescent Current | Input Type | Current - Supply | Current - Input Bias | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Linearity | Supply Voltage1-Nom | Number of Segments | Housing | Accuracy-Max | Supply Voltage1-Min | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX22192ARC T Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 70-LFBGA | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | Translator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP96RL01-E/MX Microchip Technology | 11200 |
| Datasheet | 3 Weeks | - | Surface Mount | 20-VQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | - | - | e3 | - | Active | 3 (168 Hours) | 20 | - | Converter | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5 mm | I2C | - | 5.5V | - | - | 2.7V | - | - | - | - | - | - | - | - | 18 | - | Serial | 2.5mA | - | - | - | - | 8 Cel | - | - | PLASTIC | 8 Cel | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() MCP9601-E/MX Microchip Technology | 47 | - | Datasheet | 4 Weeks | - | Surface Mount | 20-VQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | - | - | e3 | - | Active | 3 (168 Hours) | 20 | - | Converter | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5 mm | I2C | - | 5.5V | - | - | 2.7V | - | - | - | - | - | - | - | - | 18 | - | Serial | 2.5mA | - | - | - | - | 1.5 Cel | - | - | PLASTIC | 1.5 Cel | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() X96012V14IZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | Industrial grade | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Sensor Conditioner | - | - | - | - | - | - | - | - | - | - | - | - | - | X96012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7370ATG T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | Obsolete | 1 (Unlimited) | 24 | - | Controller | - | - | - | - | 1.229W | QUAD | - | - | 1 | 3.3V | - | - | - | MAX7370 | - | - | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | 50μA | - | - | - | - | - | 3.3V | 4 | - | - | 1.62V | - | 0.85mm | 3.5mm | 3.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() PT8A2651WEX Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Infrared (IR) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 5V | 1.27mm | compliant | - | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PT8A261WEX Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Infrared (IR) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | compliant | - | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | 6V | 5V | - | 4.75V | - | - | - | - | - | - | - | - | - | - | - | 120μA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 10mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() PT8A263WEX Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Infrared (IR) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XTR117AIDRBTG4 Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 8 | 24.012046mg | - | - | - | - | - | e4 | - | - | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | DUAL | - | 260 | 1 | 24V | 0.65mm | - | - | - | 8 | - | - | - | - | Voltage | - | - | 24V | AUTOMOTIVE | - | - | 2-Wire | 40V | 7.5V | ANALOG CIRCUIT | 20mA | 130μA | 25mA | - | 130μA | - | - | -35nA | 25mA | 100μV | 380 kHz | - | - | - | - | - | - | 880μm | - | 3mm | 3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() XR18910IL-67 MaxLinear, Inc. | 33 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | Front End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HIP9011ABZT Renesas Electronics America Inc. | 19 |
| Datasheet | 8 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 20 | - | Engine Knock Signal Processor | MATTE TIN | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | HIP9011 | 20 | R-PDSO-G20 | - | - | - | - | - | 5.25V | - | - | 4.75V | - | - | - | - | - | - | - | - | - | - | Logic | 8mA | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14832ETB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 10 | - | Output Driver | - | - | - | 8542.39.00.01 | - | DUAL | - | - | 1 | 24V | 0.5mm | - | - | MAX14832 | - | - | - | - | - | - | - | 34V | - | - | 4.75V | - | - | - | - | - | - | - | - | - | - | Logic | 1.2mA | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MLX90329LDC-DBA-000-RE Melexis Technologies NV | 19 |
| Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 8 | - | Sensor Interface | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | 5.5V | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | Differential | 8mA | - | - | - | - | - | - | - | - | - | - | - | 1.73mm | 4.89mm | 3.95mm | - | - | - | RoHS Compliant | - | ||
![]() MLX90328LDC-DBA-000-RE Melexis Technologies NV | 21000 | - | Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 8 | - | Sensor Interface | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | - | Analog | - | 5.5V | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | Differential | 8mA | - | - | - | - | - | - | - | - | - | - | - | 1.73mm | 4.89mm | 3.95mm | - | - | - | RoHS Compliant | - | ||
![]() ISL29501IRZ-T7 Renesas Electronics America Inc. | 12000 | - | Datasheet | 5 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 24 | - | Time to Flight to Digital Converter | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | 24 | R-PQCC-N24 | - | - | - | - | - | 3.3V | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADPD1080BCPZR7 Analog Devices Inc. | 926 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 28 | - | Front End | - | - | - | - | - | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | - | - | 28 | S-XQCC-N28 | - | - | - | I2C | - | 1.9V | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | Photodiode | 184μA | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 4mm | 4mm | - | - | - | RoHS Compliant | - | ||
![]() RE46C194S16T Microchip Technology | 47 |
| Datasheet | 27 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~60°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 16 | - | Smoke Detector | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 1.27mm | compliant | - | - | - | R-PDSO-G16 | - | - | - | - | - | 5V | - | - | 2V | 1 | - | - | - | - | - | - | - | - | - | Photoelectric | 2μA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | - | - | ||
![]() MCP96RL01T-E/MX Microchip Technology | 36000 |
| Datasheet | 4 Weeks | - | Surface Mount | 20-VQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 20 | - | Converter | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5 mm | I2C | - | 5.5V | - | - | 2.7V | - | - | - | - | - | - | - | - | 18 | - | Serial | 2.5mA | - | - | - | - | 8 Cel | - | - | PLASTIC | 8 Cel | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() PT8A262WE Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -20°C~70°C | Tube | 2012 | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Infrared (IR) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | 6V | 5V | - | 4.75V | - | - | - | - | - | - | - | - | - | - | - | 120μA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 10mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX1464CAI T Maxim Integrated | In Stock | - | - | - | - | - | - | YES | - | - | 70°C | - | - | Tape and Reel | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | compliant | 30 | - | 28 | R-PDSO-G28 | Not Qualified | - | - | Analog, Digital | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | SPI | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | - | RoHS Compliant | - |