- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Packaging
- Type
- JESD-609 Code
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Number of Bits | Input Type | Current - Supply | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Touchscreen | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD2S83IP-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | - | R/D Converter | TIN LEAD | PROGRAMMABLE RESOLUTION; ALSO REQUIRES A 5V LOGIC SUPPLY | - | QUAD | J BEND | 225 | 1 | 12V | 1.27mm | - | 30 | - | 44 | S-PQCC-J44 | COMMERCIAL | Digital | - | 12.6V | 11.4V | - | - | - | 16 | Parallel | 30mA | 2.2V | -12V | - | -12.6V | -11.4V | 8 arc min | 16.25 rps | 20000Hz | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | ||
![]() AD9822JRS Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | - | CCD Signal Processor, 14-Bit | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | - | 28 | R-PDSO-G28 | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | - | Logic | 73mA | - | - | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | - | Non-RoHS Compliant | ||
![]() AD9927BBCZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 128-LFBGA, CSPBGA | YES | - | - | -25°C~85°C | Tube | - | - | e1 | yes | Obsolete | 3 (168 Hours) | 128 | - | - | CCD Signal Processor, 14-Bit | TIN SILVER COPPER | - | - | BOTTOM | BALL | 260 | 1 | - | 0.65mm | - | 40 | - | 128 | S-XBGA-B128 | COMMERCIAL | - | - | 2V | 1.6V | - | - | - | - | Logic | 27mA | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | ROHS3 Compliant | ||
![]() ADT7421ARMZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | Micro8™ | -40°C~120°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | Logic | 4mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD9945KCP Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | - | - | -20°C~85°C | Tray | - | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | - | CCD Signal Processor, 12-Bit | TIN LEAD | - | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | - | 32 | S-XQCC-N32 | COMMERCIAL | - | - | 3.6V | 2.7V | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | Non-RoHS Compliant | ||
![]() ADUC7033BCPZ-8L-RL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | - | - | 48-LFCSP (7x7) | -40°C~115°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Battery Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | Logic | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD694BR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | Current Transmitter | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 24V | 1.27mm | - | 30 | - | 16 | R-PDSO-G16 | COMMERCIAL | - | - | 36V | 4.5V | - | - | - | - | Voltage | 23mA | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | Non-RoHS Compliant | ||
![]() AD9826KRS Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | - | Image Sensor | TIN LEAD | IT ALSO REQUIRES 3V TO 5.25V DIGITAL SUPPLY | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | - | 28 | R-PDSO-G28 | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | - | Logic | 75mA | - | - | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | - | Non-RoHS Compliant | ||
![]() ADT7421ARMZ-2RL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | Micro8™ | -40°C~120°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | Logic | 4mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIP9011AB Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C | Tube | - | - | e0 | no | Obsolete | 2 (1 Year) | 20 | - | - | Engine Knock Signal Processor | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | - | 20 | R-PDSO-G20 | - | - | - | 5.25V | 4.75V | - | - | - | - | Logic | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HIP9011ABT Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 2 (1 Year) | 20 | - | - | Engine Knock Signal Processor | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 30 | - | 20 | R-PDSO-G20 | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | - | Logic | 8mA | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | Non-RoHS Compliant | ||
![]() AD9944KCPRL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | - | - | -20°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | - | CCD Signal Processor, 12-Bit | TIN LEAD | - | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | - | 32 | S-XQCC-N32 | COMMERCIAL | - | - | 3.6V | 2.7V | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | Non-RoHS Compliant | ||
![]() TLV986CPFB Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-TQFP | YES | - | - | 0°C~70°C | Tray | - | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | - | CCD Signal Processor, 10-Bit | TIN LEAD | - | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | 48 | S-PQFP-G48 | COMMERCIAL | - | - | 3.3V | 2.7V | - | - | - | - | Logic | 41mA | - | - | - | - | - | - | - | - | 1.2mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() AD9822JRRL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | - | CCD Signal Processor, 14-Bit | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | 30 | - | 28 | R-PDSO-G28 | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | - | Logic | 73mA | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | Non-RoHS Compliant | ||
![]() LDS7000NQGI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 40-TQFN (5x5) | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Capacitive Touch Screen Controller | - | - | - | - | - | - | - | - | - | - | - | IDTLDS7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDS7000NQGI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 40-TQFN (5x5) | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Capacitive Touch Screen Controller | - | - | - | - | - | - | - | - | - | - | - | IDTLDS7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX31912AUI T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | yes | Last Time Buy | 1 (Unlimited) | 28 | - | - | Serializer | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 24V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G28 | - | Digital | - | 36V | 7V | - | SPI | 1.6mA | - | Analog | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX1441GUP/V Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | -40°C~105°C | Tube | 2011 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Touch Sensor | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 14V | 0.65mm | - | - | MAX1441 | 20 | - | - | - | 14V | - | 5V | 2 | Serial | - | - | Digital | 100μA | - | - | Capacitive | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | No | ROHS3 Compliant | ||
![]() MAX31851SATB T Maxim Integrated | In Stock | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | Thermocouple to Digital Converter | - | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX31851 | - | R-PDSO-N10 | - | Digital | - | 3.7V | 3V | - | - | 900μA | - | Thermocouple (Multiple) | - | - | - | - | - | - | - | - | - | 0.8mm | 4mm | 3mm | - | ROHS3 Compliant | ||
![]() MAX31851RATB T Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | Thermocouple to Digital Converter | - | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX31851 | - | R-PDSO-N10 | - | Digital | - | 3.7V | 3V | - | - | 900μA | - | Thermocouple (Multiple) | - | - | - | - | - | - | - | - | - | 0.8mm | 4mm | 3mm | - | ROHS3 Compliant |