- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Packaging
- Type
- JESD-609 Code
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | uPs/uCs/Peripheral ICs Type | Adjustable Threshold | Input Type | Current - Supply | Supply Voltage1-Nom | Number of Segments | Touchscreen | Supply Voltage1-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1478CAE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | 16-SSOP | - | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | Sensor Conditioner | - | - | - | - | - | - | - | - | - | - | - | - | MAX1478 | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | 6mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX1452AAE TC8H Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 16 | - | Signal Conditioner | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 5V | 0.635mm | - | - | - | - | - | Not Qualified | - | - | - | 5V | - | - | Serial | - | - | - | 2.5mA | - | - | Analog | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX1452AAE C8H Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | 16 | - | Signal Conditioner | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 5V | 0.635mm | - | - | - | - | R-PDSO-G16 | Not Qualified | - | - | - | 5V | - | - | Serial | - | - | - | 2.5mA | - | - | Analog | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX1441GUP/V T Maxim Integrated | 3629 | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Touch Sensor | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 14V | 0.65mm | - | - | MAX1441 | - | - | - | - | - | 28V | - | 5V | - | Serial | - | - | - | - | - | - | Digital | 100μA | - | - | Capacitive | - | 1.1mm | 6.5mm | 4.4mm | No | ROHS3 Compliant | ||
![]() MAX7370ATG Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | -40°C~85°C | Tube | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 24 | - | Controller | - | - | - | 1.229W | QUAD | - | - | 1 | 3.3V | - | - | - | MAX7370 | - | - | - | - | 3.6V | - | - | - | - | 2-Wire, I2C, Serial | - | - | - | 50μA | - | - | Logic | - | 3.3V | 4 | - | 1.62V | 0.85mm | 3.5mm | 3.5mm | No | ROHS3 Compliant | ||
![]() TX247SPD-B1 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | -20°C~45°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Image Sensor | - | - | - | - | - | - | - | - | - | - | - | - | TX247 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | Logic | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XR18910IL Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XR18910ILMTR-66 Exar Corporation | 374 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 641 |
| - | 22 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | 1.9μA | - | - | - | - | - | - | - | - | - | ||
![]() MAX31913AUI T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | 402.988471mg | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | yes | Not For New Designs | 1 (Unlimited) | 28 | EAR99 | Serializer | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 24V | 0.65mm | - | - | MAX31913 | - | - | - | Digital | - | - | - | - | - | SPI, Serial | 36V | 7V | - | 1.6mA | - | - | Analog | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | No | ROHS3 Compliant | ||
![]() MAX35104ETL T Maxim Integrated | 213 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 40 | - | Time to Flight to Digital Converter | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | MAX35104 | - | S-XQCC-N40 | - | - | - | 3.6V | - | 2.3V | - | - | - | - | - | - | - | - | CMOS | 62μA | - | - | - | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX1456CWI T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | 0°C~70°C | Tape & Reel (TR) | 1998 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Signal Conditioner | - | - | - | - | - | - | - | - | - | - | - | - | MAX1456 | - | - | - | Analog | - | - | - | - | - | Serial | - | - | - | 2.6mA | - | - | Analog | 2.6mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADM1022ARQZ ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | 0°C~85°C | Tube | 2000 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Temperature Sensor | MATTE TIN | STAND BY MODE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | unknown | 40 | ADM1022A | 16 | R-PDSO-G16 | Not Qualified | Analog | - | 5.5V | - | 3V | 2 | - | - | - | - | - | - | NO | Logic | 2.6mA | - | - | - | - | 1.7526mm | 4.9022mm | 3.9116mm | - | RoHS Compliant | ||
![]() XR18910IL-65 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XR18910ILTR-64 MaxLinear, Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Front End | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457μA | - | - | - | - | - | - | - | - | - | ||
![]() XR18910ILTR-67 MaxLinear, Inc. | In Stock | - | Datasheet | 26 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Front End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457μA | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PT8A2542WEX Diodes Incorporated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIMER, PROGRAMMABLE | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XR18910ILMTR-65 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XR18910ILMTR-64 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ADPD4000BCBZR7 Analog Devices Inc. | 5 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 35-UFBGA, WLCSP | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 35 | - | Front End | - | - | - | - | BOTTOM | BALL | - | 1 | 1.8V | 0.4mm | - | - | - | 35 | R-PBGA-B35 | - | I2C, SPI | - | 1.9V | - | 1.7V | - | - | - | - | - | - | - | - | Analog, Digital | 10μA | - | - | - | - | 0.56mm | 3.11mm | 2.14mm | - | ROHS3 Compliant |