- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Number of Inputs
- Package / Case
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
- Interface
Attribute column
Categories
Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Current - Supply | Number of Inputs | Resolution | Proximity Detection | LED Driver Channels | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT140-AS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | -40°C~105°C | Tube | 2002 | QProx™, QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2.5mA | Up to 4 | 14 b | Yes | Up to 4 | - | - | - | Non-RoHS Compliant | ||
![]() QT310-IS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8-SO | -40°C~85°C | Tape & Reel (TR) | 2002 | QProx™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 1.8V~5V | - | - | - | - | - | - | - | - | - | - | - | 600μA | 1 | 16 b | Yes | - | - | - | - | Non-RoHS Compliant | ||
![]() QT150-D Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | 0°C~70°C | Tube | 2002 | QProx™, QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2.5mA | Up to 5 | 14 b | Yes | Up to 5 | - | - | - | Non-RoHS Compliant | ||
![]() QT150-AS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | -40°C~105°C | Tube | 2002 | QProx™, QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2.5mA | Up to 5 | 14 b | Yes | Up to 5 | - | - | - | Non-RoHS Compliant | ||
![]() QT150-DG Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | 0°C~70°C | Tube | 2002 | QProx™, QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2.5mA | Up to 5 | 14 b | Yes | Up to 5 | - | - | - | ROHS3 Compliant | ||
![]() QT112-ISG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8-SO | -40°C~85°C | Tape & Reel (TR) | 2004 | QProx™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 60μA | Up to 1 | 14 b | Yes | Up to 1 | - | - | - | ROHS3 Compliant | ||
![]() QT113-DG Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 2005 | QProx™ | Obsolete | 1 (Unlimited) | 8 | Buttons | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | R-PDIP-T8 | 5.5V | 2.5V | - | - | 600μA | 1 | 14 b | Yes | - | 4.064mm | 9.9695mm | 7.62mm | ROHS3 Compliant | ||
![]() QT117L-ISG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | Tape & Reel (TR) | 2002 | QProx™ | Obsolete | 1 (Unlimited) | - | - | - | 3V~5V | - | - | - | - | - | - | - | - | - | SPI | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QT510-ISSG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | QSlide™, QWheel™ | Obsolete | 1 (Unlimited) | - | Wheel | - | 2.5V~5V | - | - | - | - | - | - | - | - | - | SPI | - | 750μA | 3 | 7 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT110-ISG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | 8542.39.00.01 | 2.5V~5.5V | - | - | 1 | 3V | 1.27mm | - | - | 5.5V | 2.5V | - | - | 26μA | Up to 1 | 14 b | Yes | Up to 1 | 1.728mm | 4.8895mm | 3.899mm | ROHS3 Compliant | ||
![]() QT240-ISSG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | -40°C~85°C | Tape & Reel (TR) | 2006 | QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 3.9V~5V | - | - | - | - | - | QT240 | - | - | - | - | - | 1.5mA | 4 | 9 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT110-DG Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 2005 | QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | 8542.39.00.01 | 2.5V~5.5V | - | - | 1 | 3V | 2.54mm | - | - | 5.5V | 2.5V | - | - | 26μA | Up to 1 | 14 b | Yes | Up to 1 | 4.064mm | 9.9695mm | 6.604mm | ROHS3 Compliant | ||
![]() QT60040-DG Microchip Technology | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-DIP | 0°C~70°C | Tube | 2003 | QMatrix™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 2.5V~5.25V | - | - | - | - | - | - | - | - | - | - | - | 650μA | 4 | 12 b | No | - | - | - | - | ROHS3 Compliant | ||
![]() QT140-DG Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28-DIP | 0°C~70°C | Tube | 2002 | QProx™, QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2.5mA | Up to 4 | 14 b | Yes | Up to 4 | - | - | - | ROHS3 Compliant | ||
![]() QT1106-ISG Microchip Technology | 20 | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | QSlide™, QTouch™, QWheel™ | Obsolete | 1 (Unlimited) | - | Buttons, Slider, Wheel | - | 2.8V~5V | - | - | - | - | - | - | - | - | - | SPI | - | 3.6mA | Up to 7 | 14 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT320-D Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | 0°C~70°C | Tube | 2002 | QProx™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 1.8V~5.25V | - | - | - | - | - | - | - | - | - | - | - | 600μA | 2 | 16 b | Yes | - | - | - | - | Non-RoHS Compliant | ||
![]() QT117L-DG Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | Tape & Reel (TR) | 2002 | QProx™ | Obsolete | 1 (Unlimited) | - | - | - | 3V~5V | - | - | - | - | - | - | - | - | - | SPI | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY8CTMA340-LQI-11T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QT113-IS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 2001 | QProx™ | Obsolete | 1 (Unlimited) | 8 | Buttons | - | 2.5V~5.5V | DUAL | GULL WING | 1 | 3V | - | - | R-PDSO-G8 | 5.5V | 2.5V | - | - | 600μA | 1 | 14 b | Yes | - | - | 4.8895mm | 3.899mm | Non-RoHS Compliant | ||
![]() QT140-D Microchip Technology | In Stock | - | Datasheet | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28-DIP | 0°C~70°C | Tube | 2002 | QProx™, QTouch™ | Obsolete | 1 (Unlimited) | - | Buttons | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2.5mA | Up to 4 | 14 b | Yes | Up to 4 | - | - | - | Non-RoHS Compliant |