- Manufacturer
- Base Part Number
- Function
- Input Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Interface - Serializers, Deserializers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Output Type | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Supply Current-Max | Input Type | Turn On Delay Time | Data Rate | Number of Inputs | Output Characteristics | Differential Output | Output Polarity | Input Characteristics | Power Consumption | Interface IC Type | Driver Number of Bits | Telecom IC Type | Receiver Number of Bits | Number of Drivers | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS90UR907QSQ/NOPB Texas Instruments | 1631 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | - | I2C | 1 | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 36 | EAR99 | Matte Tin (Sn) | - | - | 1.71V~1.89V 3V~3.6V | QUAD | - | 260 | 1.8V | - | - | - | DS90UR907 | Serializer | - | FPD-Link II, LVDS | - | - | - | - | - | - | - | - | FPD-Link, LVDS | - | 1.82Gbps | 5 | - | NO | - | DIFFERENTIAL | - | LINE RECEIVER | - | - | - | - | - | - | 1.8V | - | 4 | - | - | I2C | - | 0.8mm | 6mm | 6mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS92LV1212TMSA/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | GENERAL PURPOSE | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | 1.27W | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | DS92LV1212 | Deserializer | 10 | LVTTL | 3.3V | - | - | - | - | 1.27W | - | - | LVDS | - | 400Mbps | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE RECEIVER | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.8mm | - | 10.2mm | 5.3mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() SN65LVDS152DA Texas Instruments | 23 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) | - | 32 | 173.300635mg | EIA-644-A; TIA-644-A | 1 | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 32 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.453W | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 65LVDS152 | Deserializer | 10 | - | 3.3V | - | - | - | - | 1.453W | 15 ns | 60mA | LVDS | 15 ns | 200Mbps | 3 | TOTEM-POLE | - | TRUE | DIFFERENTIAL | - | LINE RECEIVER | 1 | - | 1 | - | 5.5 ns | - | 3.3V | - | - | - | 0.00002A | - | 1.2mm | - | 11mm | 6.2mm | 1.15mm | No | ROHS3 Compliant | Lead Free | ||
![]() DS90UH925QSQE/NOPB Texas Instruments | 250 |
| - | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Discontinued | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | 3V~3.6V | QUAD | - | 260 | 3.3V | 0.5mm | - | - | DS90UH925 | Serializer | 1 | FPD-Link III, LVDS | 3.3V | - | - | - | 148mA | - | - | - | LVCMOS | - | 2.975Gbps | 31 | DIFFERENTIAL | YES | COMPLEMENTARY | STANDARD | - | LINE DRIVER | - | - | - | 3 | - | - | 3.3V | - | 24 | - | - | - | 800μm | - | 7mm | 7mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() DS90UR903QSQE/NOPB Texas Instruments | 6880 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | 40 | - | I2C | 1 | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 40 | EAR99 | Matte Tin (Sn) | - | - | 1.71V~1.89V 3V~3.6V | QUAD | - | 260 | 1.8V | 0.5mm | - | - | DS90UR903 | Serializer | - | FPD-Link II, LVDS | 1.8V | - | - | - | - | - | - | - | LVCMOS | - | 903Mbps | 21 | 3-STATE | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | - | - | - | - | 1.8V | - | 24 | - | - | I2C | 800μm | - | 6mm | 6mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() SN65LV1023DB Texas Instruments | 413 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 208.397344mg | GENERAL PURPOSE | 1 | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.27W | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 65LV1023 | Serializer | - | LVDS | 3.3V | - | - | - | - | 1.27W | - | 70mA | LVTTL | - | 660Mbps | 10 | - | YES | - | DIFFERENTIAL | - | LINE DRIVER | 1 | - | - | - | - | 0.4 ns | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SCAN921226HSM/NOPB Texas Instruments | 2012 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 49-LFBGA | - | 49 | 400.011771mg | - | - | - | -40°C~125°C TA | Tray | - | - | e1 | yes | Active | 4 (72 Hours) | 49 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.47W | 3V~3.6V | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | SCAN921226 | Deserializer | 10 | LVCMOS, LVTTL | 3.3V | - | - | - | - | 1.47W | - | - | LVDS | - | 800Mbps | - | 3-STATE | NO | TRUE | DIFFERENTIAL SCHMITT TRIGGER | 330W | LINE RECEIVER | - | - | - | - | - | - | 3.3V | - | 1 | - | - | - | 1.5mm | - | 7mm | 7mm | 1.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() SN65LV1212DBR Texas Instruments | 15 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 208.397344mg | GENERAL PURPOSE | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.27W | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 65LV1212 | Deserializer | 10 | - | 3.3V | - | - | - | - | 1.27W | - | 75mA | LVDS | - | 400Mbps | - | - | NO | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE RECEIVER | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | 2mm | - | 5.3mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() SCAN921023SLC Texas Instruments | 31 |
| Datasheet | - | NRND (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 49-LFBGA | - | 49 | - | - | 1 | - | -40°C~85°C TA | Tray | - | - | e0 | - | Not For New Designs | 3 (168 Hours) | 49 | - | Tin/Lead (Sn/Pb) | - | - | 3V~3.6V | BOTTOM | BALL | 235 | 3.3V | 0.8mm | - | - | SCAN921023 | Serializer | - | LVDS | 3.3V | - | - | - | - | - | - | 90mA | LVCMOS, LVTTL | - | 660Mbps | 10 | - | - | - | - | 248W | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 7mm | 7mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SCAN926260TUF Texas Instruments | 452 |
| - | - | - | - | Surface Mount | Surface Mount | 196-LBGA | - | 196 | - | - | 6 | - | -40°C~85°C TA | Tray | - | - | e0 | - | Not For New Designs | 3 (168 Hours) | 196 | EAR99 | Tin/Lead (Sn/Pb) | - | 3.7W | 3V~3.6V | BOTTOM | BALL | 220 | 3.3V | - | - | - | SCAN926260 | Deserializer | 10 | LVTTL | 3.3V | - | - | - | - | 3.7W | - | - | LVDS | - | 660Mbps | 1 | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | 1.65kW | LINE RECEIVER | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SN65LVDS94DGGRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | 56 | 233.288226mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 2 (1 Year) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | - | - | 65LVDS94 | Deserializer | 28 | LVTTL | 3.3V | - | - | - | - | - | - | - | LVDS | - | 1.904Gbps | - | TOTEM-POLE | NO | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | LINE RECEIVER | - | - | - | - | - | - | 3.3V | - | 4 | - | - | - | - | 1.2mm | - | 6.1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS90CR484VJD/NOPB Texas Instruments | 9000 |
| - | - | NRND (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EIA-644; TIA-644 | - | - | -10°C~70°C TA | Tray | - | Automotive, AEC-Q100 | e4 | yes | Not For New Designs | 3 (168 Hours) | 100 | 5A991.B.1 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3W | 3V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | DS90CR484 | Deserializer | 48 | CMOS, TTL | 3.3V | - | - | - | - | 2.3W | - | - | LVDS | - | 5.38Gbps | - | 3-STATE | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | LINE RECEIVER | 8 | - | - | - | 97.4 ns | 51.69 ns | 3.3V | - | 8 | 2.7 V | 0.00001A | - | 1.2mm | - | 14mm | 14mm | 1mm | No | ROHS3 Compliant | Lead Free | ||
![]() DS90C185SQX/NOPB Texas Instruments | 31 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | - | 4 | - | -10°C~70°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | - | - | 1.71V~1.89V | QUAD | - | 260 | 1.8V | - | - | - | DS90C185 | Serializer | - | FPD-Link, LVDS | 1.8V | - | - | - | - | - | - | - | LVCMOS | - | 2.94Gbps | 28 | DIFFERENTIAL | YES | COMPLEMENTARY | - | - | LINE RECEIVER | - | - | 5 | - | - | 93.96 ns | 1.8V | - | - | - | - | - | 800μm | - | 6mm | 6mm | 800μm | No | ROHS3 Compliant | Lead Free | ||
![]() CYV15G0204TRB-BGXC Cypress Semiconductor Corp | 456 | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | - | 256 | - | - | - | - | 0°C~70°C TA | Tray | 2005 | Automotive, AEC-Q100 | e1 | yes | Active | 5 (48 Hours) | 256 | 5A991.B.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | - | - | BOTTOM | BALL | 260 | 3.3V | 1.27mm | - | 30 | CY*15G02 | Serializer/Deserializer | 4/20 | PECL | 3.3V | - | - | 770mA | - | - | - | - | LVTTL | - | 1.485Gbps | 20/4 | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.745mm | 27mm | 27mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS90UR904QSQ/NOPB Texas Instruments | 44 |
| - | - | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | I2C | - | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e3 | yes | Discontinued | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | 1.71V~1.89V 3V~3.6V | QUAD | - | 260 | 1.8V | 0.5mm | - | - | DS90UR904 | Deserializer | 21 | LVCMOS | - | - | - | - | - | - | - | - | FPD-Link II, LVDS | - | 903Mbps | 1 | DIFFERENTIAL | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | 1 | - | - | - | 1.8V | - | - | - | - | I2C | 800μm | - | 7mm | 7mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() SN65LV1224BRHBRG4 Texas Instruments | 1 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | 71.809342mg | GENERAL PURPOSE | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 32 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.85W | 3V~3.6V | QUAD | - | 260 | 3.3V | - | - | - | 65LV1224 | Deserializer | 10 | LVTTL | 3.3V | - | - | - | - | 2.85W | - | 95mA | LVDS | - | 660Mbps | - | - | NO | TRUE | DIFFERENTIAL SCHMITT TRIGGER | - | LINE RECEIVER | 1 | - | 1 | - | - | - | 3.3V | - | - | 2 V | - | - | 1mm | - | 5mm | 5mm | 900μm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9248GCM/V T Maxim Integrated | 9901 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 48-LQFP | - | 48 | 181.692094mg | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX9248 | Deserializer | 27 | LVCMOS, LVTTL | 3.6V | - | - | - | - | - | - | - | LVDS | - | 756Mbps | 1 | - | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FIN224CMLX ON Semiconductor | 3644 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | 282mg | GENERAL PURPOSE | 2 | - | -30°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | QUAD | - | - | 2.775V | 0.5mm | 20MHz | - | FIN224C | Serializer/Deserializer | 2/24 | - | - | 1.8/3.33V | - | - | - | - | - | - | LVCMOS | - | - | 24/2 | - | YES | - | DIFFERENTIAL | - | LINE TRANSCEIVER | 2 | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 6mm | - | No | RoHS Compliant | - | ||
![]() SN65HVS883PWP Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 10V~34V | DUAL | GULL WING | - | 24V | 0.65mm | - | - | 65HVS883 | Serializer | 1 | Serial | - | - | SPI | - | - | - | - | - | Parallel | - | 1Mbps | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDS151DAR Texas Instruments | 1404 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) | - | 32 | 173.300635mg | EIA-644-A; TIA-644-A | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 32 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.453W | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | - | 65LVDS151 | Serializer | 3 | LVDS | 3.3V | - | - | - | - | 1.453W | 5.8 ns | 65mA | LVDS, LVTTL | 5.8 ns | 200Mbps | 10 | TOTEM-POLE | YES | TRUE | STANDARD | - | LINE DRIVER | - | - | - | 1 | - | - | 3.3V | 0.00002A | - | - | - | - | 1.2mm | - | 11mm | 6.2mm | 1.15mm | No | ROHS3 Compliant | Lead Free |