- Manufacturer
- Base Part Number
- Function
- Input Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Interface - Serializers, Deserializers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Power Dissipation | Number of Bits | Propagation Delay | Supply Current-Max | Input Type | Turn On Delay Time | Max Output Voltage | Data Rate | Number of Inputs | Output Characteristics | Differential Output | Output Polarity | Input Characteristics | Power Consumption | Max Frequency | Interface IC Type | Driver Number of Bits | Max Input Current | Receiver Number of Bits | Number of Drivers | Transmit Delay-Max | Supply Voltage1-Nom | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN65HVS881PWP Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | 118.501007mg | - | 1 | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 10V~34V | DUAL | GULL WING | 260 | 12V | 0.65mm | - | 65HVS881 | - | Serializer | - | - | Serial | 34V | - | SPI | - | - | - | - | - | Parallel | - | - | 1Mbps | 8 | - | NO | TRUE | SCHMITT TRIGGER | - | - | - | 1 | - | 1 | - | - | 12V | - | 4 V | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | ROHS3 Compliant | Contains Lead | ||
![]() DS90CR485VSX/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EIA-644; TIA-644 | 8 | - | -10°C~70°C TA | Tape & Reel (TR) | - | µSerDes™ | e3 | - | Obsolete | 3 (168 Hours) | 100 | 5A991.B.1 | - | - | 2.9W | 2.37V~3.46V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | DS90CR485 | - | Serializer | - | - | LVDS | 3.3V | - | - | - | 2.9W | - | - | - | LVCMOS, LVTTL | - | 450mV | 6.384Gbps | 48 | - | YES | - | STANDARD | 585W | - | LINE DRIVER | 9 | 15μA | - | - | - | 2.5V | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SN65HVS881PWPR Texas Instruments | 1450 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | 118.501007mg | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 10V~34V | DUAL | GULL WING | 260 | 12V | 0.65mm | - | 65HVS881 | - | Serializer | - | - | Serial | 34V | - | SPI | - | - | - | - | - | Parallel | - | - | 1Mbps | 8 | - | NO | TRUE | SCHMITT TRIGGER | - | - | - | 1 | - | 1 | - | - | 12V | - | 4 V | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | ROHS3 Compliant | Contains Lead | ||
![]() DS32ELX0124SQX/NOPB Texas Instruments | 2443 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | EIA-644; TIA-644 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | 2.5V 3.3V | QUAD | - | 260 | 2.5V | - | - | DS32ELX0124 | - | Deserializer | 5 | - | LVDS | - | - | - | - | - | - | - | - | CML | - | - | 3.125Gbps | - | DIFFERENTIAL | YES | COMPLEMENTARY | DIFFERENTIAL | - | - | LINE RECEIVER | - | - | - | - | - | 3.3V | 2 | - | - | - | 800μm | - | 7mm | 7mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() SCAN921025HSMX/NOPB Texas Instruments | 6000 |
| - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 49-LFBGA | - | 49 | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 4 (72 Hours) | 49 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.47W | 3V~3.6V | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | SCAN921025 | - | Serializer | - | - | LVDS | 3.3V | - | - | - | 1.47W | - | - | - | LVCMOS, LVTTL | - | - | 800Mbps | 10 | 3-STATE | YES | COMPLEMENTARY | - | 297W | - | LINE DRIVER | 1 | - | - | - | - | 3.3V | - | 2.2 V | - | - | 1.5mm | - | 7mm | 7mm | 1.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() DS90UA102TRHSTQ1 Texas Instruments | 23 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | 1.71V~1.89V | QUAD | - | 260 | 1.8V | 0.5mm | - | DS90UA102 | - | Deserializer | 4 | - | LVCMOS | - | - | - | - | - | - | - | - | FPD-Link III, LVDS | - | - | 600Mbps | 1 | 3-STATE | YES | COMPLEMENTARY | DIFFERENTIAL | - | - | LINE RECEIVER | - | - | 1 | - | - | 1.8V | - | - | - | - | 800μm | - | 7mm | 7mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() SN75LVDT1422PAGR Texas Instruments | 2789 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 64-TQFP | YES | 64 | 274.706879mg | - | 2 | - | -10°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 455.8mW | 3V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 75LVDT1422 | - | Serializer/Deserializer | 2/14 | - | LVDS | 3.3V | - | - | - | 455.8mW | - | 9 ns | 49mA | LVDS, LVTTL | 9 ns | - | 175Mbps | 14/2 | DIFFERENTIAL | YES | COMPLEMENTARY | DIFFERENTIAL | - | - | LINE TRANSCEIVER | - | - | 14 | 14 | - | 3.3V | - | - | - | - | 1.2mm | - | 10mm | 10mm | 1mm | No | ROHS3 Compliant | Lead Free | ||
![]() SCAN921025SLC Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 49-LFBGA | - | 49 | - | - | 1 | - | -40°C~125°C TA | Tray | - | - | e0 | - | Obsolete | 3 (168 Hours) | 49 | EAR99 | Tin/Lead (Sn/Pb) | - | 1.47W | 3V~3.6V | BOTTOM | BALL | 235 | 3.3V | 0.8mm | 30 | SCAN921025 | - | Serializer | - | - | LVDS | 3.3V | - | - | - | 1.47W | - | - | - | LVCMOS, LVTTL | - | - | 800Mbps | 10 | - | YES | - | STANDARD | - | - | LINE DRIVER | 1 | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() LM2506GR/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 49-VFBGA | - | 49 | - | GENERAL PURPOSE | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 49 | EAR99 | - | 8542.39.00.01 | - | 1.74V~3V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | LM2506 | - | Serializer/Deserializer | 3/22 | - | MPL | - | 1.81.8/3V | - | - | - | 18 | - | - | LVCMOS | - | - | 320Mbps | 22/3 | - | NO | - | STANDARD | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4mm | 4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS92LV3221TVSX/NOPB Texas Instruments | 23 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | 360.605934mg | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | - | 3.135V~3.465V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | DS92LV3221 | - | Serializer | - | Not Qualified | Channel Link II (LVDS) | 3.465V | 3.3V | - | - | - | - | - | - | Channel Link II (LVCMOS) | - | - | 1.6Gbps | 32 | DIFFERENTIAL | YES | COMPLEMENTARY | - | - | - | LINE DRIVER | 2 | - | - | - | 10 ns | 3.3V | - | - | - | - | 1.2mm | - | 10mm | 10mm | 1mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS92LV1021TMSAX/NOPB Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | GENERAL PURPOSE | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | DS92LV1021 | - | Serializer | - | - | LVDS | 3.3V | - | - | - | 1.27W | - | - | 55mA | LVCMOS, LVTTL | - | - | 400Mbps | 10 | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | - | LINE DRIVER | 1 | - | - | - | - | - | - | - | - | - | - | 2mm | - | 5.29mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SCAN921226HSM Texas Instruments | 15 |
| - | - | NRND (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 49-LFBGA | - | 49 | - | - | - | - | -40°C~125°C TA | Tray | - | - | e0 | - | Not For New Designs | 3 (168 Hours) | 49 | - | Tin/Lead (Sn/Pb) | - | 1.47W | 3V~3.6V | BOTTOM | BALL | 235 | 3.3V | 0.8mm | - | SCAN921226 | - | Deserializer | 10 | - | LVCMOS, LVTTL | 3.3V | - | - | - | 1.47W | - | - | - | LVDS | - | - | 800Mbps | - | 3-STATE | NO | TRUE | DIFFERENTIAL SCHMITT TRIGGER | 330W | - | LINE RECEIVER | - | - | - | - | - | 3.3V | 1 | - | - | - | 1.5mm | - | 7mm | 7mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS99R124QSQE/NOPB Texas Instruments | 23 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | 1.71V~1.89V 3V~3.6V | QUAD | - | 260 | 1.8V | 0.5mm | - | DS99R124 | - | Deserializer | 4 | - | FPD-Link, LVDS | 1.8V | - | - | 150μA | - | - | - | - | FPD-Link II, LVDS | - | 600mV | 1.2Gbps | - | - | NO | - | - | - | 43MHz | LINE TRANSCEIVER | - | 15μA | - | 3 | - | 1.8V | 1 | - | - | I2C | 800μm | - | 7mm | 7mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() BU7988KVT ROHM Semiconductor | 12000 |
| - | 11 Weeks | - | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | - | - | -20°C~85°C TA | Tray | 2008 | - | e2 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Copper (Sn/Cu) | - | - | 3V~3.6V | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | - | Serializer/Deserializer | 56 | - | LVCMOS | 3.3V | - | - | - | - | - | - | - | LVDS | - | - | 784 Mbps | 8 | - | - | - | - | - | - | LINE DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS92LV1210TMSAX Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | GENERAL PURPOSE | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | DS92LV1210 | R-PDSO-G28 | Deserializer | 10 | Not Qualified | LVDS | - | 3.3V | - | - | - | - | - | - | LVCMOS, LVTTL | - | - | 400Mbps | 1 | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | - | LINE RECEIVER | - | - | 1 | - | - | - | - | - | - | - | - | 2mm | - | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FIN24ACGFX ON Semiconductor | 8000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 42-VFBGA | - | 42 | - | - | 1 | - | -30°C~70°C TA | Tape & Reel (TR) | - | µSerDes™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | FIN24AC | - | Serializer/Deserializer | 1/22 | - | - | 3.3V | - | - | - | - | - | 25 ns | - | LVCMOS | 25 ns | - | 520Mbps | 22/1 | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS32EL0421SQ/NOPB Texas Instruments | 9000 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | EIA-644; TIA-644 | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | 2.5V 3.3V | QUAD | - | 260 | 3.3V | - | - | DS32EL0421 | - | Serializer | 1 | - | CML | - | - | - | - | - | - | - | - | LVDS | - | - | 3.125Gbps | 5 | DIFFERENTIAL | YES | TRUE | DIFFERENTIAL | 500W | - | LINE DRIVER | 2 | - | - | - | - | 2.5V | - | - | - | - | 800μm | - | 7mm | 7mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() DS90UR904QSQE/NOPB Texas Instruments | 44 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | I2C | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | 1.71V~1.89V 3V~3.6V | QUAD | - | 260 | 1.8V | 0.5mm | - | DS90UR904 | - | Deserializer | 21 | - | LVCMOS | - | - | - | - | - | - | - | - | FPD-Link II, LVDS | - | - | 903Mbps | 1 | DIFFERENTIAL | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | - | LINE TRANSCEIVER | 1 | - | 1 | - | - | 1.8V | - | - | - | - | 800μm | - | 7mm | 7mm | 750μm | No | ROHS3 Compliant | Lead Free | ||
![]() DS90UR916QSQX/NOPB Texas Instruments | 3500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 60-WFQFN Exposed Pad | - | 60 | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 60 | EAR99 | Matte Tin (Sn) | - | - | 1.71V~1.89V 3V~3.6V | QUAD | NO LEAD | 260 | - | 0.5mm | NOT SPECIFIED | DS90UR916 | - | Deserializer | 24 | Not Qualified | LVCMOS | 1.8V | - | - | - | 470mW | - | - | - | FPD-Link II, LVDS | - | - | 1.82Gbps | - | DIFFERENTIAL | YES | COMPLEMENTARY | - | - | - | LINE RECEIVER | - | - | - | - | - | 1.8V | 1 | - | - | - | 800μm | - | 9mm | 9mm | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() DS90CR483AVJD/NOPB Texas Instruments | 90 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | 8 | - | -10°C~70°C TA | Tray | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 100 | 5A991.B.1 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3W | 3V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | DS90CR483 | - | Serializer | - | - | LVDS | 3.3V | - | - | - | 2.3W | - | - | - | CMOS/TTL | - | - | 5.38Gbps | 48 | 3-STATE | YES | COMPLEMENTARY | - | 512W | - | LINE DRIVER | 8 | - | 8 | - | - | 3.3V | - | 2.7 V | 0.00001A | - | 1.2mm | - | 14mm | 14mm | 1mm | No | ROHS3 Compliant | Lead Free |