- Manufacturer
- Base Part Number
- Function
- Input Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Interface - Serializers, Deserializers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Operating Supply Current | Supply Current-Max | Input Type | Data Rate | Number of Inputs | Max Input Voltage | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Max Input Current | Telecom IC Type | Receiver Number of Bits | Consumer IC Type | Input Current | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Number of Receivers | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL76321ARZ-T7A Renesas Electronics America Inc. | 20 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | Serializer/Deserializer | 1/16 | - | - | - | - | - | - | LVCMOS | - | 16/1 | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX96708GTJ Maxim Integrated | 5 | - | Datasheet | 13 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | - | - | - | -40°C~115°C TA | Tube | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 1.7V~1.9V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX96708 | - | Deserializer | 14 | - | - | - | - | - | - | CML | 1.75 Gbps | 1 | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DS90UB936TRGZTQ1 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | ISO 10605 | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO HAS SUPPLY VOLTAGE RANGING FROM 1.045 TO 1.155 | - | - | 1.045V~1.155V 1.71V~1.89V | QUAD | NO LEAD | - | 1.8V | 0.5mm | - | DS90UB936 | S-PQCC-N48 | Deserializer | 12 | - | CSI-2, MIPI | - | - | - | - | FPD-Link III | 2.5Gbps | 2 | - | NO | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | - | 2 | - | - | - | - | 1.8V | - | - | 1mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX96707GTG Maxim Integrated | 26 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | - | - | -40°C~115°C TA | Tray | 2016 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 1.7V~1.9V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX96707 | - | Serializer | 1 | - | - | - | - | - | - | - | 1Mbps | 14 | - | - | - | - | LINE DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX9280AGTN Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | - | - | - | - | -40°C~105°C TA | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 1.7V~1.9V | - | - | 260 | - | - | 30 | MAX9280 | - | Deserializer | 32 | - | LVCMOS | - | - | - | - | CML | 3.12Gbps | 1 | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() THCV215 CEL | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | THine® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | Serializer | 2 | - | V-by-One®HS | - | - | - | - | LVDS | 3.75Gbps | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL76321ARZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | - | QFN | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() THCV218 CEL | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 145-TFBGA | - | - | 145-TFBGA (12x12) | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | THine® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | Deserializer | 42 | - | CMOS/TTL | - | - | - | - | V-by-One®HS | 3.4Gbs | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS90C124IVSX/NOPB Texas Instruments | 701 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 48-TQFP | - | 48 | - | - | GENERAL PURPOSE | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | - | - | - | - | 3V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | DS90C124 | - | Deserializer | 24 | - | LVCMOS | 3.3V | - | - | - | FPD-Link II, LVDS | 840Mbps | - | - | NO | TRUE | DIFFERENTIAL | LINE RECEIVER | - | 200μA | - | - | - | - | - | - | 3.3V | 1 | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9291GTN/V T Maxim Integrated | 113 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.8V~3.3V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX9291 | - | Serializer | 1 | - | Serial | - | - | - | - | HDMI | 3.12Gbps | 4 | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3885ECB D Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | - | 360.605934mg | - | - | -40°C~85°C TA | Tray | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 64 | - | Matte Tin (Sn) | - | - | SONET;SDH | - | - | 1W | 3V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | MAX3885 | - | Deserializer | 16 | Not Qualified | LVDS | - | 3.3V | 200mA | - | PECL | 2.488Gbps | 1 | 3.6V | - | - | - | - | - | - | ATM/SONET/SDH SERIAL TO PARALLEL/PARALLEL TO SERIAL CONVERTER | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX3892ETH T Maxim Integrated | 1225 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 44-WFQFN Exposed Pad | - | 44 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 44 | EAR99 | TIN | - | - | SONET;SDH | - | - | - | 3V~3.6V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | NOT SPECIFIED | MAX3892 | - | Serializer | 1 | Not Qualified | CML | 3.6V | 3.3V | 138mA | - | LVDS | 2.7Gbps | 4 | - | - | - | - | - | - | - | ATM/SONET/SDH SERIAL TO PARALLEL/PARALLEL TO SERIAL CONVERTER | - | - | - | - | - | - | - | - | 0.8mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9263GCB/V T Maxim Integrated | 5000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | yes | Discontinued | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX9263 | - | Serializer | 1 | - | CML | - | - | - | - | CMOS, LVCMOS | 2.5Gbps | 24/32 | - | - | - | - | LINE DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9242GUM/V T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX9242 | - | Deserializer | 21 | - | LVCMOS, LVTTL | 3.6V | - | - | - | LVDS | 306Mbps | 3 | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9272GTM T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.7V~3.6V | QUAD | - | - | - | 0.5mm | - | MAX9272 | - | Deserializer | 28 | - | LVCMOS | 3.6V | - | - | 90mA | CML | 1.5Gbps | 1 | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9272GTM Maxim Integrated | 100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | - | - | -40°C~105°C TA | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.7V~3.6V | QUAD | - | - | 1.8V | 0.5mm | - | MAX9272 | - | Deserializer | 28 | - | LVCMOS | 3.6V | - | - | 90mA | CML | 1.5Gbps | 1 | - | NO | - | DIFFERENTIAL | LINE RECEIVER | - | - | - | 1 | - | - | - | - | - | - | - | 0.8mm | 7mm | 7mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX9246GUM/V T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX9246 | - | Deserializer | 21 | - | LVCMOS, LVTTL | 3.6V | - | - | - | LVDS | 306Mbps | 3 | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX96708GTJ/V Maxim Integrated | 200 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~115°C TA | Tube | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 1.7V~1.9V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX96708 | - | Deserializer | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9291GTN T Maxim Integrated | 104 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | - | 56-TQFN (8x8) | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | MAX9291 | - | Serializer | 1 | - | Serial | - | - | - | - | HDMI | 3.12Gbps | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FIN24ACGFX Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 42-VFBGA | YES | - | - | - | GENERAL PURPOSE | - | -30°C~70°C TA | Tape & Reel (TR) | - | µSerDes™ | - | yes | Obsolete | 2 (1 Year) | 42 | - | NOT SPECIFIED | - | - | - | UNIDIRECTIONAL MODE CONFIGURABLE | - | - | 1.65V~3.6V | BOTTOM | BALL | NOT SPECIFIED | - | 0.5mm | NOT SPECIFIED | - | R-PBGA-B42 | Serializer/Deserializer | 1/22 | - | - | - | - | - | - | LVCMOS | 520Mbps | 22/1 | - | YES | - | DIFFERENTIAL | LINE TRANSCEIVER | 1 | - | - | 1 | - | - | 17 ns | 17 ns | - | - | - | 1mm | 4.5mm | 3.5mm | - | - | - | ROHS3 Compliant | - |