- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Type
- Voltage - Supply
- Operating Temperature
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Terminal Position
- Base Part Number
Attribute column
Categories
Interface - Signal Buffers, Repeaters, Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Current - Supply | Logic Function | Output Characteristics | Differential Output | Input | Output Polarity | Input Characteristics | Power Consumption | Max Frequency | Driver Number of Bits | Propagation Delay (tpd) | Receiver Number of Bits | Number of Transceivers | Receive Delay-Max | Data Rate (Max) | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | Bus Compatibility | Delay Time | Capacitance - Input | Signal Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P82B715DRG4 Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | I2C | - | - | - | 4.5V~12V | DUAL | GULL WING | 260 | - | 5V | - | - | - | P82B715 | 2-Wire Bus | 8 | - | 2 | - | 12V | - | - | - | 1 | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3000pF | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4308IMS8#TRPBF Linear Technology/Analog Devices | 1941 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | LTC4308 | 2-Wire Bus | 8 | S-PDSO-G8 | - | Not Qualified | - | 5.5V | - | - | 2 | - | - | - | - | - | - | - | NO | - | - | 7mA | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | 10pF | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() DS92001TMAX Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | EIA-644-A; TIA-644-A | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Buffer, ReDriver | Tin/Lead (Sn/Pb) | BLVDS | - | - | 726mW | 3V~3.6V | DUAL | GULL WING | 235 | 1 | 3.3V | - | - | - | DS92001 | LVDS | 8 | - | - | - | 3.3V | - | - | - | - | - | 65mA | - | - | - | - | - | - | 2 ns | 2 ns | - | - | - | - | CML, LVDS, LVPECL | - | - | 165W | - | 1 | - | - | - | - | 400Mbps | - | - | - | 1 | 0.25 V | - | 1.4ns | - | - | - | - | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | - | ||
![]() PI3EQX6801ZDEX Diodes Incorporated | 3066 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | ReDriver™ | e4 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | SAS, SATA | ALSO OPERATE WITH 3.3V SUPPLY | - | - | 1.5V 3.3V | QUAD | NO LEAD | 260 | 1 | 1.5V | 0.5mm | - | 30 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | 6.5Gbps | - | - | - | - | - | - | - | - | Input Equalization, Output Pre-Emphasis | - | 0.8mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN65LVDS104PWG4 Texas Instruments | 39 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 59.987591mg | - | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Buffer, Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 774mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 400MHz | - | 65LVDS104 | - | 16 | - | 4 | - | 3.3V | - | - | - | 1 x 1:4 | - | 23mA | - | 35mA | 774mW | - | - | - | 4.2 ns | 4.2 ns | - | - | DIFFERENTIAL | YES | LVDS | COMPLEMENTARY | - | - | - | 4 | - | 1 | - | - | 400Mbps | - | 3.3V | - | - | 2 V | - | 3.1ns | 3pF | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PI3EQX7841ZDE Diodes Incorporated | 3500 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | - | Industrial grade | -40°C~85°C | Tray | 2013 | ReDriver™ | - | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Buffer, ReDriver | - | USB 3.0 | - | - | - | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | - | - | 3.3V | - | - | - | 2 | USB | - | 1 | - | - | - | - | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | 5Gbps | - | - | - | - | - | - | - | - | Input Equalization, Output De-Emphasis | - | 0.8mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PI3DPX1203BZLEX Diodes Incorporated | 4785 |
| Datasheet | 36 Weeks | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 32 | - | Buffer, ReDriver | - | - | - | - | - | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | DisplayPort | - | R-XQCC-N32 | - | - | - | 3.6V | - | 3V | 4 | - | - | - | - | - | - | - | - | - | - | 243mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1Gbps | - | - | - | - | - | - | - | - | Input Equalization | - | 0.8mm | 6mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN65LVPE512RMQR Texas Instruments | 9000 | - | - | - | NRND (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Not For New Designs | 2 (1 Year) | 24 | EAR99 | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | USB 3.0 | - | - | - | 3V~3.6V | QUAD | - | 260 | 2 | 3.3V | - | - | - | 65LVPE512 | - | - | - | - | - | - | - | - | - | 2 | - | 100mA | - | - | - | - | - | - | - | - | - | - | DIFFERENTIAL | YES | CML | COMPLEMENTARY | - | - | - | 2 | - | 2 | - | 0.37 ns | 5Gbps | 0.37 ns | 3.3V | - | - | - | - | 305ps | 1.25pF | Input Equalization, Output De-Emphasis | 800μm | - | 3mm | 3mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4303CDD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | 0°C~70°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | - | - | 2.7V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | LTC4303 | 2-Wire Bus | 8 | S-PDSO-N8 | - | Not Qualified | - | - | 3/5V | - | 2 | - | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | 10pF | - | - | 0.8mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN65LVDM22D Texas Instruments | 17 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 155.100241mg | EIA-644; TIA-644 | 2 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Buffer, Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 65LVDM22 | LVDS | 16 | - | - | - | 3.3V | - | - | - | 1 x 2:2 | - | 27mA | - | 27mA | 1.11W | - | - | - | 6 ns | 6 ns | - | Translator | - | - | - | - | DIFFERENTIAL | - | - | 2 | - | 2 | 1 | - | 250Mbps | - | 3.3V | - | - | - | - | 4.0ns | 3pF | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVDS22PW Texas Instruments | 500000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 59.987591mg | EIA-644; TIA-644 | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Buffer, Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 65LVDS22 | - | 16 | - | - | - | 3.3V | - | - | - | 1 x 2:2 | - | 20mA | - | 20mA | 839mW | - | - | - | 6 ns | 6 ns | - | Translator | - | YES | LVDS | - | - | - | 200MHz | 2 | - | - | 1 | - | 250Mbps | - | 3.3V | - | 2 | - | - | 4.0ns | 3pF | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4313CDD-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | - | - | 2.9V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | LTC4313 | 2-Wire Bus | 8 | S-PDSO-N8 | - | - | - | 5.5V | - | 2.9V | 1 | - | - | - | - | - | - | - | - | - | - | 8.1mA | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | 10pF | - | - | 0.8mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4315IDE#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 12-WFDFN Exposed Pad | - | 12 | - | - | - | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 12 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | - | - | 2.9V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | LTC4315 | 2-Wire Bus | 12 | - | - | - | - | 5.5V | - | 2.9V | - | 2-Wire, I2C, SMBus | 8.1mA | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | 1 | - | - | - | 10pF | - | - | 0.85mm | 4mm | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCA9527DP,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | Buffer, Accelerator | - | I2C | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | PCA9527 | 2-Wire Bus | 10 | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | 8pF | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4315IMS#PBF Linear Technology/Analog Devices | 362 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) | - | 12 | - | - | - | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 12 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | - | - | 2.9V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | LTC4315 | 2-Wire Bus | 12 | - | - | - | - | 5.5V | - | 2.9V | - | 2-Wire, I2C, SMBus | 8.1mA | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | 1 | - | - | - | 10pF | - | - | - | 4.039mm | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCA9601D,118 NXP USA Inc. | 1100 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | - | I2C | - | - | - | 2.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | - | - | NOT SPECIFIED | PCA9601 | 2-Wire Bus | 8 | R-PDSO-G8 | - | - | - | - | - | 2.5V | 1 | - | - | 2 | - | - | - | 1 | - | - | - | 5.5mA | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | 10pF | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() PI3PCIE2612-AZFEX Diodes Incorporated | 22906 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 56 | EAR99 | Buffer, Multiplexer | - | DisplayPort, PCIe | - | 8542.39.00.01 | - | 3V~3.6V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | PI3PCIE2612 | - | - | - | 1 | - | - | 3.6V | - | 3V | 6 x 1:2 | - | 2.5mA | - | - | - | - | - | - | - | - | - | - | 3-STATE | - | - | TRUE | - | - | - | - | 12 ns | - | - | - | 5Gbps | - | - | - | - | - | - | 200ns | 3pF | - | - | 0.8mm | 11mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN65LVCP418PAPT Texas Instruments | 22 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 64-PowerTQFP | YES | 64 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.135V~3.465V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 65LVCP418 | VML | 64 | - | - | - | - | - | - | - | 8 | - | 335mA | - | - | - | 335mA | - | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | 4.25Gbps | - | - | - | - | - | - | 400ps | - | Input Equalization, Output Pre-Emphasis | 1.2mm | - | 10mm | 10mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS15BR401TVSX/NOPB Texas Instruments | 49 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 48-TQFP | - | 48 | - | GENERAL PURPOSE | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | 5A991.B.1 | Buffer, ReDriver | Matte Tin (Sn) | LVDS | - | - | - | 3V~3.6V | QUAD | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | - | DS15BR401 | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 2 ns | 2 ns | 175mA | Buffer | - | YES | CML, LVDS, LVPECL | - | - | 575W | - | 4 | - | 4 | - | - | 2Gbps | - | 3.3V | 0.00001A | - | - | - | 1.0ns | 3pF | Output Pre-Emphasis | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9517DRG4 Texas Instruments | 22 | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | I2C | IT CAN ALSO OPERATE 0.9 TO 5.5 | - | - | 0.9V~5.5V 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | CA9517 | 2-Wire Bus | 8 | - | - | - | - | - | 3/5V | - | 2 | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | 6pF | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free |