- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Type
- Voltage - Supply
- Operating Temperature
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Terminal Position
- Base Part Number
Attribute column
Categories
Interface - Signal Buffers, Repeaters, Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Current - Supply | Data Rate | Input | Consumer IC Type | Data Rate (Max) | Delay Time | Capacitance - Input | Signal Conditioning | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3EQX16904GLZHEX Diodes Incorporated | 15000 |
| Datasheet | 38 Weeks | - | - | 42-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ReDriver™ | - | - | Active | 1 (Unlimited) | - | - | Buffer, ReDriver | - | Networking | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | CML | - | 16Gbps | - | - | Input Equalization | - | - | - | - | RoHS Compliant | - | ||
![]() PI6ULS5V9517BUEX Diodes Incorporated | 2176 | - | Datasheet | 23 Weeks | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Buffer, ReDriver | - | I2C | 0.8V~5.5V | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 2 | 500μA | - | 2-Wire Bus | - | 400kHz | 169ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL33003IRT2Z-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Buffer, Accelerator | Matte Tin (Sn) - annealed | I2C - Hotswap | 2.3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL33003 | 2-Wire Bus | 8 | - | - | - | - | 2 | 4mA | - | 2-Wire Bus | - | - | - | 10pF | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL33003IRT2Z Renesas Electronics America Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Buffer, Accelerator | Matte Tin (Sn) - annealed | I2C - Hotswap | 2.3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL33003 | 2-Wire Bus | 8 | - | - | - | - | 2 | 4mA | - | 2-Wire Bus | - | - | - | 10pF | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN65LVP17DRFR Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | 8-WSON (2x2) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | Buffer, ReDriver | - | - | 2.375V~3.6V | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | 1 | 40mA | - | PECL | - | 4Gbps | 460ps | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN65LVDS19DRFR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | 8-WSON (2x2) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | Buffer, ReDriver | - | - | 2.375V~3.6V | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | 1 | 30mA | - | PECL | - | 2Gbps | 460ps | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9525D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Buffer, ReDriver | - | I2C | 2.7V~5.5V | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | 1 | 170μA | - | 2-Wire Bus | - | 400kHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NB7NPQ1102MMTTWG ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | - | - | 30-WFQFN Exposed Pad | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 30 | - | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.4mm | - | NOT SPECIFIED | - | - | - | R-XQCC-N30 | 3.6V | - | 3V | 2 | 115mA | - | CML | - | 10Gbps | - | - | Input Equalization | 0.8mm | 4.5mm | - | - | ROHS3 Compliant | - | ||
![]() ISL33002IRT2Z Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Buffer, Accelerator | Matte Tin (Sn) - annealed | I2C - Hotswap | 2.3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL33002 | 2-Wire Bus | 8 | - | - | - | - | 2 | 3mA | - | 2-Wire Bus | - | - | - | 10pF | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL33003IUZ-T Renesas Electronics America Inc. | 2058 |
| Datasheet | 17 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Buffer, Accelerator | Matte Tin (Sn) - annealed | I2C - Hotswap | 2.3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL33003 | 2-Wire Bus | 8 | - | - | - | - | 2 | 4mA | - | 2-Wire Bus | - | - | - | 10pF | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL33001IUZ-T Renesas Electronics America Inc. | 1500 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Buffer, Accelerator | Matte Tin (Sn) - annealed | I2C - Hotswap | 2.3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL33001 | 2-Wire Bus | 8 | - | - | - | - | 2 | 4mA | - | 2-Wire Bus | - | - | - | 10pF | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 89HP0604SZBABG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | - | - | - | 2011 | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | 4 | - | 6 Gbps | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | RoHS Compliant | Lead Free | ||
![]() 89HP0604SZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | - | - | - | 2011 | - | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | 4 | - | 6 Gbps | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0604XZBABG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | 100 | - | - | - | - | - | - | - | 2011 | - | e1 | yes | Active | 3 (168 Hours) | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | 4 | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | RoHS Compliant | Lead Free | ||
![]() 89HP0604SZBNRGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | QFN | - | 36 | - | - | - | - | - | 2011 | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | 4 | - | 6 Gbps | - | CONSUMER CIRCUIT | - | - | - | - | - | 4mm | 7.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() 89HP0604XZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | - | 100 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | 3 (168 Hours) | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | - | not_compliant | - | - | - | 100 | - | - | - | - | 4 | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0604RZBABG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | 100 | - | - | - | - | - | - | - | 2011 | - | e1 | yes | Active | 3 (168 Hours) | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | 4 | - | 6.25 Gbps | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | RoHS Compliant | Lead Free | ||
![]() 89HP0604RZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | - | 100 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | 3 (168 Hours) | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | - | not_compliant | - | - | - | 100 | - | - | - | - | 4 | - | 6.25 Gbps | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0604SBZBNRG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | - | QFN | YES | 36 | - | 70°C | - | - | - | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 36 | EAR99 | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 0.5mm | - | 30 | - | - | 36 | - | 1.26V | COMMERCIAL | - | 4 | - | 6 Gbps | - | CONSUMER CIRCUIT | - | - | - | - | 0.9mm | 4mm | 7.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() 89HP0604RZBABGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | 100 | - | - | - | - | - | - | - | 2011 | - | e1 | yes | Active | 3 (168 Hours) | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | 4 | - | 6.25 Gbps | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | RoHS Compliant | Lead Free |