- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Type
- Voltage - Supply
- Operating Temperature
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Terminal Position
- Base Part Number
Attribute column
Categories
Interface - Signal Buffers, Repeaters, Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Clock-Edge Trigger Type | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Pin Count | Number of Outputs | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Data Rate | Input | High Level Output Current | Low Level Output Current | Consumer IC Type | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89HP0604SZBABI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 4 | - | - | - | - | 6 Gbps | - | - | - | CONSUMER CIRCUIT | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0604SZBABGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | 2011 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 4 | - | - | - | - | 6 Gbps | - | - | - | CONSUMER CIRCUIT | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0604SZBAB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 4 | - | - | - | - | 6 Gbps | - | - | - | CONSUMER CIRCUIT | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SSTUB32S869BHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFBGA | 150 | Positive Edge | 1 | - | 2006 | e1 | yes | - | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | - | 340MHz | 150 | 28 | 1.8V | Non-Inverting | - | - | - | 1.9V | 1.7V | 14 | 3 ns | - | - | -16mA | 16mA | - | - | 13mm | 8mm | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0608RZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0604SZBABG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | 2011 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 4 | - | - | - | - | 6 Gbps | - | - | - | CONSUMER CIRCUIT | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0608SZBAB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6 Gbps | 2-Wire Bus | - | - | CONSUMER CIRCUIT | - | 9mm | 9mm | 1.7mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AMB0482C1RJ8 Integrated Device Technology (IDT) | 155 | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | FCBGA | 655 | - | - | Tape & Reel (TR) | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 Gbps | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | - | RoHS Compliant | Contains Lead | ||
![]() 89HP0608XZBABGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | Tape & Reel (TR) | 2011 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0608SZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | Tape & Reel (TR) | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6 Gbps | 2-Wire Bus | - | - | CONSUMER CIRCUIT | - | 9mm | 9mm | 1.7mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0608RZBAB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | 2009 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0608XZBABGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | 2011 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0608XZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | Tape & Reel (TR) | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0608SZBAB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | Tape & Reel (TR) | 2009 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6 Gbps | 2-Wire Bus | - | - | CONSUMER CIRCUIT | - | 9mm | 9mm | 1.7mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0608RZBABG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | - | 2011 | - | yes | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0608RZBABI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | 100 | - | - | - | - | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0608SZBABG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | Tape & Reel (TR) | 2011 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6 Gbps | 2-Wire Bus | - | - | CONSUMER CIRCUIT | - | 9mm | 9mm | 1.7mm | No | RoHS Compliant | Lead Free | ||
![]() 89HP0608XZBABG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | Tape & Reel (TR) | 2011 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0608XZBABI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | - | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 8 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0604QZBNRG Integrated Device Technology (IDT) | 4000 | - | Datasheet | 10 Weeks | - | Surface Mount | QFN EP | 36 | - | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 36 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | ALSO REQUIRED SUPLLY VOLTAGE 3 TO 3.6V | QUAD | 260 | 1 | 0.5mm | - | 36 | - | - | - | 1.26V | COMMERCIAL | 4 | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | CONSUMER CIRCUIT | 0.9mm | 4mm | 7.5mm | 900μm | No | RoHS Compliant | Lead Free |