- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Type
- Voltage - Supply
- Operating Temperature
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Terminal Position
- Base Part Number
Attribute column
Categories
Interface - Signal Buffers, Repeaters, Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Current - Supply | Data Rate | Input | High Level Output Current | Low Level Output Current | Consumer IC Type | Data Rate (Max) | Delay Time | Capacitance - Input | Signal Conditioning | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89HP0608XZBABI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | - | - | - | - | 2011 | - | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0608XZBABGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | - | 100 | - | - | - | - | - | 2011 | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | RoHS Compliant | Lead Free | ||
![]() 89HP0608XZBABGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | RoHS Compliant | Lead Free | ||
![]() 89HP0608XZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 6.25 Gbps | 2-Wire Bus | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() PI2EQX3232BZDEX Diodes Incorporated | In Stock | - | - | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | ReDriver™ | - | - | Obsolete | 1 (Unlimited) | - | - | Buffer, ReDriver | - | - | - | SATA | 1.8V | - | - | - | - | - | - | - | - | - | PI2EQX3232 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | CML | - | - | - | 3.2Gbps | 2.0ns | - | Input Equalization, Output De-Emphasis | - | - | - | - | - | - | ||
![]() LTC4311ISC6 Linear Technology/Analog Devices | 13 | - | - | - | - | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | YES | - | - | - | - | -40°C~85°C | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Accelerator | Matte Tin (Sn) | - | - | I2C | 1.6V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | - | 2-Wire Bus | 6 | R-PDSO-G6 | - | Not Qualified | - | - | 5.5V | - | - | 1 | - | - | - | - | 200μA | - | 2-Wire Bus | - | - | - | 400kHz | - | - | - | - | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() PI3EQX1002EZREX Diodes Incorporated | 3500 | - | Datasheet | 33 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Buffer, ReDriver | - | - | - | USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | CML | - | - | - | 10Gbps | - | - | Input Equalization | - | - | - | - | ROHS3 Compliant | - | ||
![]() THCX222R05-B CEL | In Stock | - | - | 10 Weeks | - | - | Surface Mount | 30-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | Buffer, ReDriver | - | - | - | USB | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 84mA | - | CML | - | - | - | 5Gbps | 150ps | 1.1pF | Input Equalization | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3EQX1004EZTFEX Diodes Incorporated | 45000 | - | Datasheet | 33 Weeks | - | - | - | 34-UFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | ReDriver™ | - | - | Active | 1 (Unlimited) | - | - | Buffer, ReDriver | - | - | - | USB 3.0 | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | CML | - | - | - | 10Gbps | - | - | Input Equalization | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN75LVPE4410RNQT Texas Instruments | 48 |
| Datasheet | 6 Weeks | - | - | - | 40-WFQFN Exposed Pad | YES | - | - | - | - | 0°C~70°C TA | - | - | - | e4 | yes | Active | 2 (1 Year) | 40 | - | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PCI Express | 3V~3.6V | QUAD | NO LEAD | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | 3V | 4 | - | - | - | - | 90mA | - | Differential | - | - | - | 16Gbps | 70ps | 1.5pF | Input Equalization, Output De-Emphasis | 0.8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() TCA9511ADGKR Texas Instruments | 30000 | - | - | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C TA | - | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Buffer, Accelerator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | I2C - Hotswap | 2.3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | CA9511 | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | 1 | - | - | - | - | 3.5mA | - | - | - | - | - | - | 70ns | 1.6pF | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() PI3DPX1207CZHEX Diodes Incorporated | 4600 | - | Datasheet | 35 Weeks | - | - | - | 42-VFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Buffer, ReDriver | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 10Gbps | - | - | Input Equalization | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3DPX1207B1ZHEX Diodes Incorporated | 29 |
| Datasheet | 35 Weeks | - | - | - | 42-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ReDriver™ | - | - | Active | 1 (Unlimited) | - | - | Buffer, ReDriver | - | - | - | I2C | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 132mA | - | CML | - | - | - | 10Gbps | - | - | Input Equalization | - | - | - | - | ROHS3 Compliant | - | ||
![]() 89HP0604SZBABG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | - | 100 | - | - | - | - | - | - | - | 2011 | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 6 Gbps | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | RoHS Compliant | Lead Free | ||
![]() 89HP0604RZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | - | - | 100 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | 3 (168 Hours) | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 6.25 Gbps | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0604SZBAB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | - | 100 | - | - | - | - | - | - | - | 2011 | - | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 6 Gbps | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0604SBZBNRG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | - | - | QFN | YES | 36 | - | - | 70°C | - | - | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 36 | EAR99 | - | - | - | - | - | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | - | 30 | - | - | 36 | - | - | - | - | - | 1.26V | COMMERCIAL | - | 4 | - | - | - | - | - | 6 Gbps | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 0.9mm | 4mm | 7.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() SSTUB32S869BHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | TFBGA | - | 150 | Positive Edge | 1 | - | - | - | 2006 | - | e1 | yes | - | 3 (168 Hours) | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 340MHz | - | - | - | 150 | - | 28 | - | 1.8V | Non-Inverting | - | - | - | - | 1.9V | 1.7V | 14 | 3 ns | - | - | - | -16mA | 16mA | - | - | - | - | - | - | 13mm | 8mm | 1.2mm | RoHS Compliant | Lead Free | ||
![]() 89HP0604SZBABG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | - | 100 | - | - | - | - | - | - | - | 2011 | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 6 Gbps | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | RoHS Compliant | Lead Free | ||
![]() AMB0582C1RJ Integrated Device Technology (IDT) | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | - | FCBGA | - | 655 | - | - | - | - | - | 2008 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4.8 Gbps | - | - | - | - | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | RoHS Compliant | Contains Lead |