- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Base Part Number
- Length
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of I/Os | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Access Time | Data Bus Width | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89H32H8G3YBHLG Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 484-BBGA, FCBGA | - | - | - | Tray | - | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | Switch Interfacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z8523020VSC Zilog | 50 | - | - | - | Surface Mount | Surface Mount | 44-LCC | 44 | - | - | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | 20MHz | 30 | Z85230 | 44 | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 20 μs | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.625 MBps | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 16.5862mm | 16.5862mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523010VSC Zilog | 15 | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | 10MHz | 30 | Z85230 | 44 | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 10 μs | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.3125 MBps | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 16.5862mm | 16.5862mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z85C3008PSC Zilog | 19 | - | - | - | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | 40 | - | - | Tube | 2008 | - | e0 | - | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | TWO MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 8MHz | NOT SPECIFIED | Z85C30 | 40 | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | 7mA | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | 8 μs | - | - | - | NO | NO | - | 0 | 2 | Z80 | 0.5125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 3.94mm | - | 52.58mm | 14.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4110PEC Zilog | In Stock | - | Datasheet | - | Through Hole | Through Hole | PDIP | 40 | 40-PDIP | - | - | 2002 | Z80 | e0 | no | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | 100°C | -40°C | I/O Controller | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 10MHz | NOT SPECIFIED | Z84C41 | 40 | Not Qualified | 5V | 5V | INDUSTRIAL | 5V | - | 2MB | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 10 μs | 8b | 1 | - | NO | YES | - | 0 | 2 | Z80 | 0.25 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | - | 4.75mm | 52.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9010VEC00TR Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 10MHz | - | Z84C90 | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4406VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LCC | - | 44-PLCC | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 6MHz | - | Z84C44 | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 6 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2010FEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LQFP | - | 44-QFP | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 10MHz | - | Z84C20 | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523320FSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | - | - | - | Tape & Reel (TR) | 1995 | EMSCC⢠| - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z85233 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2010FEG Zilog | 300 | - | Datasheet | - | Surface Mount | Surface Mount | LQFP | 44 | 44-QFP | 16 | Tray | 2002 | Z80 | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | I/O Controller | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 5V | 0.8mm | 10MHz | 40 | Z84C20 | 44 | Not Qualified | 5V | 5V | INDUSTRIAL | 5V | - | - | - | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 12mA | 8 | - | 8b | - | Z8 | - | - | - | - | - | - | - | - | - | - | 2.5mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() AK4205EN AKM Semiconductor Inc. | 12 |
| - | 12 Weeks | - | Surface Mount | 36-WFQFN Exposed Pad | - | 36-QFN (5x5) | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | Headphone Amp | - | - | 4.5V~6.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 89HPES12NT3ZBBCI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 324-LBGA | - | - | - | Tray | - | PRECISE⢠| - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Switch Interfacing | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89HPES16T4G2ZBBXI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 288-LBGA | - | - | - | Tape & Reel (TR) | - | PRECISE⢠| - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | Switch Interfacing | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89HPES48T12ZABLI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1156-BBGA, FCBGA | - | - | - | Tray | - | PRECISE⢠| - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | Switch Interfacing | - | - | 3.3V | - | - | - | - | - | - | - | IDT89HPES48 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89HPES16T4G2ZBBXGI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 288-LBGA | - | - | - | Tray | - | PRECISE⢠| - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | Switch Interfacing | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89HPES16T4G2ZBBX8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 288-LBGA | - | - | - | Tape & Reel (TR) | - | PRECISE⢠| - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | Switch Interfacing | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89HPES12NT3ZBBCI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 324-LBGA | - | - | - | Tape & Reel (TR) | - | PRECISE⢠| - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Switch Interfacing | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89HT0816PZABCGI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 196-LBGA | - | - | - | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Signal Retimer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89HPES16T4AG2ALG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 324-BBGA, FCBGA | - | - | - | Tape & Reel (TR) | - | PRECISE⢠| - | - | Active | 4 (72 Hours) | - | - | - | - | - | Switch Interfacing | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 89H48H12G2ZDBLI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 676-BBGA | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | Switch Interfacing | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |