- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Base Part Number
- Length
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Adjustable Threshold | Family | Output Characteristics | Differential Output | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Logic IC Type | Input Characteristics | Interface IC Type | Driver Number of Bits | Trigger Type | Propagation Delay (tpd) | Receiver Number of Bits | Consumer IC Type | fmax-Min | Count Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9544APW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Translating Switch | - | 2.3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS90CF562MTD/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | EIA-644; TIA-644 | - | 70°C | -10°C | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 48 | TIN | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | - | 0.5mm | - | 40 | - | 48 | R-PDSO-G48 | COMMERCIAL | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | - | 4 | - | - | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() NCN6000DTBR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 85°C | -25°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | ATM Terminals, Gas Pumps, ISM | - | 2.7V~6V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | - | 20 | R-PDSO-G20 | COMMERCIAL | 6V | OTHER | 2.7V | - | Microcontroller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MCZ33972EWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | 32-SOIC | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Switch Monitoring | - | 8V~26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD8170AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | Multiplexer with Amplifier | - | ±4V~6V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | - | - | INDUSTRIAL | - | 2 | - | VIDEO MULTIPLEXER | - | - | - | - | - | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM1025AARQ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | 100°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | PC's, PDA's | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | - | 16 | R-PDSO-G16 | COMMERCIAL | 5.5V | OTHER | 3V | 6 | I2C | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC10E446FN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | 85°C | - | Tube | 10E | e0 | yes | Obsolete | 3 (168 Hours) | 28 | TIN LEAD | - | NECL MODE: VCC = OV WITH VEE = -4.2V TO -5.7V; SISO OPERATION ALSO AVAILABLE | 4.2V~5.7V | QUAD | J BEND | 240 | 1 | 5V | 1.27mm | - | 30 | - | 28 | S-PQCC-J28 | COMMERCIAL | 5.7V | OTHER | 4.2V | - | - | - | - | - | 4 | - | 10E | OPEN-EMITTER | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | - | NEGATIVE EDGE | 1.48 ns | - | - | 1300 MHz | RIGHT | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | ||
![]() MC33560DTBR2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.220, 5.60mm Width) | - | 24-TSSOP | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Smart Card Reader, Writer | - | 1.8V~6.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microcontroller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD8170ANZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 85°C | -40°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | Multiplexer with Amplifier | - | ±4V~6V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | - | 8 | R-PDIP-T8 | - | - | INDUSTRIAL | - | 2 | - | VIDEO MULTIPLEXER | - | - | - | - | - | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | 9.88mm | 7.62mm | ROHS3 Compliant | ||
![]() MC33560DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | Smart Card Reader, Writer | - | 1.8V~6.6V | DUAL | GULL WING | 240 | 1 | 4V | 1.27mm | unknown | 30 | - | 24 | R-PDSO-G24 | COMMERCIAL | 6.6V | INDUSTRIAL | 1.8V | - | Microcontroller | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 15.395mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC10E446FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | 85°C | - | Tape & Reel (TR) | 10E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | NECL MODE: VCC = OV WITH VEE = -4.2V TO -5.7V; SISO OPERATION ALSO AVAILABLE | 4.2V~5.7V | QUAD | J BEND | 240 | 1 | 5V | 1.27mm | - | 30 | - | 28 | S-PQCC-J28 | COMMERCIAL | 5.7V | OTHER | 4.2V | - | - | - | - | - | 4 | - | 10E | OPEN-EMITTER | - | - | COMPLEMENTARY | PARALLEL IN SERIAL OUT | - | - | - | NEGATIVE EDGE | 1.48 ns | - | - | 1300 MHz | RIGHT | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | ||
![]() Z84C2006FEC Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | - | YES | 44-QFP | - | 16 | 100°C | -40°C | Tray | Z80 | e0 | no | Obsolete | 3 (168 Hours) | 44 | TIN LEAD | I/O Controller | - | - | QUAD | GULL WING | 225 | - | 5V | 0.8mm | - | 30 | - | 44 | S-PQFP-G44 | COMMERCIAL | 5.5V | INDUSTRIAL | 4.5V | - | - | - | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() DS90CR561MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | EIA-644; TIA-644 | - | 70°C | -10°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 2 (1 Year) | 48 | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 235 | 1 | - | 0.5mm | - | NOT SPECIFIED | - | 48 | R-PDSO-G48 | COMMERCIAL | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | STANDARD | LINE DRIVER | 4 | - | - | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | Non-RoHS Compliant | ||
![]() AD8174AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | Multiplexer with Amplifier | - | ±4V~6V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 30 | - | 14 | R-PDSO-G14 | - | - | INDUSTRIAL | - | 4 | - | VIDEO MULTIPLEXER | - | - | - | - | - | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD9985KSTZ-110 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 80-LQFP | YES | - | - | - | 70°C | - | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 80 | MATTE TIN | Video | - | 2.2V~3.45V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 40 | - | 80 | S-PQFP-G80 | COMMERCIAL | - | COMMERCIAL | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() DS90CR285SLC Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 64-LFBGA | YES | - | GENERAL PURPOSE | - | 85°C | -40°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 64 | TIN LEAD | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 4 | 3.3V | 0.8mm | unknown | NOT SPECIFIED | - | 64 | S-PBGA-B64 | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | STANDARD | LINE DRIVER | 4 | - | - | - | - | - | - | 1.5mm | 8mm | 8mm | Non-RoHS Compliant | ||
![]() LM40CIMT/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 85°C | - | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 14 | TIN | Monitors | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 40 | - | 14 | R-PDSO-G14 | - | 3.6V | OTHER | 3V | - | 1-Wire® | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() TSI108-200CL Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 1023-BBGA, FCBGA | - | - | - | - | - | - | Tray | Tsi108™ | - | - | Obsolete | 3 (168 Hours) | - | - | Host Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSI148-133IL Renesas Electronics America Inc. | 585 |
| - | - | Surface Mount | 456-BGA | - | - | - | - | - | - | Tray | Tsi148™ | - | - | Obsolete | 3 (168 Hours) | - | - | PCI-to-VME Bridge | - | 3.3V | - | - | - | - | - | - | - | - | TSI148 | - | - | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 89HT0832PGZCHLGI Renesas Electronics America Inc. | 91 |
| - | 20 Weeks | Surface Mount | 345-BFBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | Retimer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |