- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Base Part Number
- Length
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Data Rate | Address Bus Width | External Data Bus Width | Memory IC Type | Consumer IC Type | Bus Compatibility | Number of DMA Channels | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89HT0808PZAAB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | - | 1999 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HT0808PZAABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | Tape & Reel (TR) | 1999 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HT0808PZAAB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | Tape & Reel (TR) | 1999 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HT0808PZAABGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 100 | - | - | - | Tape & Reel (TR) | 1999 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89HT0816PZABC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 196 | - | - | - | Tape & Reel (TR) | 2012 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 15mm | 15mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CS82C37AZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | PLCC | 44 | - | - | - | - | 1996 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.31.00.01 | QUAD | J BEND | - | 5V | 1.27mm | - | 44 | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | DMA CONTROLLER | 8MHz | - | 8 | 8 | - | - | 80C286; 80286; 80186; 80C86; 8086; 80C88; 8088; 8085; Z80; NSC800 | 4 | 4.57mm | 16.585mm | 16.585mm | - | No | RoHS Compliant | - | ||
![]() AMB0780L4RJ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 17 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 655 | - | - | - | Tape & Reel (TR) | 2008 | e1 | no | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | 655 | - | - | - | - | - | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | No | RoHS Compliant | Contains Lead | ||
![]() AMB0780L4RJ Integrated Device Technology (IDT) | In Stock | - | Datasheet | 17 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 655 | - | - | - | - | 2008 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | No | RoHS Compliant | Contains Lead | ||
![]() 89H12NT12G2ZAHLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | 125MHz | - | - | - | 1999 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | PCI Express | 12 | - | - | 96 Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HT0816PZABCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 196 | - | - | - | - | 2012 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 89HT0816PZABC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 196 | - | - | - | - | 2012 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 15mm | 15mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HT0816PZABCGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 196 | - | - | - | Tape & Reel (TR) | 2012 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 15mm | 15mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 89H12NT12G2ZAHLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | 125MHz | - | - | - | 1999 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | PCI Express | 12 | - | - | 96 Gbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HT0808PYAABGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 100 | - | - | - | - | 1999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSI721-16GIL Integrated Device Technology (IDT) | 12 | - | Datasheet | - | - | Surface Mount | FCBGA | 143 | - | - | - | - | 2012 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | 13mm | 1.51mm | - | RoHS Compliant | Contains Lead | ||
![]() 89HP0508PZBABGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | - | 2011 | - | yes | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() TSI109-200ILY Integrated Device Technology (IDT) | 2 | - | Datasheet | 7 Weeks | - | Surface Mount | FCBGA | 1023 | - | 85°C | -40°C | - | 1999 | e1 | no | Active | 4 (72 Hours) | - | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | - | - | 1.26V | - | INDUSTRIAL | 1.14V | PCI | - | - | 33.33MHz | - | - | - | - | - | POWERPC 60X | - | 2.76mm | 33mm | 33mm | 2mm | No | RoHS Compliant | Contains Lead | ||
![]() AMB0680L4RJ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | 655 | - | - | - | - | 2008 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | No | RoHS Compliant | Contains Lead | ||
![]() 89HPES12N3AZGBCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 324 | - | - | - | - | 1999 | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 30 | 324 | Not Qualified | - | 1.1V | 3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | - | PCI | - | 1.5mm | 19mm | 19mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES12N3YCBCG Integrated Device Technology (IDT) | 350 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 324 | - | - | - | - | 1999 | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 30 | 324 | Not Qualified | - | 1.1V | 3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | - | - | - | 1.5mm | 19mm | 19mm | 1.4mm | - | RoHS Compliant | Lead Free |