- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Base Part Number
- Length
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Data Bus Width | Consumer IC Type | Bus Compatibility | Data Transfer Rate-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89HP0504PZBNRG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | QFN | 36 | - | 70°C | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 36 | EAR99 | Matte Tin (Sn) | - | - | ALSO AVAILABLE 3.3V SUPPLY-NOM FOR I2C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | 36 | - | - | 1.26V | - | COMMERCIAL | 1.14V | PCI Express | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 0.9mm | 4mm | 7.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0504PZBNRGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | QFN | 36 | - | 85°C | -40°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 3 (168 Hours) | 36 | EAR99 | Matte Tin (Sn) | - | - | ALSO AVAILABLE 3.3V SUPPLY-NOM FOR I2C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | 36 | - | - | 1.26V | - | INDUSTRIAL | 1.14V | PCI Express | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 0.9mm | 4mm | 7.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 89H32NT24AG2ZBHLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | - | - | 250 | - | - | - | - | 30 | 484 | - | 3.3V | - | - | - | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | - | RoHS Compliant | Lead Free | ||
![]() 89H32NT8AG2ZBHLI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | - | 225 | - | - | - | not_compliant | 20 | 484 | - | 3.3V | - | - | - | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H12NT12G2ZCHLGI Integrated Device Technology (IDT) | 420 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 12 | BUS CONTROLLER, PCI | - | 3300mA | 96 Gbps | - | - | I2C; ISA; VGA | - | - | 2.88mm | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89H12NT12G2ZCHLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.39.00.01 | - | - | 260 | - | - | - | - | 30 | 324 | - | 3.3V | - | - | - | - | PCI Express | 12 | BUS CONTROLLER, PCI | - | - | 96 Gbps | - | - | - | - | - | - | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89H12NT12G2ZBHLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.39.00.01 | - | - | 260 | - | - | - | - | 30 | 324 | - | 3.3V | - | - | - | - | PCI Express | 12 | BUS CONTROLLER, PCI | - | - | 96 Gbps | - | - | - | - | - | - | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89H24NT24G2ZBHLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | - | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | I2C; ISA; PCI; SMBUS; VGA | - | 3.02mm | - | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89H24NT24G2ZAHLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | 125MHz | - | - | - | 1999 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | PCI Express | 24 | - | - | - | 192 Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89H32NT24BG2ZBHLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 2009 | e1 | yes | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 250 | - | 1V | 1mm | - | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | - | I2C; ISA; VGA | - | - | - | 23mm | 23mm | 2.92mm | - | RoHS Compliant | Lead Free | ||
![]() 89H16NT16G2ZBHLG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | 3300mA | 128 Gbps | - | - | I2C; ISA; VGA | - | - | 2.88mm | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89H32T8G2ZCBLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | FCBGA | 484 | 125MHz | - | - | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | HAVING 125MHZ INPUT REFERENCE CLOCK FREQUENCY. | - | BOTTOM | BALL | 245 | - | 1V | 1mm | - | NOT SPECIFIED | 484 | - | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | I2C; ISA; SMBUS; VGA | 32000 MBps | 3.34mm | - | 23mm | 23mm | 3.34mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0504UZBNRGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | QFN | 36 | - | - | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | 4mm | 7.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 89H32NT24AG2ZCHL8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | - | - | 225 | - | - | - | not_compliant | 20 | 484 | - | 3.3V | - | - | - | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | - | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES8T5AZBBCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | 196 | - | - | - | - | 1999 | e0 | no | Active | 3 (168 Hours) | 196 | EAR99 | Tin/Lead (Sn63Pb37) | 85°C | -40°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | 20 | 196 | Not Qualified | - | 1.1V | 13.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | PCI | - | 1.4mm | - | 15mm | 15mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT24AG2ZCHLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | - | - | 250 | - | - | - | - | 30 | 484 | - | 3.3V | - | - | - | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES22H16ZABR Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e1 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | - | 1V | 1mm | - | 30 | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | - | 88 Gbps | - | - | PCI | - | - | 3.32mm | 23mm | 23mm | 3.34mm | - | RoHS Compliant | Contains Lead | ||
![]() 89H32NT24AG2ZCHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | - | I2C; ISA; VGA | - | - | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSI382-66CQY Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | TQFP | 176 | 66MHz | - | - | - | 1999 | e3 | yes | Active | 3 (168 Hours) | 176 | - | Tin (Sn) | 85°C | 0°C | - | - | QUAD | GULL WING | 260 | - | 1.2V | 0.4mm | - | - | 176 | - | 3.3V | 1.26V | - | COMMERCIAL | - | PCI | - | - | - | - | - | 32b | - | ISA; VGA | 312.5 MBps | - | 1.6mm | 20mm | 20mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 89H48H12G3YCHLG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 676 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 676 | EAR99 | TIN SILVER COPPER | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 676 | Not Qualified | - | 1.1V | 11.83.3V | COMMERCIAL | 0.95V | PCI Express | 12 | BUS CONTROLLER, PCI | - | 7420mA | 768 Gbps | - | - | ISA; VGA | - | - | 2.9mm | 27mm | 27mm | 3.2mm | - | RoHS Compliant | Lead Free |