- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Base Part Number
- Length
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Data Bus Width | Telecom IC Type | Bus Compatibility | Data Transfer Rate-Max | Carrier Type | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89H64H16G3YABL Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | - | BGA | - | - | - | - | - | 1999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89H32NT8BG2ZBHLG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | - | BOTTOM | BALL | 250 | - | 1V | 1mm | - | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | - | I2C; ISA; VGA | - | - | - | - | 23mm | 23mm | 2.92mm | RoHS Compliant | Lead Free | ||
![]() 89HPEB383ZANQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | QFN | 132 | 33MHz | - | - | - | 1999 | e0 | no | Discontinued | 3 (168 Hours) | 132 | - | Tin/Lead (Sn/Pb) | 85°C | 0°C | - | 8542.31.00.01 | QUAD | NO LEAD | 240 | - | 1.05V | 0.5mm | - | 20 | 132 | - | 5V | - | - | COMMERCIAL | - | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | 32b | - | ISA; PCI; SBUS; VGA; USB | 2500 MBps | - | 900μm | - | 10mm | 10mm | 900μm | RoHS Compliant | Contains Lead | ||
![]() 89H16NT16G2ZCHL Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | 3300mA | 128 Gbps | - | - | I2C; ISA; VGA | - | - | 3.02mm | - | 19mm | 19mm | 3.02mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32H8G3YAHLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | - | - | - | - | 2009 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89H16NT16G2ZBHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | 3300mA | 128 Gbps | - | - | I2C; ISA; VGA | - | - | 3.02mm | - | 19mm | 19mm | 3.02mm | Non-RoHS Compliant | Contains Lead | ||
![]() TSI110-167CLY Integrated Device Technology (IDT) | 10 | - | Datasheet | 7 Weeks | - | Surface Mount | FCBGA | 1023 | - | - | - | - | 1999 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | - | - | - | - | 33mm | 33mm | 2mm | RoHS Compliant | Contains Lead | ||
![]() 89H24NT24G2ZBHLI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | 20 | 324 | - | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | I2C; ISA; PCI; SMBUS; VGA | - | - | 3.02mm | - | 19mm | 19mm | 3.02mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H24NT24G2ZBHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 192 Gbps | - | - | I2C; ISA; VGA | - | - | - | 2.88mm | 19mm | 19mm | 3.02mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES16T4G2ZBBXI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 288 | - | 85°C | -40°C | Tape & Reel (TR) | 1999 | e0 | no | Active | 3 (168 Hours) | 288 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | - | not_compliant | NOT SPECIFIED | 288 | Not Qualified | - | 1.1V | 12.53.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | PCI; SMBUS | 16000 MBps | - | - | 1.7mm | 23mm | 23mm | 1.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT8AG2ZBHLG Integrated Device Technology (IDT) | 100 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | - | BOTTOM | BALL | 250 | - | 1V | 1mm | - | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | - | I2C; ISA; VGA | - | - | - | - | 23mm | 23mm | 2.92mm | RoHS Compliant | Lead Free | ||
![]() 89H32NT8AG2ZBHLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | - | - | 250 | - | - | - | - | 30 | 484 | - | 3.3V | - | - | - | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | - | - | - | 23mm | 23mm | 2.92mm | RoHS Compliant | Lead Free | ||
![]() 89H32NT8AG2ZBHL Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | - | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | - | I2C; ISA; VGA | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES4T4ZBBCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | 144 | - | - | - | - | 1999 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | 20 | 144 | Not Qualified | - | 1.1V | 13.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | PCI | - | - | 1.4mm | - | 13mm | 13mm | 1.4mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H22H16G2ZCBLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | FCBGA | 1156 | - | 85°C | -40°C | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | - | Not Qualified | - | 1.1V | 12.52.5/3.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | 5455mA | - | - | - | I2C; ISA; PCI; SMBUS; VGA | 22000 MBps | - | 2.82mm | - | 35mm | 35mm | 2.82mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT24BG2ZBHLI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 2009 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | 20 | 484 | - | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | I2C; ISA; PCI; SMBUS; VGA | 32000 MBps | - | 2.92mm | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() XRT81L27IV Exar Corporation | 1912 | - | - | - | - | Surface Mount | LQFP | 128 | - | 85°C | -40°C | - | - | e0 | no | - | - | 128 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 7 | 3.3V | 0.5mm | - | NOT SPECIFIED | 128 | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | Serial | - | - | - | - | - | - | PCM TRANSCEIVER | - | - | CEPT PCM-30/E-1 | - | 1.6mm | 20mm | 14mm | - | RoHS Compliant | - | ||
![]() TSI110-167CL Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | 1023 | - | - | - | - | 1999 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | - | - | - | - | 33mm | 33mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H24NT6AG2ZCHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 6 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | I2C; ISA; VGA | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H24NT24G2ZCHLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 192 Gbps | - | - | I2C; ISA; VGA | - | - | - | 2.88mm | 19mm | 19mm | 3.02mm | RoHS Compliant | Lead Free |