- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Base Part Number
- Length
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Bus Compatibility | Data Transfer Rate-Max | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89HT0812PZABCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HAL808G2ZCHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 1996 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89H32T8G2ZCBLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | - | e0 | no | - | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | - | Not Qualified | 3.3V | 1.1V | 1V | INDUSTRIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | 5000mA | 256 Gbps | I2C; ISA; VGA; SMBUS | 32 MBps | - | 3.32mm | 23mm | 23mm | 3.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32H8G2ZCBLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | - | e1 | yes | - | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | HAVING 125MHZ INPUT REFERENCE CLOCK FREQUENCY. | - | BOTTOM | BALL | 245 | 1V | 1mm | - | NOT SPECIFIED | 484 | - | - | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | - | 256 Gbps | I2C; ISA; SMBUS; VGA | 32000 MBps | 3.34mm | - | 23mm | 23mm | 3.34mm | RoHS Compliant | Lead Free | ||
![]() 89H32NT24AG2ZBHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | - | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | I2C; ISA; VGA | - | - | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H24NT6AG2ZBHLI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | - | - | 225 | - | - | not_compliant | 20 | 484 | - | - | 3.3V | - | - | - | - | PCI Express | 6 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H24NT6AG2ZBHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | - | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 6 | BUS CONTROLLER, PCI | - | - | 192 Gbps | I2C; ISA; VGA | - | 2.92mm | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT24AG2ZBHLI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | - | - | 225 | - | - | not_compliant | 20 | 484 | - | - | 3.3V | - | - | - | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES24N3AZCBXG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | - | - | 420 | - | - | - | - | - | 1999 | e1 | yes | Active | 3 (168 Hours) | 420 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 30 | 420 | - | Not Qualified | - | 1.1V | 3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | PCI | - | - | - | 27mm | 27mm | 1.7mm | RoHS Compliant | Lead Free | ||
![]() 89H32NT24AG2ZBHL8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | - | - | 225 | - | - | not_compliant | 20 | 484 | - | - | 3.3V | - | - | - | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT24AG2ZBHL Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | - | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | I2C; ISA; VGA | - | - | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H12NT12G2ZCHL Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 324 | - | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | - | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 12 | BUS CONTROLLER, PCI | - | 3300mA | 96 Gbps | I2C; ISA; VGA | - | - | 2.88mm | 19mm | 19mm | 3.02mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES10T4G2ZBBCGI Integrated Device Technology Inc | 20 | - | - | - | - | - | - | YES | - | 324 | - | 85°C | -40°C | - | - | - | - | - | - | - | EAR99 | - | - | - | ALSO HAVING 125MHZ REFERENCE CLOCK. | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | compliant | NOT SPECIFIED | - | S-PBGA-B324 | - | - | 1.1V | - | INDUSTRIAL | 0.9V | - | - | BUS CONTROLLER, PCI | - | - | - | SMBUS | 12000 MBps | - | 1.72mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() 89H64H16G3YBBLG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | - | - | YES | 1156 | - | - | 70°C | - | - | 1999 | e1 | yes | - | 4 (72 Hours) | - | EAR99 | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | NOT SPECIFIED | - | - | Not Qualified | - | 1.1V | 11.83.3V | COMMERCIAL | 0.95V | PCI Express | - | BUS CONTROLLER, PCI | 100MHz | 8625mA | - | ISA; VGA | - | - | 3.42mm | 35mm | 35mm | 2.82mm | RoHS Compliant | Lead Free | ||
![]() 89HPES16T4G2ZBBXI Integrated Device Technology (IDT) | 464 | - | Datasheet | - | Lead, Tin | Surface Mount | - | - | 288 | - | - | 85°C | -40°C | - | 1999 | e0 | no | Active | 3 (168 Hours) | 288 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | - | not_compliant | NOT SPECIFIED | 288 | - | Not Qualified | - | 1.1V | 12.53.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | PCI | - | - | 1.7mm | 23mm | 23mm | 1.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89HMPEB383ZAEMG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | QFP | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HPES24N3A2ZCBX8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | 420 | - | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89H32H8G3YAHLG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | - | - | - | - | - | - | 2009 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HPES6T6G2ZCALI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 324 | - | - | 85°C | -40°C | Tape & Reel (TR) | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | - | Not Qualified | - | 1.1V | 13.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 100MHz | - | - | PCI; SMBUS | - | - | 3.42mm | 19mm | 19mm | 3.27mm | Non-RoHS Compliant | Contains Lead | ||
![]() 89H24NT6AG2ZBHL8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | - | 125MHz | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | - | - | 225 | - | - | not_compliant | 20 | 484 | - | - | 3.3V | - | - | - | - | PCI Express | 6 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | Non-RoHS Compliant | Contains Lead |