- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Base Part Number
- Length
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Terminal Position
Attribute column
Categories
Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Data Bus Width | Max Input Voltage | Number of Drivers | Bus Compatibility | Data Transfer Rate-Max | Drive Interface Standard | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89HPEB383ZAEMG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | TQFP | - | 128 | 33MHz | - | - | - | - | 1999 | e3 | yes | Active | 3 (168 Hours) | 128 | - | Matte Tin (Sn) | 85°C | 0°C | - | - | QUAD | GULL WING | 260 | 1.05V | 0.4mm | - | 30 | 128 | - | 5V | - | - | COMMERCIAL | - | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | 32b | - | - | ISA; PCI; SBUS; VGA; USB | 2500 MBps | - | - | 1.2mm | 14mm | 14mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES16H16ZABRI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | - | - | - | 1999 | e1 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | - | 64 Gbps | - | - | - | PCI | - | - | - | 3.32mm | 23mm | 23mm | 3.34mm | - | RoHS Compliant | Contains Lead | ||
![]() 89HPES48T12ZABRI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 1156 | - | 85°C | -40°C | - | - | 1999 | e1 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | - | Not Qualified | - | 1.1V | 13.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | 2635mA | - | - | - | - | PCI | - | - | 2.82mm | - | 35mm | 35mm | 2.82mm | - | RoHS Compliant | Contains Lead | ||
![]() 89H32H8G3YCHL Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | YES | 484 | - | 70°C | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | TIN LEAD | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | - | 1.1V | 13.3V | COMMERCIAL | 0.95V | - | - | BUS CONTROLLER, PCI | 100MHz | 6225mA | - | - | - | - | ISA; VGA | - | IEEE 1149.6AC; IEEE 1149.1 | - | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32H8G3YCHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | YES | 484 | - | 85°C | -40°C | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | TIN LEAD | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | - | 1.1V | 13.3V | INDUSTRIAL | 0.95V | - | - | BUS CONTROLLER, PCI | 100MHz | 6225mA | - | - | - | - | ISA; VGA | - | IEEE 1149.6AC; IEEE 1149.1 | - | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSI107D-133LE Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | 503 | - | - | - | - | - | 1999 | e0 | no | Discontinued | 3 (168 Hours) | 503 | EAR99 | Tin/Lead (Sn63Pb37) | 105°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1.27mm | - | - | 503 | - | - | 2.625V | - | - | 2.375V | PCI | - | - | 66MHz | - | - | - | - | - | POWERPC 60X | - | - | - | - | 33mm | 33mm | 2.75mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES24T6G2ZCALI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 324 | - | 85°C | -40°C | - | Tape & Reel (TR) | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | - | - | 13.3V | INDUSTRIAL | - | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | - | - | 3.27mm | - | 19mm | 19mm | 3.27mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H48T12G2ZCBLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | FCBGA | - | 676 | - | 70°C | - | - | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | 676 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | NOT SPECIFIED | 676 | Not Qualified | - | 1.1V | 12.5/3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | - | I2C; ISA; PCI; SMBUS; VGA | 48000 MBps | - | 3.4mm | - | 27mm | 27mm | 3.4mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPEB383ZANQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | 132 | 33MHz | - | - | - | Tape & Reel (TR) | 1999 | - | yes | Active | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | 132 | - | 5V | - | - | - | - | PCI Express | - | - | - | - | - | 32b | - | - | - | - | - | 900μm | - | 10mm | 10mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES12T3G2ZBBC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | - | 324 | - | - | - | - | - | 1999 | e0 | no | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | - | 1.1V | 12.53.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | 781mA | - | - | - | - | PCI | - | - | 1.4mm | - | 19mm | 19mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CA91L8200B-100CEY Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | - | - | 480 | - | 70°C | - | - | Bulk | 2002 | e1 | yes | Discontinued | 3 (168 Hours) | 480 | EAR99 | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1.27mm | - | - | 480 | - | - | 2.63V | - | COMMERCIAL | 2.38V | - | - | BUS CONTROLLER, PCI | 100MHz | - | - | - | - | - | MPC8260; POWERPC 603E; POWERPC 7400; POWERPC 740; POWERPC 750 | - | - | - | 2.46mm | 37.5mm | 37.5mm | 2.33mm | No | RoHS Compliant | Lead Free | ||
![]() 89H34H16G2ZCBL Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 1156 | 125MHz | - | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | - | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | 6264mA | 272 Gbps | - | - | - | I2C; ISA; PCI; SMBUS; VGA | 34000 MBps | - | - | 3.42mm | 35mm | 35mm | 2.82mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPEB383ZAEMG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | TQFP | - | 128 | 33MHz | - | - | - | - | 1999 | e3 | yes | Active | 3 (168 Hours) | 128 | - | - | 85°C | 0°C | - | - | QUAD | GULL WING | 260 | 1.05V | 0.4mm | - | 30 | 128 | - | 5V | - | - | COMMERCIAL | - | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | 32b | - | - | ISA; PCI; SBUS; VGA; USB | 2500 MBps | - | - | 1.2mm | 14mm | 14mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 89H12NT12G2ZCHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 324 | 125MHz | - | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 12 | BUS CONTROLLER, PCI | - | 3300mA | 96 Gbps | - | - | - | I2C; ISA; VGA | - | - | 3.02mm | - | 19mm | 19mm | 3.02mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSI107D-100JEY Integrated Device Technology (IDT) | 16 | - | Datasheet | - | - | - | FCBGA | YES | 503 | - | - | - | - | - | 1999 | e1 | no | Discontinued | 3 (168 Hours) | 503 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 105°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1.27mm | - | - | 503 | - | 3.3V | 2.625V | - | - | - | - | - | BUS CONTROLLER, PCI | 66MHz | - | - | - | - | - | POWERPC 60X | - | - | - | - | 33mm | 33mm | 2.75mm | No | RoHS Compliant | Contains Lead | ||
![]() 89H24NT6AG2ZCHLI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1mm | not_compliant | 20 | 484 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | PCI Express | 6 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | - | - | - | - | - | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES22H16ZABRI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | - | - | - | 1999 | e1 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | - | 88 Gbps | - | - | - | PCI | - | - | 3.34mm | - | 23mm | 23mm | 3.34mm | - | RoHS Compliant | Contains Lead | ||
![]() 89H24NT24G2ZBHL8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 324 | 125MHz | - | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | 20 | 324 | - | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | - | I2C; ISA; PCI; SMBUS; VGA | - | - | 3.02mm | - | 19mm | 19mm | 3.02mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H24NT24AG2ZBHLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | 484 | 125MHz | - | - | - | - | 1999 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | PCI Express | 24 | - | - | - | 192 Gbps | - | - | - | - | - | - | - | - | 23mm | 23mm | 2.92mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES64H16ZABLG Integrated Device Technology (IDT) | 512 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | - | 125MHz | - | - | 12.57W | Bulk | 2017 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | PCI Express | 16 | - | - | - | 256 Gbps | - | 1.6V | 64 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |