- Manufacturer
- Package / Case
- RoHS Status
- Boundary Scan
- Low Power Mode
- Number of Channels
- Number of Serial I/Os
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Width
- uPs/uCs/Peripheral ICs Type
Attribute column
Categories
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Memory Size | Operating Supply Current | Nominal Supply Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Clock Frequency | Propagation Delay | Supply Current-Max | Data Rate | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL16C554APNR Texas Instruments | 67 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | 465.697616mg | - | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 80 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 8542.31.00.01 | 3V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | TL16C554 | 80 | Not Qualified | 5V | - | COMMERCIAL | 4, QUART | - | - | 50mA | 50mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | - | - | - | - | NO | NO | - | - | 1Mbps | 4 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | - | Yes | 1.6mm | - | 12mm | 12mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL16C554AIPN Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | 465.697616mg | - | Tray | - | e4 | yes | Active | 3 (168 Hours) | 80 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 8542.39.00.01 | 3V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | - | TL16C554 | 80 | - | 5V | - | INDUSTRIAL | 4, QUART | 16B | 50mA | 50mA | 50mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | - | - | - | - | NO | NO | - | - | 1Mbps | 4 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | - | Yes | 1.6mm | - | 12mm | 12mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C752DPFBRQ1 Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-TQFP | - | 48 | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 105°C | -40°C | ALSO OPERATES AT 1.8V/2.5V/3.3V SUPPLY | - | 1.62V~5.5V | QUAD | GULL WING | - | 5V | 0.5mm | - | - | - | TL16C752 | - | - | - | - | INDUSTRIAL | 2, DUART | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | RS485 | NO | YES | - | - | 3Mbps | 2 | - | 0.375 MBps | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1.2mm | - | 7mm | 7mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C554APN Texas Instruments | 1071 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 80-LQFP | - | 80 | 465.697616mg | - | Tray | - | e4 | yes | Active | 3 (168 Hours) | 80 | - | EAR99 | - | 70°C | -40°C | - | 8542.39.00.01 | 3V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 50mA | - | - | TL16C554 | 80 | - | 5V | - | COMMERCIAL | 4, QUART | 16B | 50mA | 50mA | 50mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | - | - | - | - | NO | NO | - | - | 1Mbps | 4 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | - | Yes | 1.6mm | - | 12mm | 12mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C550CIPT Texas Instruments | 150 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 181.692094mg | - | Tray | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 8542.39.00.01 | 3V~5.25V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 14.9MHz | - | TL16C550 | 48 | - | - | 3.3/5V | INDUSTRIAL | 1, UART | 16B | 10mA | 8mA | 8mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | NO | NO | - | - | 1Mbps | 1 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | - | Yes | 1.6mm | - | 7mm | 7mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C754BPNR Texas Instruments | 2841 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | 465.697616mg | - | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 80 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | 2.7V~5.5V | QUAD | GULL WING | - | 5V | 0.5mm | - | - | - | TL16C754 | 80 | - | 5V | - | INDUSTRIAL | 4, QUART | - | - | 50mA | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | - | - | - | - | NO | YES | - | - | 3Mbps | 4 | - | 0.375 MBps | ASYNC, BIT | NRZ | 64 Byte | - | - | Yes | 1.6mm | - | 12mm | 12mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL16C750PM Texas Instruments | 800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | 342.689036mg | - | Tray | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | ALSO OPERATES AT 3.3V MINIMUM SUPPLY AT 14MHZ | 8542.39.00.01 | 3V~5.25V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | - | TL16C750 | 64 | - | 5V | - | COMMERCIAL | 1, UART | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | - | - | - | - | NO | YES | - | - | 1Mbps | 1 | - | 0.125 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | 1.6mm | - | 10mm | 10mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C754BFN Texas Instruments | 600 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | 4.869796g | - | Tube | - | e4 | yes | Active | 3 (168 Hours) | 68 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | 2.7V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | - | - | TL16C754 | 68 | - | 5V | - | INDUSTRIAL | 4, QUART | - | - | 50mA | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | - | - | - | - | NO | YES | - | - | 3Mbps | 4 | - | 0.375 MBps | ASYNC, BIT | NRZ | 64 Byte | - | - | Yes | 4.57mm | - | 24.23mm | 24.23mm | 4.06mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C554AFN Texas Instruments | 5 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | 4.869796g | - | Tube | - | e4 | yes | Active | 3 (168 Hours) | 68 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 8542.39.00.01 | 3V~5.25V | QUAD | J BEND | 260 | 3.3V | 1.27mm | - | - | - | TL16C554 | 68 | - | 5V | - | COMMERCIAL | 4, QUART | - | - | 50mA | 50mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | 50 ns | - | - | - | - | NO | NO | - | - | 1Mbps | 4 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | - | Yes | 4.57mm | - | 24.23mm | 24.23mm | 4.06mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL16C552FNR Texas Instruments | 333 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | 4.869796g | 8 | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 68 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | 8542.39.00.01 | 4.75V~5.25V | QUAD | J BEND | 260 | 5V | 1.27mm | - | - | - | TL16C552 | 68 | - | 5V | 5V | COMMERCIAL | 2, DUART | - | - | 50mA | 50mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | - | - | - | - | NO | NO | - | 0 | 1Mbps | 2 | IBM PC-AT | 0.0625 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | Printer Port | - | 4.57mm | - | 24.23mm | 24.23mm | 4.06mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL16C754BPNG4 Texas Instruments | 215 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | 465.697616mg | - | Tray | - | e4 | yes | Active | 3 (168 Hours) | 80 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | 2.7V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | - | TL16C754 | 80 | - | 5V | - | INDUSTRIAL | 4, QUART | - | - | 50mA | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | - | - | - | - | NO | YES | - | - | 3Mbps | 4 | - | 0.375 MBps | ASYNC, BIT | NRZ | 64 Byte | - | - | Yes | 1.6mm | - | 12mm | 12mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL16C450FN Texas Instruments | 466 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.265694g | - | Tube | - | e4 | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | 8542.39.00.01 | 4.75V~5.25V | QUAD | J BEND | 260 | 5V | 1.27mm | - | 3.072MHz | - | TL16C450 | 44 | - | 5V | 5V | COMMERCIAL | 1, UART | - | - | 10mA | 10mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 256 kbps | - | - | NO | NO | - | 0 | - | 1 | - | 0.03125 MBps | ASYNC, BIT | NRZ | - | Yes | - | - | 4.57mm | - | 16.59mm | 16.59mm | 4.06mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C550CPTR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 181.692094mg | - | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY AT 14.9 MHZ | 8542.39.00.01 | 3V~5.25V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | - | TL16C550 | 48 | - | 5V | - | COMMERCIAL | 1, UART | 16B | 10mA | 8mA | 8mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | - | - | - | - | NO | NO | - | 0 | 1Mbps | 1 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | - | Yes | 1.6mm | - | 7mm | 7mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C752DPFBR Texas Instruments | 800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 48-TQFP | YES | 48 | - | - | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | ALSO OPERATES AT 1.8V/2.5V/3.3V SUPPLY | - | 1.62V~5.5V | QUAD | GULL WING | - | 5V | 0.5mm | - | - | - | TL16C752 | - | - | - | - | COMMERCIAL | 2, DUART | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 40mA | - | - | RS485 | NO | YES | - | - | 3Mbps | 2 | - | 0.375 MBps | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1.2mm | - | 7mm | 7mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL16C550CFN Texas Instruments | 19 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.265694g | - | Tube | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY AT 14.9 MHZ | 8542.39.00.01 | 3V~5.25V | QUAD | J BEND | 260 | 5V | 1.27mm | - | - | - | TL16C550 | 44 | - | - | 3.3/5V | COMMERCIAL | 1, UART | 16B | 10mA | 8mA | 8mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | - | - | - | - | NO | NO | - | 0 | 1Mbps | 1 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | - | Yes | 4.57mm | - | 16.59mm | 16.59mm | 4.06mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC16552DV Texas Instruments | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | Tube | - | e0 | - | Obsolete | 2A (4 Weeks) | 44 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | 24MHz | - | PC16552 | 44 | - | 5V | 5V | COMMERCIAL | 2, DUART | - | - | 30mA | 30mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | 3 | - | NO | NO | 8 | - | 1.5Mbps | 2 | - | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | - | - | - | 4.57mm | 16.51mm | 16.51mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TL16C752BPTR Texas Instruments | 739 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 181.692094mg | - | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 8542.39.00.01 | 2.7V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | - | TL16C752 | 48 | - | 3.3V | - | INDUSTRIAL | 2, DUART | 64B | 20mA | 20mA | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | NO | YES | - | - | 3Mbps | 2 | - | 0.375 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | 1.4mm | - | 7mm | 7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC16550DVX Texas Instruments | 30 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 44 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | PC16550 | 44 | - | 5V | 5V | COMMERCIAL | 1, UART | - | - | 15mA | 15mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | - | - | 3 | - | NO | NO | 8 | - | 1.5Mbps | 1 | 8088 | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | - | - | - | 4.57mm | 16.51mm | 16.51mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TL16C552FN Texas Instruments | 150 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | 4.869796g | 8 | Tube | - | e4 | yes | Active | 3 (168 Hours) | 68 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | 8542.31.00.01 | 4.75V~5.25V | QUAD | J BEND | 260 | 5V | 1.27mm | - | - | - | TL16C552 | 68 | - | 5V | 5V | COMMERCIAL | 2, DUART | 16B | 50mA | 50mA | 50mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | - | - | - | - | NO | NO | - | 0 | 1Mbps | 2 | IBM PC-AT | 0.0625 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | Printer Port | - | 4.57mm | - | 24.23mm | 24.23mm | 4.06mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC16552DV/NOPB Texas Instruments | 57 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | - | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | - | 70°C | 0°C | - | 8542.39.00.01 | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | - | - | PC16552 | 44 | - | 5V | 5V | COMMERCIAL | 2, DUART | 16B | 30mA | 30mA | 30mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | - | - | - | - | NO | NO | - | - | 1.5Mbps | 2 | - | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | - | - | 4.57mm | - | 16.59mm | 16.59mm | 4.06mm | No | No SVHC | ROHS3 Compliant | Contains Lead |