- Manufacturer
- Package / Case
- RoHS Status
- Boundary Scan
- Low Power Mode
- Number of Channels
- Number of Serial I/Os
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Width
- uPs/uCs/Peripheral ICs Type
Attribute column
Categories
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | With IrDA Encoder/Decoder | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR17D152IM-F MaxLinear, Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | 100-TQFP | YES | - | 85°C | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY AT 33MHZ | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | - | - | S-PQFP-G100 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | - | 6.25Mbps | 2 | PCI | 0.78125 MBps | - | NRZ | 64 Byte | Yes | - | - | - | - | 1.2mm | 14mm | 14mm | RoHS Compliant | ||
![]() XR17D154CV-F MaxLinear, Inc. | 30 |
| Datasheet | 8 Weeks | - | 144-LQFP | YES | - | 70°C | - | Tray | 2005 | e3 | - | Active | 3 (168 Hours) | 144 | 5A991 | Matte Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | - | 6.25Mbps | 4 | PCI | 0.78125 MBps | - | NRZ | 64 Byte | - | - | - | - | Yes | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR16L788IQTR-F MaxLinear, Inc. | 30 |
| Datasheet | 8 Weeks | Surface Mount | 100-BQFP | YES | - | - | -40°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | 2.97V~5.5V | QUAD | GULL WING | - | - | 0.635mm | - | - | - | - | R-PQFP-G100 | Not Qualified | 3.3/5V | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS485 | - | - | - | - | 6.25Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() XR17D158CV-F MaxLinear, Inc. | 30 |
| Datasheet | 8 Weeks | Surface Mount | 144-LQFP | YES | - | 70°C | - | Tray | - | e3 | - | Active | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | - | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | COMMERCIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | - | 6.25Mbps | 8 | PCI | - | - | NRZ | 64 Byte | Yes | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR16M564IV64-F MaxLinear, Inc. | 47 |
| Datasheet | - | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 64 | - | Matte Tin (Sn) | - | - | 1.62V~3.63V | QUAD | GULL WING | - | - | 0.5mm | - | - | - | - | S-PQFP-G64 | Not Qualified | 1.8/3.3V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS232 | - | - | - | - | 16Mbps | - | - | - | - | - | 32 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() ST16C2550CQ48-F MaxLinear, Inc. | 10 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | 70°C | - | Tray | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | - | - | S-PQFP-G48 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232, RS485 | NO | NO | 8 | - | 4Mbps | 2 | - | 0.5 MBps | - | NRZ | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR17V258IV-F MaxLinear, Inc. | 30 |
| Datasheet | 16 Weeks | Surface Mount | 144-LQFP | YES | - | - | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | - | - | 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | S-PQFP-G144 | - | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 32 | RS485 | NO | YES | 32 | - | 8Mbps | 8 | PCI | 1 MBps | - | - | 64 Byte | Yes | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR17D154IV-F MaxLinear, Inc. | In Stock |
| Datasheet | 16 Weeks | - | 144-LQFP | YES | - | 85°C | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | NOT SPECIFIED | XR17D154 | - | S-PQFP-G144 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | - | 6.25Mbps | 4 | PCI | 0.78125 MBps | - | NRZ | 64 Byte | - | - | - | - | Yes | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR17D158IV-F MaxLinear, Inc. | 58 |
| Datasheet | 16 Weeks | Surface Mount | 144-LQFP | YES | 41 | - | -40°C | Tray | 2005 | e3 | - | Active | 3 (168 Hours) | 144 | 5A991 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | - | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | - | 6.25Mbps | 8 | PCI | - | - | NRZ | 64 Byte | Yes | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() ST16C2550IQ48-F MaxLinear, Inc. | 1250 | - | Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | 85°C | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 48 | 5A991.B | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | - | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | - | - | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | 3mA | 3 | RS232, RS485 | NO | NO | 8 | 0 | 4Mbps | 2 | - | 0.5 MBps | - | NRZ | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16L788CQ-F MaxLinear, Inc. | 5000 | - | Datasheet | 16 Weeks | Surface Mount | 100-BQFP | YES | - | 70°C | - | Tray | 2008 | e3 | - | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | 2.97V~5.5V | QUAD | GULL WING | - | - | 0.635mm | - | - | - | - | R-PQFP-G100 | Not Qualified | 3.3/5V | COMMERCIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS485 | - | - | - | - | 6.25Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() TL16C752PT Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | 85°C | -40°C | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | TIN LEAD | - | - | 2.7V~3.6V | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | - | NOT SPECIFIED | - | 48 | S-PQFP-G48 | COMMERCIAL | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3 | - | NO | YES | 8 | - | - | 2 | - | 0.390625 MBps | ASYNC, BIT | - | 64 Byte | - | False-start Bit Detection | Yes | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() CS82C5296 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 70°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | unknown | NOT SPECIFIED | - | 28 | S-PQCC-J28 | COMMERCIAL | - | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | 2 | RS232 | NO | YES | 8 | - | 1Mbps | 1 | 80C86; 80C88 | 0.125 MBps | - | - | - | - | - | Yes | - | - | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | ||
![]() XR68C192IV-F MaxLinear, Inc. | 30 |
| Datasheet | 26 Weeks | Surface Mount | 44-LQFP | YES | - | 85°C | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 40 | - | - | S-PQFP-G44 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 4 | - | NO | YES | 8 | - | 230.4Kbps | 2 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR16V798IQ-F MaxLinear, Inc. | 2 |
| Datasheet | 16 Weeks | Surface Mount | 100-BQFP | YES | - | - | -40°C | Tray | 2008 | e3 | - | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | 2.25V~3.6V | QUAD | GULL WING | NOT SPECIFIED | - | 0.65mm | - | NOT SPECIFIED | - | - | R-PQFP-G100 | - | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 8 | RS485 | NO | YES | 8 | - | 8Mbps | 8 | - | 1 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 3.4mm | 20mm | 14mm | RoHS Compliant | ||
![]() XR16L788IQ-F MaxLinear, Inc. | 56 |
| Datasheet | 16 Weeks | Surface Mount | 100-BQFP | YES | - | - | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 100 | 5A991 | Matte Tin (Sn) | - | - | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.65mm | - | 40 | - | - | R-PQFP-G100 | Not Qualified | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 8 | RS485 | NO | YES | 8 | - | 6.25Mbps | 8 | - | - | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 3.4mm | 20mm | 14mm | RoHS Compliant | ||
![]() XR17C158IV-F MaxLinear, Inc. | 30 |
| Datasheet | 16 Weeks | - | 144-LQFP | YES | - | - | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | - | 4.5V~5.5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | - | 6.25Mbps | 8 | PCI | - | - | NRZ | 64 Byte | - | - | - | Yes | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR16L2550IM-F MaxLinear, Inc. | 78 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | 85°C | -40°C | Tray | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | - | - | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3 | RS232 | NO | YES | 8 | - | 4Mbps | 2 | - | 0.390625 MBps | - | NRZ | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR17D152CM-F MaxLinear, Inc. | 5 |
| Datasheet | 16 Weeks | Surface Mount | 100-TQFP | YES | - | 70°C | - | Tray | - | e3 | - | Active | 3 (168 Hours) | 100 | 5A991 | Matte Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY AT 33MHZ | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | - | - | S-PQFP-G100 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | - | 6.25Mbps | 2 | PCI | 0.78125 MBps | - | NRZ | 64 Byte | Yes | - | - | - | - | 1.2mm | 14mm | 14mm | RoHS Compliant | ||
![]() ST16C554DIQ64-F MaxLinear, Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | Tray | 2006 | e3 | - | Active | 3 (168 Hours) | 64 | 5A991 | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | - | - | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | RS232 | NO | NO | 8 | - | 1.5Mbps | 4 | - | 0.1875 MBps | - | NRZ | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant |