- Manufacturer
- Package / Case
- RoHS Status
- Boundary Scan
- Low Power Mode
- Number of Channels
- Number of Serial I/Os
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Width
- uPs/uCs/Peripheral ICs Type
Attribute column
Categories
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | With IrDA Encoder/Decoder | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS82C52 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | 85°C | -40°C | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | - | 5V | - | - | - | 82C52 | 28 | S-PQCC-N28 | - | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | 2 | RS232 | NO | YES | 8 | 1Mbps | 1 | 80C86; 80C88 | - | - | - | - | - | - | Yes | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IP82C52 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | 85°C | -40°C | Industrial grade | Tube | - | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | unknown | - | 82C52 | 28 | R-PDIP-T28 | - | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | 2 | RS232 | NO | YES | 8 | 1Mbps | 1 | 80C86; 80C88 | - | - | - | - | - | - | Yes | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HD3-6402R-9Z Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | - | -40°C | - | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 40 | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | HD-6402 | - | R-PDIP-T40 | - | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 2 | - | NO | YES | 8 | - | 1 | UART | - | ASYNC, BIT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC26C92A1A,529 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | 8 Byte | Yes | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C654BIA68,529 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.5V 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4, QUART | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 64 Byte | Yes | - | Yes | Yes | Yes | - | - | - | ROHS3 Compliant | ||
![]() XR16L2551IL MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | e3 | - | Obsolete | 2 (1 Year) | 32 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | compliant | 40 | - | - | S-XQCC-N32 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3 | RS232 | NO | YES | 8 | 3.125Mbps | 2 | - | 0.390625 MBps | - | NRZ | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() XR17D154CV MaxLinear, Inc. | In Stock | - | Datasheet | - | - | 144-LQFP | YES | - | - | 70°C | - | - | Tray | - | e3 | - | Obsolete | 3 (168 Hours) | 144 | 5A991 | Matte Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | 6.25Mbps | 4 | PCI | 0.78125 MBps | - | NRZ | 64 Byte | - | - | - | - | Yes | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR17D158IV MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 144-LQFP | YES | - | 41 | - | -40°C | - | Tray | - | e3 | - | Obsolete | 3 (168 Hours) | 144 | 5A991 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | - | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | 5mA | 32 | RS485 | NO | YES | 32 | 6.25Mbps | 8 | PCI | - | - | NRZ | 64 Byte | Yes | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR17V258IV MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 144-LQFP | YES | - | - | - | -40°C | - | Tray | - | e3 | - | Obsolete | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | - | - | 3.3V 5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-PQFP-G144 | - | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 32 | RS485 | NO | YES | 32 | 8Mbps | 8 | PCI | 1 MBps | - | - | 64 Byte | Yes | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR17D158CV MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 144-LQFP | YES | - | - | 70°C | - | - | Tray | - | e3 | - | Obsolete | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | - | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | COMMERCIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | 6.25Mbps | 8 | PCI | - | - | NRZ | 64 Byte | Yes | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR68C681CP-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | - | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | - | ||
![]() XR17C158IV MaxLinear, Inc. | In Stock | - | Datasheet | - | - | 144-LQFP | YES | - | - | - | -40°C | - | Tray | 2005 | e3 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | - | 4.5V~5.5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | 6.25Mbps | 8 | PCI | - | - | NRZ | 64 Byte | - | - | - | Yes | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR17D154IV MaxLinear, Inc. | In Stock | - | Datasheet | - | - | 144-LQFP | YES | - | - | 85°C | -40°C | - | Tray | - | e3 | - | Obsolete | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-PQFP-G144 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 32 | RS485 | NO | YES | 32 | 6.25Mbps | 4 | PCI | 0.78125 MBps | - | NRZ | 64 Byte | - | - | - | - | Yes | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() XR16M581IL24-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | - | Tray | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 1.62V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | RS232, RS422, RS485 | - | - | - | 20Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | Yes | Yes | Yes | - | - | - | RoHS Compliant | ||
![]() XR16M781IL24-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 1.62V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | RS232, RS422, RS485 | - | - | - | 20Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() ST16C2550IQ48TR-F MaxLinear, Inc. | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | 2.97V~5.5V | QUAD | GULL WING | - | - | 0.5mm | - | - | - | - | S-PQFP-G48 | Not Qualified | 3.3/5V | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS232, RS485 | - | - | - | 4Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC16C752BIBS,151 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-HVQFN (5x5) | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.5V 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 64 Byte | Yes | - | Yes | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C750BIBS,151 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-HVQFN (5x5) | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.5V 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | - | - | - | - | 3Mbps | - | - | - | - | - | 64 Byte | Yes | - | Yes | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() TL16PC564BGGM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-LFBGA | YES | - | - | 70°C | - | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY | - | 3V~3.6V | BOTTOM | BALL | 220 | 5V | 0.8mm | unknown | NOT SPECIFIED | - | 100 | S-PBGA-B100 | COMMERCIAL | - | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 60MHz | - | 10 | - | NO | NO | 8 | - | 1 | PCMCIA | 0.0140380859375 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | - | - | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() CP82C50A-5Z Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 82C50A | - | - | - | - | - | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS232 | - | - | - | 625kbps | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ROHS3 Compliant |