- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Resolution | Nominal Input Voltage | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Power Consumption | Max Output Power | Min Dual Supply Voltage | Screening Level | Dual Supply Voltage | Input Bias Current | Signal to Noise Ratio (SNR) | Max Output Power x Channels @ Load | Number of DAC Channels | Number of Analog Inputs | Harmonic Distortion | Filter | Load Impedance | Features | Number of Analog Outputs | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA2032D1YZFR Texas Instruments | 2 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | - | Surface Mount | 9-UFBGA, DSBGA | YES | 9 | - | - | -40°C~85°C TA | Tape & Reel (TR) | NanoFree™ | e1 | yes | Active | 1 (Unlimited) | 9 | - | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 480mW | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | TPA2032 | 9 | - | - | 1-Channel (Mono) | 5V | - | - | - | 1 | - | - | - | - | 3mA | 480mW | - | 3mA | - | 2.75W | 69 dB | Single | - | 20 kHz | - | - | - | 6dB | -75dB | 6 dB | - | - | 2.75W | - | - | - | - | - | 2.75W x 1 @ 4 Ω | - | - | - | - | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 625μm | 1.75mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TPA032D02DCAR Texas Instruments | 96 | - | Datasheet | - | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 48 | 210.410161mg | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO REQUIRES 4.5V TO 5.5V SUPPLY FOR LOGIC CIRCUIT | - | 5.6W | 8V~14V | DUAL | GULL WING | 260 | 1 | 0.5mm | NOT SPECIFIED | TPA032D02 | 48 | - | Not Qualified | 2-Channel (Stereo) | 12V | 14V | - | 8V | 2 | - | 2 | - | - | 25mA | 5.6W | - | 25mA | - | 10W | - | Single | - | 20 kHz | - | - | - | - | 40dB | 25 dB | - | - | 10W | - | - | - | - | - | 10W x 2 @ 4 Ω | - | - | 0.5% | - | - | Depop, Differential Inputs, Mute, Shutdown, Thermal Protection | - | - | - | 6.1mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LM4674ATLX/NOPB Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-WFBGA, DSBGA | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer®, PowerWise® | e1 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.4V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | LM4674 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | - | - | 2 | - | - | - | - | - | - | - | 5mA | - | 1.2W | 67 dB | Single | - | 22 kHz | - | - | - | 24dB | 75dB | - | - | - | 2.5W | - | - | - | - | - | 2.5W x 2 @ 4 Ω | - | - | 10% | - | - | Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown | - | 675μm | 2.5mm | 2.3mm | 675μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2876TF/NOPB Texas Instruments | 900 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Through Hole | TO-220-11 Isolated Tab, Formed Leads | NO | 11 | 13.607771g | - | -20°C~85°C TA | Tube | Overture™ | e3 | yes | Active | 1 (Unlimited) | 11 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 125W | 20V~60V ±10V~30V | ZIG-ZAG | - | 260 | 1 | - | 40 | LM2876 | 3 | - | - | 1-Channel (Mono) | - | - | - | - | 1 | - | - | - | - | 24mA | 125W | - | 24mA | - | 40W | 75 dB | Dual, Single | 10mV | 20 kHz | 8MHz | - | - | 115dB | 125dB | - | 30V | - | 40W | 10V | - | 28V | 1μA | - | 40W x1 @ 8 Ω | - | - | 0.06% | - | 8Ohm | Mute, Short-Circuit and Thermal Protection | - | 4.62mm | 20.015mm | 19.583mm | 4.496mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TPA311DR Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 725mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | TPA311 | 8 | - | - | 1-Channel (Mono) | 5V | - | - | - | 1 | - | - | - | - | 1.5mA | 725mW | 1.5mA | 700μA | - | 350mW | - | Single | - | 10 kHz | 1.4MHz | - | - | - | 85dB | - | - | - | 700mW | - | - | - | - | - | 700mW x 1 @ 8 Ω | - | - | 0.5% | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA721DR Texas Instruments | 27 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 725mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | TPA721 | 8 | - | - | 1-Channel (Mono) | - | 5.5V | - | 2.5V | 1 | - | - | - | - | 2.5mA | 725mW | 2.5mA | 1.25mA | - | 700mW | - | Single | - | 4 kHz | 1.4MHz | - | - | - | 85dB | - | - | - | 700mW | - | - | - | - | - | 700mW x 1 @ 8 Ω | - | - | 0.5% | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3007D1PWR Texas Instruments | 17 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | 92.589543mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 1.43W | 8V~18V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA3007 | 24 | - | - | 1-Channel (Mono) | 15V | 18V | 8/18V | 8V | 1 | - | - | - | - | 15mA | 1.43W | 15mA | - | - | 6.5W | - | Single | - | 20 kHz | - | - | - | 36dB | 73dB | 36 dB | - | - | 6.5W | - | - | - | - | - | 6.5W x 1 @ 8 Ω | - | - | 1% | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4871MMX/NOPB Texas Instruments | 2939 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | LM4871 | 8 | - | - | 1-Channel (Mono) | - | 5.5V | 5V | 2V | 1 | - | - | - | - | - | - | - | 6.5mA | - | 3W | - | Single | - | 20 kHz | - | - | - | - | 60dB | - | - | - | 3W | - | - | - | - | - | 3W x 1 @ 3 Ω | - | - | - | - | - | Shutdown, Thermal Protection | - | 1.07mm | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4946SQ/NOPB Texas Instruments | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | QUAD | - | 260 | 3 | 0.5mm | - | LM4946 | - | - | - | 1-Channel (Mono) with Stereo Headphones | 5V | - | - | - | 3 | - | - | - | - | 7.4mA | - | - | 7.4mA | - | 85mW | 61 dB | Single | - | - | - | - | - | - | 72dB | - | - | - | 1.3W | - | AEC-Q100 | - | - | - | 1.3W x 1 @ 8 Ω; 85mW x 2 @ 32 Ω | - | - | - | - | - | 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control | - | 800μm | 4mm | 4mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7266D13TR STMicroelectronics | 4200 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 15 | EAR99 | Class AB | - | - | - | 25W | 3.5V~12V | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | - | TDA7266 | 15 | R-PZFM-T15 | - | 2-Channel (Stereo) | 9.5V | 18V | - | 3V | 2 | - | - | - | - | - | 25W | - | - | - | 5W | - | Single | - | 15 kHz | - | - | - | 26dB | 56dB | 26 dB | - | - | 5W | - | - | - | - | - | 5W x 2 @ 8 Ω | - | - | 10% | - | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4809MMX/NOPB Texas Instruments | 52 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | LM4809 | 8 | - | - | Headphones, 2-Channel (Stereo) | - | 5.5V | - | 2V | 2 | - | - | - | - | 3mA | - | - | - | - | 105mW | - | Single | - | 20 kHz | - | - | - | - | 70dB | - | - | - | 105mW | - | - | - | - | - | 105mW x 2 @ 16 Ω | - | - | - | - | - | Depop, Shutdown, Thermal Protection | - | 1.07mm | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM49352RL/NOPB Texas Instruments | 8 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 36-WFBGA, DSBGA | - | 36 | - | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer®, PowerWise® | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | Class D | Tin/Silver (Sn/Ag) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 0.5mm | - | LM49352 | - | - | - | 1-Channel (Mono) with Mono and Stereo Headphones | - | - | - | - | - | I2C, I2S, Serial | - | 5.5V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | 3 B | - | - | - | - | - | 5.97mW | 1.4W | - | - | - | - | 97 dB | 1.4W x 1 @ 8 Ω; 65mW x 2 @ 32 Ω | 2 | 6 | - | NO | - | Depop, Differential Inputs, I2C, I2S, Microphone, Shutdown, Volume Control | 4 | 725μm | 0m | 0m | 400μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA2035D1YZFR Texas Instruments | 55 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 9-UFBGA, DSBGA | YES | 9 | - | - | -40°C~85°C TA | Tape & Reel (TR) | NanoFree™ | e1 | yes | Active | 1 (Unlimited) | 9 | - | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 750mW | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | TPA2035 | 9 | - | - | 1-Channel (Mono) | 5V | - | - | - | 1 | - | - | - | - | - | 750mW | - | - | 5.7mA | 2.75W | 69 dB | Single | - | 20 kHz | - | - | - | 6dB | -75dB | 6 dB | - | - | 2.75W | - | - | - | - | - | 2.75W x 1 @ 4 Ω | - | - | - | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 625μm | 1.75mm | 1.75mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5614APHDR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | 64 | - | - | 0°C~70°C TA | Tape & Reel (TR) | PurePath™ HD | e4 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 2.6W | 18V~38V | QUAD | GULL WING | 260 | 1 | 0.8mm | - | TAS5614 | 64 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | 13.2V | 1236V | 10.8V | 2 | - | - | - | - | 20mA | - | - | - | - | 300W | - | - | - | - | 80 kHz | - | - | - | 80dB | - | - | - | 300W | - | - | - | - | - | 300W x 1 @ 2 Ω; 200W x 2 @ 3 Ω | - | - | 0.03% | - | - | Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | 14mm | 14mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4666SD/NOPB Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | LM4666 | 14 | - | - | 2-Channel (Stereo) | 5V | - | - | - | 2 | - | - | - | - | - | - | - | 15mA | - | 1.2W | 48 dB | Single | - | 22 kHz | - | - | - | 12dB | 65dB | - | - | - | 1.2W | - | - | - | - | - | 1.2W x 2 @ 8 Ω | - | - | 1% | - | - | Depop, Differential Inputs, Short-Circuit Protection, Shutdown | - | 800μm | 4mm | 3mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA112DR Texas Instruments | 2500 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 725mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | TPA112 | 8 | - | - | Headphones, 2-Channel (Stereo) | 5V | - | - | - | 2 | - | 2 | - | - | 3mA | 725mW | 3mA | 1.5mA | - | 70mW | - | Single | 5mV | 20 kHz | - | - | - | - | 83dB | - | - | - | 70mW | - | - | - | - | - | 70mW x 2 @ 8 Ω | - | - | 0.1% | - | - | Depop, Short-Circuit and Thermal Protection | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD28623MUV-E2 ROHM Semiconductor | 1989 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | Industrial grade | -25°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Class D | - | - | 8542.33.00.01 | - | 8.5V~24V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17W x 2 @ 8 Ω | - | - | - | - | - | Depop, Short-Circuit Protection | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM4862MX/NOPB Texas Instruments | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | LM4862 | 8 | - | - | 1-Channel (Mono) | 5V | - | - | 2.7V | 1 | - | - | - | - | 3.6mA | - | - | 3.6mA | - | 825mW | - | Single | - | 20 kHz | - | - | - | - | 50dB | - | - | - | 825mW | - | - | - | - | - | 825mW x 1 @ 8 Ω | - | - | - | - | - | Shutdown, Thermal Protection | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7496 STMicroelectronics | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | - | 0°C~70°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 15 | EAR99 | Class AB | Tin (Sn) | - | - | 15W | 10V~32V | ZIG-ZAG | - | - | 1 | - | - | TDA7496 | - | - | - | 2-Channel (Stereo) | 28V | - | - | 10V | 2 | - | - | - | - | - | 15W | - | - | 50mA | 5.5W | - | Single | - | - | - | - | 8V | 30dB | 65dB | 30 dB | - | - | 5.5W | - | - | - | - | - | 5.5W x 2 @ 8 Ω | - | - | 0.4% | - | 8Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control | - | 10.7mm | 19.6mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6204A1DRBR Texas Instruments | 20990 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | 22.906415mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Class AB | - | - | - | 2.7W | 2.5V~5.5V | DUAL | - | 260 | 1 | 0.65mm | - | TPA6204 | 8 | - | - | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.5V | 1 | - | - | - | - | 6mA | 2.7W | 6mA | 4mA | - | 1.7W | 63 dB | Single | - | 20 kHz | - | - | - | - | -80dB | - | - | - | 1.7W | - | - | - | - | - | 1.7W x 1 @ 8 Ω | - | - | - | - | 8Ohm | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1mm | 3mm | 3mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free |