- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Dual Supply Voltage | Power - Output | Consumer IC Type | Number of Bands | Min Supply Voltage (DC) | Max Output Power x Channels @ Load | Harmonic Distortion | Load Impedance | Features | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4819MX Texas Instruments | 2500 | - | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 235 | 1 | - | - | LM4819 | 8 | - | - | 1-Channel (Mono) | 5V | - | - | - | 2V | 1 | - | - | - | - | - | - | - | - | 350mW | - | Single | - | 20 kHz | - | - | - | - | 350mW | - | - | - | - | - | 350mW x 1 @ 16 Ω | 10% | - | Depop, Differential Inputs, Shutdown | - | - | - | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PAM8404ZER Diodes Incorporated | 35960 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 16-WFBGA, WLCSP | - | 16 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | - | 2.5V~5.5V | BOTTOM | BALL | - | - | 0.5mm | - | PAM8404 | - | - | - | 2-Channel (Stereo) | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24dB | 50dB | - | 3W | - | - | - | - | - | 3W x 2 @ 4 Ω | - | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TPA4411YZHR Texas Instruments | 23 |
| - | 6 Weeks | - | - | - | Surface Mount | 16-UFBGA, DSBGA | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | DirectPath™ | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | 1.8V~4.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | TPA4411 | 16 | S-XBGA-B16 | Not Qualified | Headphones, 2-Channel (Stereo) | - | 4.5V | 1.8/4.5V | - | 1.8V | 2 | - | - | - | - | - | - | - | 10mA | 0.1W | - | - | - | 20 kHz | - | - | - | - | - | - | - | - | - | - | 100mW x 2 @ 16 Ω | 1% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | 0.625mm | 2.166mm | 2.166mm | - | - | - | ROHS3 Compliant | - | ||
![]() TPA3003D2PFBR Texas Instruments | 490 | - | Datasheet | - | NRND (Last Updated: 1 week ago) | - | - | - | TQFP | YES | 48 | 137.410139mg | 2.8W | - | - | Tape & Reel | - | - | e4 | yes | - | 2 (1 Year) | 48 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 8542.39.00.01 | - | - | QUAD | GULL WING | 260 | 1 | 0.5mm | - | - | 48 | - | - | - | 12V | - | - | INDUSTRIAL | - | 2 | - | 14V | 8.5V | 28.5mA | 2.8W | - | - | - | - | - | Single | - | - | - | - | -80dB | - | 3.75W | - | 3W | VOLUME CONTROL CIRCUIT | 1 | - | - | 10% | - | - | 77 dB | 1.2mm | - | 7mm | 7mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() LM4923LQ/NOPB Texas Instruments | 8810 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-WQFN Exposed Pad | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | - | 2.4V~5.5V | QUAD | - | 260 | 1 | 0.65mm | - | LM4923 | - | - | - | 1-Channel (Mono) | - | 5.5V | 3/5V | - | 2.4V | 1 | - | - | - | 4mA | - | - | - | - | 1.1W | 50 dB | Single | - | - | - | - | 85dB | - | 1.1W | - | - | - | - | - | 1.1W x 1 @ 8 Ω | 1% | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 800μm | - | 2mm | 2mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5719PHP Texas Instruments | 14 |
| - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | - | - | 0°C~85°C TA | Tray | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.33.00.01 | - | 3V~3.6V | QUAD | GULL WING | 260 | 1 | 0.5mm | - | TAS5719 | 48 | - | - | 2-Channel (Stereo) with Stereo Headphones | 26V | 3.6V | - | - | - | 2 | - | - | - | 34mA | - | - | - | - | 15W | - | - | - | 20 kHz | - | - | - | - | 15W | - | - | - | - | 3V | 15W x 2 @ 8 Ω | 10% | - | Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control | - | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5630PHDR Texas Instruments | 1 | - | Datasheet | - | NRND (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | PurePath™ HD | e4 | yes | Not For New Designs | 5A (24 Hours) | 64 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.33.00.01 | - | 25V~52.5V | QUAD | GULL WING | 260 | 1 | 0.8mm | - | TAS5630 | 64 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | 52.5V | 13.2V | 1250V | - | 10.8V | 2 | - | - | - | - | - | - | - | - | 600W | - | - | - | 80 kHz | - | 23dB | 80dB | - | 600W | - | - | - | - | - | 600W x 1 @ 2 Ω; 300W x 2 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 14mm | 14mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5706BPAPR Texas Instruments | 889 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | 64 | 258.207457mg | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.33.00.01 | 2.89W | 10V~26V | - | GULL WING | 260 | 1 | 0.5mm | - | TAS5706 | 64 | - | - | 2-Channel (Stereo) or 4-Channel (Quad) | - | 3.6V | 3.318V | - | - | 2 | - | - | - | 65mA | 2.89W | - | - | - | 20.6W | - | Dual | - | 20 kHz | - | - | 60dB | - | 20.6W | 24V | - | - | - | 3V | 20.6W x 2 @ 8 Ω | - | - | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 1.2mm | - | 10mm | 10mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5825MRHBR Texas Instruments | 10000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | - | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 4.5 TO 26.4 V SUPPLY VOLTAGE | - | - | 4.5V~26.4V | QUAD | NO LEAD | - | 1 | - | - | TAS5825 | - | - | - | 2-Channel (Stereo) | - | 26.4V | - | - | 1.62V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 38W x 1 @ 8 Ω 17.8W x 2 @ 6 Ω | - | - | - | 100 dB | 1mm | - | 5mm | 5mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() TPA731DGN Texas Instruments | 27 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA731 | 8 | - | - | 1-Channel (Mono) | - | 5.5V | - | - | 2.5V | 1 | - | - | - | 2.5mA | 2.14W | 2.5mA | 1.55mA | - | 700mW | - | Single | - | 20 kHz | 1.4MHz | - | 85dB | - | 700mW | - | - | - | - | - | 700mW x 1 @ 8 Ω | 0.5% | 8Ohm | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4881MX/NOPB Texas Instruments | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | LM4881 | 8 | - | - | Headphones, 2-Channel (Stereo) | - | 5.5V | - | - | - | 2 | - | - | - | - | - | - | - | - | 150mW | - | Single | 50mV | 20 kHz | - | - | 50dB | - | 300mW | - | - | - | - | - | 300mW x 2 @ 8 Ω | 0.1% | - | Shutdown, Thermal Protection | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LM4675SDX/NOPB Texas Instruments | 860 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer®, PowerWise® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | LM4675 | 8 | - | - | 1-Channel (Mono) | 5V | - | - | - | 2.4V | 1 | - | - | - | - | - | - | 2.8mA | - | 2.7W | 80 dB | Single | - | 20 kHz | - | - | 82dB | 24 dB | 2.7W | - | - | - | - | - | 2.7W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown | - | 800μm | - | 3mm | 3mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5121IDKDR Texas Instruments | 120 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | PurePath Digital™ | e4 | yes | Active | 4 (72 Hours) | 36 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO REQUIRES 10.8V TO 13.2V SUPPLY | 8542.33.00.01 | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TAS5121 | 36 | - | - | 1-Channel (Mono) | - | 3.6V | 3.312V | - | - | 2 | - | - | - | 5mA | - | - | - | - | 100W | - | Triple | - | 20 kHz | - | - | - | - | 100W | 30.5V | - | - | - | 3V | 100W x 1 @ 4 Ω | 10% | - | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 3.6mm | - | 15.9mm | 11mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM48411TLX/NOPB Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-WFBGA, DSBGA | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer®, PowerWise® | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.4V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | LM48411 | - | - | - | 2-Channel (Stereo) | 5V | - | 3.6V | - | - | 2 | - | - | - | - | - | - | - | - | 2.5W | 64 dB | Single | - | - | - | 24dB | 78dB | - | 2.5W | - | - | - | - | - | 2.5W x 2 @ 4 Ω | 10% | - | Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown | - | 675μm | - | 2.5mm | 2.3mm | 675μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA75610S-ZST STMicroelectronics | 14850 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | PowerSO-36 Exposed Bottom Pad | - | 36 | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | EAR99 | Class AB | - | - | - | - | 8542.33.00.01 | - | 6V~18V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | TDA7561 | - | - | - | 4-Channel (Quad) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mV | - | - | 26dB | - | - | 45W | - | - | - | - | - | 45W x 4 @ 4 Ω | - | - | Mute, Standby | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPA122DGNR Texas Instruments | 33 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 18.99418mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA122 | 8 | - | - | Headphones, 2-Channel (Stereo) | 5V | - | - | - | - | 2 | 2 | - | - | 3mA | 2.14W | - | 1.5mA | - | 70mW | - | Single | 5mV | 20 kHz | - | - | 76dB | - | 70mW | - | - | - | - | - | 70mW x 2 @ 8 Ω | 0.1% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5782MDCAR Texas Instruments | 10000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 48 | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~26.4V | DUAL | GULL WING | - | 1 | 0.5mm | - | TAS5782 | - | - | - | 2-Channel (Stereo) | - | 3.63V | - | - | 2.9V | 2 | - | - | - | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential Inputs, Short-Circuit and Thermal Protection | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | - | ||
![]() TPA6203A1DRB Texas Instruments | 4 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | 22.906415mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7W | 2.5V~5.5V | DUAL | - | 260 | 1 | 0.65mm | - | TPA6203 | 8 | - | - | 1-Channel (Mono) | - | 5.5V | - | - | 2.5V | 1 | - | - | - | 2mA | 2.7W | - | 1.7mA | - | 1.25W | 70 dB | Single | - | 20 kHz | - | - | -90dB | - | 1.25W | - | - | - | - | - | 1.25W x 1 @ 8 Ω | 1% | 8Ohm | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1mm | - | 3mm | 3mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA122D Texas Instruments | 480 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 725mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | TPA122 | 8 | - | - | Headphones, 2-Channel (Stereo) | 5V | - | - | - | - | 2 | - | - | - | 3mA | 725mW | 3mA | 1.5mA | - | 150mW | - | Single | 5mV | 20 kHz | - | - | 76dB | - | 70mW | - | - | - | - | - | 70mW x 2 @ 8 Ω | 0.1% | 8Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA2011D1YFFT Texas Instruments | 561 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 9-UFBGA, DSBGA | YES | 9 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 525mW | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.4mm | - | TPA2011 | 9 | - | - | 1-Channel (Mono) | - | 5.5V | 3/5V | - | 2.5V | 1 | - | - | - | 1.5mA | 525mW | - | 1.8mA | - | 3.24W | 79 dB | - | - | 20 kHz | - | - | 86dB | - | 3.24W | - | - | - | - | - | 3.24W x 1 @ 4 Ω | - | 2kOhm | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 625μm | - | 1.4mm | 1.4mm | 425μm | No | No SVHC | ROHS3 Compliant | Lead Free |