- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Efficiency | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Halogen Free | Supply Type | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Dual Supply Voltage | Signal to Noise Ratio (SNR) | Turn On Time | Output Peak Current Limit-Nom | Turn Off Time | Max Output Power x Channels @ Load | Built-in Protections | Output Current Flow Direction | Harmonic Distortion | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA0213DGQRG4 Texas Instruments | 44 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 10 | 18.795734mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | TPA0213 | 10 | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | 5.5V | 3/5V | 2.5V | 1 | - | 6.3mA | 2.14W | - | 4.2mA | - | 2W | - | - | Single | 20 kHz | - | - | 62dB | 8 dB | 2W | - | - | - | - | - | 2W x 1 @ 4 Ω; 90mW x 2 @ 32 Ω | - | - | 0.3% | - | Depop, Input Multiplexer, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STA505 STMicroelectronics | 2071 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-36 Exposed Top Pad | - | 36 | - | - | -40°C~90°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 36 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | - | 10V~36V | DUAL | GULL WING | 245 | 4 | 30V | 0.65mm | 30 | STA505 | 36 | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | 28V | - | - | - | 4 | - | 50mA | - | - | 50mA | - | 50W | - | - | Single | - | - | - | - | - | 50W | - | - | 0.1 µs | 6A | 0.1 µs | 50W x 2 @ 8 Ω 80W x 1 @ 8 Ω | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | - | 8Ohm | Thermal Shutdown Protection | - | - | 15.9mm | 11mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LM4991LDX/NOPB Texas Instruments | 36 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | 2.2V~5.5V | DUAL | - | 260 | 1 | - | - | - | LM4991 | 8 | - | - | - | 1-Channel (Mono) | - | 5.5V | 2.6/5V | 2.2V | 1 | - | - | - | - | 4mA | - | 3W | - | - | Single | 20 kHz | - | - | 64dB | - | 3W | - | - | - | - | - | 3W x 1 @ 3 Ω | - | - | 1% | - | Depop, Shutdown, Thermal Protection | 800μm | - | 4mm | 4mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3245DDVR Texas Instruments | 1899 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | YES | 44 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | PurePath™ | e4 | yes | Active | 3 (168 Hours) | 44 | - | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 12V~30V | DUAL | GULL WING | - | 1 | - | 0.635mm | - | TPA3245 | - | - | - | - | 2-Channel (Stereo) | - | 13.2V | - | 10.8V | 4 | - | - | - | - | - | - | 115W | - | - | - | - | - | - | - | 18 dB | - | - | - | - | - | - | 115W x 2 @ 2 Ω 230W x 1 @ 4 Ω | - | - | - | - | Depop, Short-Circuit and Thermal Protection | 1.2mm | - | 14mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP4894DMR2G ON Semiconductor | 20310 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | Tin (Sn) | - | - | - | - | 2.2V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | 40 | NCP4894 | 10 | - | - | - | 1-Channel (Mono) | 5V | - | - | 2.2V | 1 | - | 2.1mA | - | - | - | - | 1.8W | - | Halogen Free | Single | - | - | - | 85dB | - | 1.8W | - | - | - | - | - | 1.8W x 1 @ 8 Ω | - | - | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | 3mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LM48560TLX/NOPB Texas Instruments | 3000 |
| - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-WFBGA, DSBGA | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e1 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Class H | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 1 | - | 0.5mm | - | LM48560 | - | - | - | - | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.7V | 1 | 4mA | - | - | - | 4mA | - | - | - | - | - | - | - | 30dB | 78dB | - | - | - | - | - | - | - | - | - | - | - | - | Differential Inputs, I2C, Shutdown | 675μm | - | 2.5mm | 2.3mm | 675μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA0223DGQR Texas Instruments | 17500 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | 18.795734mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | TPA0223 | 10 | - | - | - | 1-Channel (Mono) with Stereo Headphones | 5V | - | - | - | 2 | - | 17mA | 2.14W | - | 11mA | - | 2W | - | - | Single | 20 kHz | - | - | - | 20 dB | 2W | - | - | - | - | - | 2W x 1 @ 4 Ω; 95mW x 2 @ 32 Ω | - | - | 1% | - | Depop, Input Multiplexer, Shutdown, Thermal Protection | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA4860DR Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 155.100241mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.25W | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | TPA4860 | 16 | - | - | - | 1-Channel (Mono) | - | 5.5V | - | 2.7V | 1 | - | 3.5mA | 1.25W | - | 3.5mA | - | 1W | - | - | Single | 20 kHz | 1.5MHz | - | 70dB | - | 1.1W | - | - | - | - | - | 1.1W x 1 @ 8 Ω | - | - | 2% | - | Mute, Short-Circuit and Thermal Protection, Shutdown | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA6011A4PWP Texas Instruments | 279 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | 98.08935mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7W | 4V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | TPA6011 | 24 | - | - | - | 2-Channel (Stereo) with Stereo Headphones | 5V | - | 5V | 4V | 2 | - | 9mA | 2.7W | 9mA | 7.5mA | - | 3W | - | - | Single | 20 kHz | - | - | 70dB | - | 3W | - | - | - | - | - | 3W x 2 @ 3 Ω | - | - | 10% | 8Ohm | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PAM8301AAF Diodes Incorporated | 856 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 6 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 30 | PAM8301 | - | - | - | - | 1-Channel (Mono) | 5V | - | 5V | - | 1 | 4mA | - | - | - | - | - | 1.5W | - | - | - | - | - | 24dB | 45dB | - | 1.5W | - | 78 dB | - | - | - | 1.5W x 1 @ 8 Ω | - | - | 10% | - | Depop, Short-Circuit and Thermal Protection | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TAS5132DDV Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | YES | 44 | - | - | 0°C~70°C TA | Tube | - | PurePath Digital™ | e4 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.33.00.01 | 600mW | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | TAS5132 | 44 | - | - | - | 2-Channel (Stereo) | - | 13.2V | - | 10.8V | 2 | - | 9mA | 600mW | - | - | - | 20W | - | - | Triple | - | - | - | - | - | 26W | 18V | - | - | - | - | 26W x 2 @ 6 Ω | - | - | 10% | - | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM48861TMX/NOPB Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 12-WFBGA | - | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer®, PowerWise® | e1 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2V~2.8V | BOTTOM | BALL | 260 | 1 | - | 0.4mm | - | LM48861 | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | 1.5V | - | 2 | - | - | - | - | - | - | 24mW | - | - | Single | 22 kHz | - | - | 83dB | - | 24mW | - | - | - | - | - | 24mW x 2 @ 16 Ω | - | - | - | - | Depop, Shutdown | - | 0.675mm | 1.61mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM2537ACBZ-R7 Analog Devices Inc. | 20 |
| Datasheet | - | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 9-UFBGA, WLCSP | - | 9 | - | - | -40°C~85°C TA | Digi-Reel® | - | - | - | no | Discontinued | 3 (168 Hours) | 9 | - | Class D | - | - | - | - | - | 2.5V~5.5V | BOTTOM | BALL | - | 1 | - | 0.4mm | - | SSM2537 | 9 | Not Qualified | 88 % | - | 1-Channel (Mono) | - | - | - | - | 1 | 1.4mA | 1.4mA | - | - | - | - | 2.7W | - | - | Dual | - | - | - | 80dB | - | 2.7W | 3.6V | 102 dB | - | - | - | 2.7W x 1 @ 4 Ω | - | - | - | 4Ohm | Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TDA7385 STMicroelectronics | 25820 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 25-Flexiwatt (Formed Leads) | - | 25 | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 25 | EAR99 | Class AB | Tin (Sn) | 150°C | -55°C | 8542.33.00.01 | 80W | 8V~18V | ZIG-ZAG | - | - | 1 | - | 1mm | - | TDA7385 | 25 | - | - | 100mV | 4-Channel (Quad) | - | 14.4V | - | 14.4V | 4 | - | - | 80W | - | 180mA | 300mA | 35W | - | - | Single | 20 kHz | - | 26dB | - | 26 dB | 37W | - | - | - | - | - | 37W x 4 @ 4 Ω | - | - | 10% | - | Mute, Short-Circuit and Thermal Protection, Standby | - | 19.37mm | 29.23mm | 4.5mm | - | No | - | Non-RoHS Compliant | - | ||
![]() TPA0253DGQRG4 Texas Instruments | 7 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 10 | 18.795734mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | TPA0253 | 10 | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | 5.5V | 3/5V | 2.5V | 1 | - | 3.2mA | 2.14W | - | 3.2mA | - | 1W | - | - | Single | 20 kHz | - | - | 62dB | 8 dB | 1W | - | - | - | - | - | 1W x 1 @ 8 Ω; 85mW x 2 @ 32 Ω | - | - | - | - | Depop, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STA510FTR STMicroelectronics | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Class D | Matte Tin (Sn) - annealed | - | - | - | - | 10V~40V | - | - | 260 | - | - | - | 30 | STA510 | - | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | 40V | - | - | - | - | - | 22mA | - | - | - | - | 100W | - | - | - | - | - | - | - | - | 200W | - | - | - | - | - | 200W x 1 @ 4 Ω; 100W x 2 @ 8 Ω | - | - | - | - | Standby, Thermal Protection | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP2990FCT2G ON Semiconductor | 500 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | 9-WFBGA, FCBGA | YES | 9 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e1 | yes | Obsolete | 1 (Unlimited) | 9 | - | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 650mW | 2.2V~5.5V | BOTTOM | BALL | 260 | 1 | - | 0.5mm | 40 | NCP2990 | 9 | - | - | - | 1-Channel (Mono) | 5V | - | - | 2.2V | 1 | - | 500mA | 650mW | - | - | - | 1.2W | - | Halogen Free | Single | 20 kHz | - | - | 80dB | - | 1.3W | - | - | - | - | - | 1.3W x 1 @ 8 Ω | - | - | - | - | Depop, Shutdown, Thermal Protection | - | 0.66mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LM4911MM Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | Tin/Lead (Sn/Pb) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | LM4911 | 10 | - | - | - | Headphones, 2-Channel (Stereo) | 5V | - | - | 2V | 2 | - | - | - | - | 2mA | 5mA | 145mW | - | - | Single | 20 kHz | - | - | 65dB | - | 145mW | - | - | - | - | - | 145mW x 2 @ 16 Ω | - | - | 1% | - | Mute, Shutdown, Thermal Protection | - | 1.09mm | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TAS5414ATDKDRQ1 Texas Instruments | 891 | - | Datasheet | - | NRND (Last Updated: 2 days ago) | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Not For New Designs | 3 (168 Hours) | 36 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.33.00.01 | 80W | 8V~22V | - | GULL WING | 245 | 1 | - | 0.65mm | - | TAS5414 | 36 | - | - | - | 4-Channel (Quad) | - | 22V | - | 8V | 4 | - | 80mA | 80W | - | - | - | 28W | 60 dB | - | Dual | - | - | 32dB | 75dB | 32 dB | 116W | 14.4V | - | - | - | - | 116W x 2 @ 2 Ω 58W x 4 @ 4 Ω | - | - | - | - | Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown | 3.6mm | - | 15.9mm | 11mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM2305RMZ-R2 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | - | 2.2V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 30 | SSM2305 | 8 | - | 89 % | - | 1-Channel (Mono) | 5V | - | 5V | - | 1 | 2.8mA | 3.3mA | - | - | - | - | 2.8W | 55 dB | - | Single | 20 kHz | - | 18dB | 85dB | 18 dB | 2.8W | - | 98 dB | - | - | - | 2.8W x 1 @ 4 Ω | - | - | 10% | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |