- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Efficiency | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Halogen Free | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Signal to Noise Ratio (SNR) | Number of Bands | Max Output Power x Channels @ Load | Harmonic Distortion | Load Impedance | Features | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4879SD/NOPB Texas Instruments | 27 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | 2.2V~5.5V | DUAL | - | 260 | 1 | - | - | - | LM4879 | 8 | - | - | 1-Channel (Mono) | 5V | - | - | 2.2V | 1 | - | - | - | - | - | - | 1.1W | - | - | Single | - | 20 kHz | - | 68dB | - | - | 1.1W | - | - | - | - | - | 1.1W x 1 @ 8 Ω | - | - | Depop, Shutdown, Thermal Protection | - | 800μm | - | 4mm | 4mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP2892AFCT2G ON Semiconductor | 1460 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | Surface Mount | 9-WFBGA, FCBGA | YES | 9 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | Class AB | - | MATTE TIN | - | 650mW | 2.2V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | 40 | NCP2892 | 9 | - | - | 1-Channel (Mono) | 5V | - | - | 2.2V | 1 | - | - | - | 650mW | - | 5.5mA | 1.08W | - | Halogen Free | Single | - | 20 kHz | - | 64dB | - | - | 1.3W | - | - | - | - | - | 1.3W x 1 @ 8 Ω | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | 0.66mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TPA3124D2PWP Texas Instruments | 10 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | 98.08935mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | 4.16W | 10V~26V | - | GULL WING | 260 | 1 | 0.65mm | - | - | TPA3124 | 24 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | 2 | - | - | - | 4.16W | - | 30mA | 10W | - | - | Dual | - | 22 kHz | - | - | - | 26V | 30W | 10V | 24V | - | - | - | 30W x 1 @ 8 Ω; 15W x 2 @ 4 Ω | - | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TPA6140A2YFFT Texas Instruments | 2915 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-UFBGA, DSBGA | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | DirectPath™ | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Class G | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.25W | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.4mm | - | - | TPA6140 | 16 | - | - | Headphones, 2-Channel (Stereo) | - | 5.5V | 3/5V | - | 2 | - | - | 2mA | 1.25W | - | - | 25mW | 68 dB | - | Single | - | - | - | 105dB | 4 dB | - | 32mW | - | - | - | - | - | 32mW x 2 @ 32 Ω | 10% | 16Ohm | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 80 dB | 625μm | - | 0m | 0m | 425μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDA2822 STMicroelectronics | 10 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | -40°C~150°C TJ | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | Matte Tin (Sn) | 8542.33.00.01 | 4W | 3V~15V | DUAL | - | 245 | 1 | 2.54mm | not_compliant | NOT SPECIFIED | TDA2822 | 16 | Not Qualified | - | 1-Channel (Mono) or 2-Channel (Stereo) | 12V | 15V | - | 3V | 2 | - | - | 12mA | 4W | 6mA | - | 3.2W | - | - | Single | - | 22 kHz | - | 40dB | 39 dB | - | 3.2W | - | - | 100nA | - | - | 3.2W x 1 @ 8 Ω; 1.7W x 2 @ 4 Ω | 10% | - | - | - | - | 5.1mm | - | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TDA75613LV STMicroelectronics | 288 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 27-Flexiwatt (Formed Leads) | - | 27 | - | - | -40°C~105°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Class AB | - | - | 8542.33.00.01 | - | 6V~18V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | TDA7561 | - | - | - | 4-Channel (Quad) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mV | - | 30dB | - | - | - | 45W | - | - | - | - | - | 45W x 4 @ 4 Ω | - | - | Mute, Standby | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM4940TS/NOPB Texas Instruments | 27 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-263-10 (9 Leads + Tab) | YES | 9 | - | - | -40°C~85°C TA | Tube | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 9 | - | - | Class AB | - | - | - | - | 10V~16V | - | GULL WING | 245 | 1 | - | - | - | LM4940 | 4 | - | - | 2-Channel (Stereo) | - | 16V | - | 10V | 2 | - | - | 16mA | - | 16mA | - | 6W | - | - | Single | - | 20 kHz | - | 56dB | - | - | 6W | - | - | - | - | - | 6W x 2 @ 4 Ω | - | 4Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 4.8mm | - | 10.16mm | 8.687mm | 4.572mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TAS5342LDDV Texas Instruments | 25 |
| - | - | NRND (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | - | 44 | - | - | 0°C~70°C TA | Tube | - | PurePath Digital™ | e4 | yes | Not For New Designs | 3 (168 Hours) | 44 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | 3W | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 0.635mm | - | - | TAS5342 | 44 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | 13.2V | - | 10.8V | 2 | - | - | 17mA | - | - | - | 100W | - | - | Triple | - | - | - | - | - | - | 200W | - | 32V | - | - | - | 200W x 1 @ 2 Ω; 100W x 2 @ 4 Ω | - | - | Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA0122PWPR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | 98.08935mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 2 (1 Year) | 24 | - | EAR99 | Class AB | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | TPA0122 | 24 | - | - | 2-Channel (Stereo) with Stereo Headphones | 5V | - | 5V | - | 2 | 2 | - | 25mA | 2.7W | 18mA | - | 2.6W | - | - | Single | - | - | - | 77dB | - | - | 2.6W | - | - | - | - | 1 | 2.6W x 2 @ 8 Ω | 1% | - | Depop, Differential Inputs, Input Multiplexer, Shutdown, Thermal Protection, Volume Control | - | - | - | 7.8mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU7150NUV-E2 ROHM Semiconductor | 3000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Class AB | - | - | 8542.33.00.01 | 560mW | 0.93V~3.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 0.5mm | - | NOT SPECIFIED | BU7150 | - | Not Qualified | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 1.5V | - | - | - | - | - | - | - | - | 85mW | - | - | - | - | - | - | - | - | - | 85mW | - | - | - | - | - | 85mW x 1 @ 8 Ω; 14mW x 2 @ 16 Ω | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAS5760MDCAR Texas Instruments | 8100 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 48 | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | - | TAS5760 | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | 26.4V | 3.34.5/26.4V | 4.5V | 2 | - | - | - | - | - | - | 55W | - | - | - | - | - | - | - | - | - | 55.2W | - | - | - | - | - | 55.2W x 1 @ 4 Ω 63.5W x 2 @ 4 Ω | - | - | Depop | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS2555YZR Texas Instruments | 505 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 42-UFBGA, DSBGA | - | 42 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 42 | - | - | Class D | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.65V~1.95V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | NOT SPECIFIED | TAS2555 | - | - | - | 1-Channel (Mono) | - | 1.95V | - | 1.65V | 1 | - | - | - | - | 3mA | 40mA | 5.7W | - | - | - | - | - | - | 110dB | - | - | - | - | - | - | - | - | 5.7W x1 @ 4 Ω | - | - | Short-Circuit and Thermal Protection | - | - | 0.625mm | 3.475mm | 3.229mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7492 STMicroelectronics | 11515 | - | Datasheet | 6 Weeks | NRND (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | 36 | - | - | 0°C~70°C TA | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 36 | - | EAR99 | Class D | - | Matte Tin (Sn) - annealed | - | - | 8V~26V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | - | TDA7492 | 36 | - | - | 2-Channel (Stereo) | - | - | - | 8V | 2 | - | - | - | - | - | 35mA | 40W | - | - | - | - | 22 kHz | 33.6dB | - | - | - | 50W | - | - | - | - | - | 50W x 2 @ 6 Ω | 10% | 8Ohm | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | 10.3mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSM2517CBZ-R7 Analog Devices Inc. | 27000 | - | Datasheet | 8 Weeks | CONTACT ADI (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 9-WFBGA, WLCSP | - | 9 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | - | - | - | Class D | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | SSM2517 | 9 | - | 92 % | 1-Channel (Mono) | - | - | - | - | - | - | 3.2mA | 3.2mA | - | - | - | 2.4W | - | - | Dual | - | - | - | 85dB | - | - | 2.4W | - | 3.6V | - | 96 dB | - | 2.4W x 1 @ 4 Ω | - | - | Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TAS5760MDCA Texas Instruments | 7 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | - | 48 | - | - | -25°C~85°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | - | TAS5760 | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | 4.5V | 2 | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | 55.2W | - | - | - | - | - | 55.2W x 1 @ 4 Ω 63.5W x 2 @ 4 Ω | - | 4Ohm | Depop | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV1031UR-20/NOPB Texas Instruments | 27 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | - | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Class AB | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2V~5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | - | LMV1031 | - | - | - | 1-Channel (Mono) | 3V | - | 2/5V | - | - | - | - | 72μA | - | - | - | - | - | - | Single | - | - | 20.1dB | 56dB | - | - | - | - | - | - | - | - | - | - | - | Microphone | - | 425μm | - | 0m | 0m | 220μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM48821TL/NOPB Texas Instruments | 36 |
| - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-WFBGA | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2V~4V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | - | LM48821 | - | - | - | Headphones, 2-Channel (Stereo) | - | - | 3V | - | 2 | - | - | - | - | - | - | 93mW | 65 dB | - | Triple | - | - | - | 82dB | - | 4V | 93mW | - | 3V | - | - | - | 93mW x 1 @ 16 Ω | - | - | Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control | - | 675μm | - | 2.5mm | 2.3mm | 675μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4911MM/NOPB Texas Instruments | 34 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | - | LM4911 | 10 | - | - | Headphones, 2-Channel (Stereo) | 5V | - | - | 2V | 2 | - | - | 2mA | - | - | - | 145mW | - | - | Single | - | 20 kHz | - | 65dB | 30 dB | - | 145mW | - | - | - | - | - | 145mW x 2 @ 16 Ω | 1% | - | Mute, Shutdown, Thermal Protection | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PAM8007NHR Diodes Incorporated | 1290 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | Industrial grade | -20°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 24 | - | EAR99 | Class D | - | Matte Tin (Sn) | 8542.33.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | - | - | 0.635mm | - | - | PAM8007 | - | - | - | 2-Channel (Stereo) | 5V | - | 5V | - | - | - | - | - | - | - | 16mA | - | - | - | - | - | - | 24dB | 63dB | - | - | 3.1W | - | - | - | - | - | 3.1W x 2 @ 4 Ω | - | - | Depop, Short-Circuit and Thermal Protection | - | 1.651mm | - | 8.81mm | 4.0132mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3140D2PWP Texas Instruments | 227 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | - | - | Class D | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~14.4V | DUAL | GULL WING | - | 1 | 0.65mm | - | - | TPA3140 | - | - | - | 2-Channel (Stereo) | - | 14.4V | - | 4.5V | 2 | - | - | - | - | - | - | 10W | - | - | - | - | 22 kHz | - | - | - | - | 10W | - | - | - | - | - | 10W x 2 @ 8 Ω | - | 8Ohm | Depop, Short-Circuit and Thermal Protection | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free |