- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Nominal Supply Current | Power Dissipation | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Differential Output | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Output Polarity | Gain | Input Characteristics | Max Dual Supply Voltage | Power Consumption | Max Output Power | Driver Number of Bits | Number of A/D Converters | Dual Supply Voltage | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Out Swing-Min | Max Output Power x Channels @ Load | Built-in Protections | High Level Input Current-Max | Output Current Flow Direction | Harmonic Distortion | Features | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4931ITL/NOPB Texas Instruments | 4750 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 42-WFBGA, DSBGA | - | 42 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e1 | yes | Active | 1 (Unlimited) | 42 | EAR99 | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | IT ALSO REQUIRES 2.7V TO 4V DIGITAL SUPPLY | - | - | 2.7V~5V | BOTTOM | BALL | 260 | 1 | - | 0.5mm | - | LM4931 | 42 | - | 1-Channel (Mono) with Stereo Headphones | 5V | 5V | - | 2.7V | 3 | - | 1.3mA | - | - | - | 470mW | - | - | - | - | - | - | - | - | - | - | - | 19.8mW | 1.1W | - | 1 | - | - | - | - | - | - | - | 1.1W x 1 @ 8 Ω; 26mW x 2 @ 32 Ω | - | - | - | - | ADC, DAC, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control | - | 675μm | - | 3.5mm | 3.3mm | 675μm | No | ROHS3 Compliant | Lead Free | ||
![]() BD28620MUV-E2 ROHM Semiconductor | 50 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | -25°C~85°C TA | Cut Tape (CT) | 2015 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | Class D | - | - | 8542.33.00.01 | - | 8.5V~24V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | 20W x 2 @ 8 Ω | - | - | - | - | Depop, Short-Circuit Protection | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAS2521IRGER Texas Instruments | 2721 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.5V~1.95V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | NOT SPECIFIED | TAS2521 | - | Not Qualified | 1-Channel (Mono) with Mono Headphones | - | - | - | - | 1 | - | - | - | - | - | 2W | - | - | - | - | - | - | 55dB | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | 2W x 1 @ 4 Ω | - | - | - | - | I2C, Shutdown, Thermal Protection, Volume Control | - | 1mm | - | 4mm | 4mm | 880μm | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5753MDDCA Texas Instruments | 12000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 48 | - | - | - | 0°C~85°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | TAS5753 | - | - | - | - | 26.4V | - | 4.5V | 2 | - | - | - | - | 68mA | 39W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Short-Circuit and Thermal Protection | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | ROHS3 Compliant | - | ||
![]() STA50013TR STMicroelectronics | 1100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | PowerSO-36 Exposed Bottom Pad | - | 36 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 36 | EAR99 | Class D | - | - | 8542.39.00.01 | - | 10V~36V | DUAL | GULL WING | - | 4 | 28V | 0.65mm | - | STA500 | 36 | - | 2-Channel (Stereo) or 4-Channel (Quad) | 28V | - | - | - | - | - | 80mA | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | 0.1 µs | 6A | - | 0.1 µs | - | 60W x 2 @ 8 Ω | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | - | Short-Circuit and Thermal Protection | - | - | 3.6mm | 15.9mm | 11mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() LM49251TL/NOPB Texas Instruments | 53 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 30-WFBGA | - | 30 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer®, PowerWise® | e1 | yes | Active | 1 (Unlimited) | 30 | EAR99 | Class D, Class G | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 3 | - | 0.5mm | - | LM49251 | - | - | 2-Channel (Stereo) with Stereo Headphones | - | 5.5V | 3/5V | - | 2 | - | 4.3mA | - | - | - | 1.37W | 63 dB | - | - | - | - | 18dB | 93dB | - | 12 dB | - | - | - | 1.37W | - | - | - | - | - | - | - | - | - | 1.37W x 2 @ 8 Ω; 20mW x 2 @ 32 Ω | - | - | - | - | Depop, I2C, Shutdown, Volume Control | 84 dB | 675μm | - | 3mm | 2.8mm | 675μm | No | ROHS3 Compliant | Lead Free | ||
![]() TDA7233D013TR STMicroelectronics | 4980 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1W | 1.8V~15V | DUAL | GULL WING | 260 | 1 | - | - | 30 | TDA7233 | 8 | - | 1-Channel (Mono) | 12V | - | - | - | 1 | - | 9mA | 1W | 3.6mA | - | 1.9W | - | Single | - | - | - | 39dB | 45dB | - | 39 dB | - | - | - | 1.9W | - | - | - | 100nA | - | - | - | - | - | 1.9W x 1 @ 8 Ω | - | - | - | 10% | Mute, Shutdown | - | 1.25mm | - | 5mm | 4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() LMV1088RLX/NOPB Texas Instruments | 40 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 36-WFBGA, DSBGA | - | 36 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Discontinued | 1 (Unlimited) | 36 | EAR99 | Class AB | - | - | 8542.33.00.01 | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 2 | - | 0.5mm | - | LMV1088 | - | - | 1-Channel (Mono) | - | - | - | - | - | - | 1mA | - | - | - | - | 60 dB | Dual | - | - | - | 36dB | 80dB | - | - | - | 5.5V | - | - | - | - | 5V | 1.2mA | - | - | - | - | - | - | - | - | - | - | Differential Inputs, I2C, Microphone, Mute | - | - | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() TAS5613PHDR Texas Instruments | In Stock | - | - | - | NRND (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | PurePath™ HD | e4 | yes | Not For New Designs | 5A (24 Hours) | 64 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | - | 18V~38V | QUAD | GULL WING | 260 | 1 | - | 0.8mm | NOT SPECIFIED | TAS5613 | 64 | Not Qualified | 1-Channel (Mono) or 2-Channel (Stereo) | - | 13.2V | 1236V | 10.8V | 2 | - | - | - | - | - | 150W | - | - | - | - | - | - | 80dB | - | - | - | - | - | 300W | - | - | - | - | - | - | - | - | - | 300W x 1 @ 2 Ω; 200W x 2 @ 3 Ω | - | - | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 14mm | 14mm | 1mm | - | ROHS3 Compliant | Lead Free | ||
![]() PAM8014AZR Diodes Incorporated | 2448 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 9-UFBGA, WLBGA | - | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Class D | - | - | 8542.33.00.01 | - | 2.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W | - | - | - | - | - | - | - | - | - | 3.2W x 1 @ 4 Ω | - | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM4835MT Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | -40°C~85°C TA | Tube | - | Boomer® | - | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Class AB | - | BRIDGED MODE OPERATION 70 DB CHANNEL SEPARATION ALSO AVAILABLE; SEATED HT_TYP | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | LM4835 | 28 | - | 2-Channel (Stereo) with Stereo Headphones | - | 5.5V | - | 2.7V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2W | - | - | - | - | - | - | - | - | - | 2.2W x 2 @ 3 Ω; 95mW x 2 @ 32 Ω | - | - | - | 10% | Depop, Mute, Shutdown, Thermal Protection, Volume Control | 65 dB | - | 1.1mm | 9.7mm | 4.4mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TPA4411RTJRG4 Texas Instruments | 7 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad | YES | 20 | 38.101759mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | DirectPath™ | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 5.2W | 1.8V~4.5V | QUAD | - | 260 | 1 | - | 0.5mm | - | TPA4411 | 20 | - | Headphones, 2-Channel (Stereo) | 3V | 4.5V | 1.8/4.5V | 1.8V | 2 | - | 10mA | 5.2W | - | - | 80mW | - | Single | - | 20 kHz | - | 63.52dB | -80dB | - | 63.52 dB | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | 100mW x 2 @ 16 Ω | - | - | - | 1% | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 800μm | - | 4mm | 4mm | 730μm | No | ROHS3 Compliant | Lead Free | ||
![]() TDA75610S-8ZT STMicroelectronics | 7 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 27-Flexiwatt (Formed Leads) | - | 27 | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | EAR99 | Class AB | - | - | 8542.33.00.01 | - | 6V~18V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | TDA7561 | - | - | 4-Channel (Quad) | - | - | - | - | - | - | - | 85W | - | - | - | - | - | 80mV | - | - | 26dB | - | - | - | - | - | - | 45W | - | - | - | - | - | - | - | - | - | 45W x 4 @ 4 Ω | - | - | - | - | Mute, Standby | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMV1012TPX-15/NOPB Texas Instruments | 36 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, DSBGA | - | 4 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2V~5V | BOTTOM | BALL | 260 | 1 | - | 0.5mm | - | LMV1012 | 4 | - | 1-Channel (Mono) | 3V | 5V | 2/5V | 2V | 1 | Analog | 200μA | - | - | - | - | - | Single | - | 95000 kHz | - | 23.9dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.09% | Microphone | - | 575μm | - | 0m | 0m | 370μm | No | ROHS3 Compliant | Lead Free | ||
![]() DRV601RTJRG4 Texas Instruments | 24 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | GENERAL PURPOSE | - | -40°C~85°C TA | Tape & Reel (TR) | - | DirectPath™ | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 1.8V~4.5V | QUAD | - | 260 | 2 | 3.3V | 0.5mm | - | DRV601 | 20 | - | 2-Channel (Stereo) | - | - | 3.3V | - | - | - | 8mA | - | 8mA | - | - | - | - | - | - | NO | - | - | TRUE | - | STANDARD | - | - | - | 1 | - | - | - | - | - | 3.3V | - | 6.15 V | - | - | 0.000001A | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 800μm | - | 4mm | 4mm | 730μm | No | ROHS3 Compliant | Lead Free | ||
![]() TDA7263 STMicroelectronics | 800 | - | Datasheet | - | - | - | Through Hole | Through Hole | Clipwatt-11 (Vertical, Bent and Staggered Leads) | - | 11 | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 11 | EAR99 | Class AB | Tin (Sn) | - | 8542.33.00.01 | 25W | 10V~30V | ZIG-ZAG | - | - | 1 | - | 1.7mm | - | TDA7263 | 11 | - | 2-Channel (Stereo) | 28V | 30V | - | 10V | 2 | - | 2A | 25W | 60mA | - | 12W | - | Single | - | 22 kHz | - | - | 60dB | - | 30 dB | - | - | - | 12W | - | - | - | - | - | - | - | - | - | 12W x 2 @ 8 Ω | - | - | - | 10% | Depop, Mute, Short-Circuit and Thermal Protection | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() TPA6020A2RGWT Texas Instruments | 8284 |
| - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | 69.994973mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.99W | 2.5V~5.5V | QUAD | - | 260 | 1 | - | - | - | TPA6020 | 20 | - | 2-Channel (Stereo) | 5V | - | - | - | 2 | - | 8mA | 2.99W | - | - | 2.8W | 65 dB | Single | - | 20 kHz | - | - | 85dB | - | - | - | - | - | 2.8W | - | - | - | - | - | - | - | - | - | 2.8W x 2 @ 3 Ω | - | - | - | 10% | Differential Inputs, Shutdown, Thermal Protection | - | 1mm | - | 5mm | 5mm | 900μm | No | ROHS3 Compliant | Lead Free | ||
![]() TPA6404QDKQQ1 Texas Instruments | 7 | - | - | 6 Weeks | - | - | - | Surface Mount | 56-PowerBSSOP (0.295, 7.50mm Width) | YES | 56 | - | - | - | -40°C~125°C TA | - | - | Automotive, AEC-Q100 | e4 | - | Active | 3 (168 Hours) | 56 | - | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.635mm | NOT SPECIFIED | TPA6404 | - | - | 4-Channel (Quad) | - | 18V | - | 4.5V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85W x 4 @ 1 Ω | - | - | - | - | I2C, Mute, Standby, Thermal Protection | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | - | ROHS3 Compliant | - | ||
![]() TPA0142PWP Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | 98.08935mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | - | Obsolete | 2 (1 Year) | 24 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.7W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | TPA0142 | 24 | - | 2-Channel (Stereo) with Stereo Headphones | 5V | - | 5V | - | 2 | - | 25mA | 2.7W | 20mA | - | 2.8W | - | Single | 35mV | - | - | - | 67dB | - | -40 dB | - | - | - | 2.8W | - | - | - | - | - | - | - | - | - | 2.8W x 2 @ 3 Ω | - | - | - | 10% | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | - | - | 1.2mm | 7.8mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() TAS5514BTDKDRQ1 Texas Instruments | 23000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 36 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | - | 6V~24V | DUAL | GULL WING | 245 | 4 | - | 0.635mm | NOT SPECIFIED | TAS5514 | - | Not Qualified | 4-Channel (Quad) | - | - | 14.4V | - | - | - | 1mA | - | - | - | 23W | - | - | - | - | - | 32dB | 75dB | - | - | - | - | - | 150W | - | - | - | - | - | - | - | - | - | 150W x 4 @ 2 Ω | - | - | - | - | Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 3.6mm | - | 15.9mm | 11mm | 3.5mm | - | ROHS3 Compliant | Lead Free |