- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Quiescent Current | Current - Supply | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Neg Supply Voltage-Max (Vsup) | Nominal Gain Bandwidth Product | Max I/O Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Max Junction Temperature (Tj) | Input Voltage Noise Density | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA2188AIDGKR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~105°C | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | OPA2188 | 8 | - | Rail-to-Rail | 18V | - | 2 | - | 415μA | 475μA | - | 18mA | - | - | - | 0.8V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 120 dB | 160pA | - | 4V~36V ±2V~18V | - | 18mA | 6μV | - | - | - | 2000 kHz | 136dB | 0.004μA | 142.5dB | YES | YES | - | - | - | - | YES | YES | - | - | - | NO | - | - | - | 2MHz | 25μV | - | - | 0.006μA | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM13700MX/NOPB Texas Instruments | 2533 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | LM13700 | 16 | - | Push-Pull | 18V | +-15V | 2 | - | 2.6mA | 2.6mA | - | 20mA | - | - | - | 50V/μs | - | Transconductance | 80 dB | 1μA | - | 10V~36V ±5V~18V | - | 500μA | 300μV | 2MHz | - | -15V | 2000 kHz | - | 5μA | - | NO | YES | - | - | - | - | NO | NO | - | - | 8μA | YES | - | - | - | - | - | - | NO | 0.6μA | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM675T/NOPB Texas Instruments | 4712 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | TO-220-5 Formed Leads | - | 5 | 4.535924g | - | - | 0°C~70°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | 30W | ZIG-ZAG | - | - | 1 | 25V | - | - | LM675 | 3 | - | - | 30V | - | 1 | - | 18mA | 18mA | 30W | 3A | - | - | - | 8V/μs | VOLTAGE-FEEDBACK | Power | 70 dB | 200nA | - | 10V~60V ±5V~30V | - | 3A | 1mV | 5.5MHz | - | -25V | 5500 kHz | 90dB | 2μA | 70dB | NO | YES | - | - | - | - | NO | NO | - | - | 2μA | NO | 9V | - | - | - | - | - | - | - | 150°C | - | 4.7mm | - | 14.986mm | 10.16mm | 4.572mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA2374AIDCNR Texas Instruments | 5 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | SOT-23-8 | YES | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | OPA2374 | 8 | - | Rail-to-Rail | - | 3/5V | - | - | 585μA | 1.5mA | - | - | - | - | - | 5V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 0.5pA | - | 2.3V~5.5V ±1.15V~2.75V | - | - | 5mV | - | - | - | 6500 kHz | 110dB | 0.00001μA | 92.04dB | NO | YES | 7V | 1mV | - | - | YES | YES | - | - | 0.00001μA | NO | - | - | - | 6.5MHz | 5mV | - | - | 0.00001μA | - | - | 1.45mm | - | 2.9mm | 1.63mm | 1.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6242-E/MS Microchip Technology | 3300 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6242 | 8 | - | Rail-to-Rail | - | - | 2 | - | - | 50μA | - | 23mA | - | 50μA | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.8V~5.5V | - | - | 5mV | - | - | - | 550 kHz | 110dB | - | - | NO | YES | 7V | - | - | - | YES | YES | - | - | - | NO | - | - | - | - | - | - | NO | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM158DT STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LM158 | 8 | - | - | 15V | +-1.5/+-15/3/30V | 2 | - | 700μA | 1.2mA | - | 40mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~30V ±1.5V~15V | - | 40mA | 2mV | - | - | - | 1100 kHz | 100dB | - | - | NO | YES | - | - | - | - | - | - | - | - | 0.15μA | - | - | - | - | - | - | - | - | - | 150°C | - | 1.75mm | - | 4.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA2209AIDGKR Texas Instruments | 3256 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | - | OPA2209 | 8 | - | Rail-to-Rail | 18V | - | - | - | 2.2mA | 2.5mA | - | 65mA | - | - | - | 6.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 1nA | - | 4.5V~36V ±2.25V~18V | - | 65mA | 150μV | - | - | -15V | 18000 kHz | 132dB | 0.015μA | 146.02dB | YES | YES | - | 35μV | - | - | NO | NO | - | - | 0.0045μA | NO | - | - | - | 18MHz | 150μV | NO | - | 0.015μA | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OP07CDR Texas Instruments | 78890 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | OP07 | 8 | - | - | 18V | - | 1 | - | - | 5mA | - | - | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 1.8nA | - | ±3V~18V | - | - | 150μV | 600 kHz | - | -15V | 600 kHz | 112.04dB | - | - | YES | YES | 22V | 60μV | - | - | NO | NO | - | - | 0.007μA | NO | 9V | - | - | 600 kHz | 150μV | - | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD8066ARMZ-REEL7 Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FastFET™ | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | AD8066 | 8 | - | Rail-to-Rail | - | - | 2 | - | 14.8mA | 14.8mA | - | 35mA | 7.4mA | - | - | 180V/μs | - | Voltage Feedback | 100 dB | 3pA | - | 5V~24V ±2.5V~12V | - | 30mA | 1.5mV | - | 60MHz | -5V | - | 103dB | - | 100dB | - | NO | - | 400μV | - | 55 ns | - | - | 145MHz | - | - | - | 9V | 2.1pF | - | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() OPA2320AIDGKT Texas Instruments | 7850 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | OPA2320 | 8 | - | Rail-to-Rail | - | - | 2 | - | 1.45mA | 1.45mA | - | 65mA | - | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 0.2pA | - | 1.8V~5.5V ±0.9V~2.75V | - | 65mA | 40μV | - | - | - | 20000 kHz | 132dB | 9e-7μA | 106.02dB | YES | YES | 6V | - | - | - | YES | NO | - | - | 9e-7μA | NO | - | - | - | - | 150μV | - | - | 9e-7μA | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD8542ARZ-REEL7 Analog Devices Inc. | 3760 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | AD8542 | 8 | - | Rail-to-Rail | 5V | - | 2 | - | 130μA | - | - | 30mA | 65μA | - | 2.7V | 0.92V/μs | VOLTAGE-FEEDBACK | General Purpose | 45 dB | 4pA | 5.5V | 2.7V~5.5V | - | 30mA | 6mV | - | - | - | 980 kHz | 92.04dB | 0.001μA | 76dB | NO | YES | 6V | 1mV | - | 6 μs | YES | YES | - | 10kHz | 0.00006μA | - | - | - | - | - | - | - | - | - | - | 42nV/sqrt Hz | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8052ARZ Analog Devices Inc. | 31 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | AD8052 | 8 | - | Rail-to-Rail | 5V | - | 2 | - | 11mA | 11mA | - | 45mA | 5.5mA | - | - | 170V/μs | - | Voltage Feedback | 88 dB | 1.4μA | - | 3V~12V ±1.5V~6V | - | 45mA | 11mV | 110MHz | 80MHz | -5V | 110000 kHz | 98dB | 3.5μA | 80dB | NO | YES | 6.3V | 1.8mV | 1 dB | 50 ns | NO | NO | - | - | - | NO | 5V | 1.4pF | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLE2072IDR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Excalibur™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | TLE2072 | 8 | - | - | 19V | +-5/+-15V | - | 2 | 3.1mA | 3.9mA | - | 48mA | - | - | - | 45V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 20pA | - | 4.5V~38V ±2.25V~19V | - | 48mA | 1.1mV | - | 10MHz | -5V | 9400 kHz | 106dB | 0.01μA | - | NO | YES | - | - | - | - | YES | NO | - | - | 0.000175μA | NO | - | - | - | 9.4MHz | 6mV | NO | NO | 0.0001μA | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1013DDR Texas Instruments | 6500 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | LT1013 | 8 | - | - | 22V | 5/+-15V | 2 | - | 350μA | 1.1mA | - | - | - | - | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 97 dB | 15nA | - | 4V~44V ±2V~22V | - | - | 200μV | 1MHz | - | -15V | 700 kHz | 120dB | 0.03μA | - | NO | YES | - | - | - | - | NO | YES | - | - | 0.05μA | NO | 9V | - | - | - | - | - | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6L94T-E/ST Microchip Technology | 1000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MCP6L94 | 14 | - | Rail-to-Rail | - | - | 4 | - | 850μA | 850μA | - | 25mA | - | - | - | 7V/μs | - | General Purpose | 91 dB | 1pA | - | 2.4V~6V | - | 25mA | 4mV | - | - | - | 10000 kHz | 105dB | - | - | - | - | 7V | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV2904DMR2G ON Semiconductor | 100 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | NCV2904 | 8 | - | - | 16V | - | 2 | - | 1.5mA | 1.2mA | - | 40mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 45nA | - | 3V~32V ±1.5V~16V | Halogen Free | 40mA | 7mV | - | - | - | - | 100dB | 0.5μA | 50dB | NO | YES | - | 2mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL032IDR Texas Instruments | 450 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | TL032 | 8 | - | - | - | +-5/+-15V | - | - | 434μA | 560μA | - | 40mA | - | - | - | 5.1V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 2pA | - | 10V~30V ±5V~15V | - | 40mA | 570μV | 1.1MHz | - | -5V | 1100 kHz | 82.61dB | 0.0009μA | - | NO | YES | - | - | - | - | YES | YES | - | - | - | NO | - | - | - | 1.1MHz | 1.5mV | - | NO | 0.0001μA | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8065ARTZ-REEL7 Analog Devices Inc. | 28 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FastFET™ | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | AD8065 | 5 | Not Qualified | Rail-to-Rail | - | - | 1 | - | 7.4mA | 7.4mA | - | 35mA | 7.4mA | - | - | 180V/μs | - | Voltage Feedback | 100 dB | 3pA | - | 5V~24V ±2.5V~12V | - | 30mA | 1.5mV | 145MHz | 60MHz | -5V | - | 113dB | - | 100dB | - | NO | - | 400μV | - | 55 ns | - | - | - | - | - | - | 9V | 2.1pF | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADTL084ARZ-REEL7 Analog Devices Inc. | 90 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADTL084 | 14 | Not Qualified | - | - | - | 4 | - | 4.8mA | - | - | - | 1.2mA | - | - | 20V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 2pA | - | 8V~36V ±4V~18V | - | 27mA | 5.5mV | - | 5MHz | -15V | 5000 kHz | 106.02dB | 0.005μA | 86dB | NO | YES | 18V | 1.5mV | - | - | YES | - | - | - | 0.0001μA | - | 15V | - | -18V | - | - | - | - | 0.005μA | - | 16nV/sqrt Hz | - | 1.75mm | 8.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() OPA548FKTWT Texas Instruments | 120 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | 7 | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 2 (1 Year) | 7 | EAR99 | - | TR | - | SINGLE | GULL WING | 260 | 1 | 30V | - | - | OPA548 | 7 | - | - | 30V | +-4/+-30/8/60V | 1 | - | 17mA | 17mA | - | 3A | - | - | - | 10V/μs | VOLTAGE-FEEDBACK | Power | 80 dB | 100nA | - | 8V~60V ±4V~30V | - | 3A | 2mV | - | - | -30V | 1000 kHz | 90dB | 0.5μA | - | NO | YES | - | - | - | - | NO | NO | - | - | 0.5μA | YES | - | - | - | - | - | - | YES | - | 150°C | - | 4.65mm | - | 10.1mm | 8.89mm | 4.44mm | No | No SVHC | ROHS3 Compliant | Lead Free |