- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Voltage | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Nominal Gain Bandwidth Product | Max I/O Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Max Junction Temperature (Tj) | Ambient Temperature Range High | Input Voltage Noise Density | Load Impedance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6271T-E/OT Microchip Technology | 10 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | -40°C~125°C | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6271 | 5 | - | Rail-to-Rail | - | - | 1 | - | - | - | 170μA | - | 25mA | - | - | 170μA | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 2V~6V | - | - | 3mV | - | - | - | 2000 kHz | 110dB | - | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA171AQDBVRQ1 Texas Instruments | 6086 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 1 | - | - | - | OPA171 | 5 | - | Rail-to-Rail | 18V | - | 1 | - | - | 475μA | 475μA | - | 25mA | - | - | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 8pA | 2.7V~36V ±1.35V~18V | - | 35mA | 250μV | 3MHz | - | - | 3000 kHz | 130dB | - | 120dB | NO | YES | 40V | - | - | YES | YES | - | - | NO | - | - | 3MHz | 1.8mV | - | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM224DR2G ON Semiconductor | 2506 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 8 hours ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -25°C~85°C | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM224 | 14 | - | - | 16V | 5/30V | 4 | - | - | 1.4mA | 1.2mA | - | 40mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 90nA | 3V~32V ±1.5V~16V | Halogen Free | 40mA | 5mV | - | - | - | 1000 kHz | 100dB | 0.3μA | 65dB | NO | YES | - | 2mV | - | - | YES | - | 0.15μA | - | 9V | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA4140AIDR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 4 | 18V | 1.27mm | - | OPA4140 | 14 | - | Rail-to-Rail | 18V | - | - | - | - | 1.8mA | 2mA | - | 36mA | - | - | - | 20V/μs | VOLTAGE-FEEDBACK | J-FET | 126 dB | 0.5pA | 4.5V~36V ±2.25V~18V | - | 36mA | 120μV | - | - | -18V | 11000 kHz | 126dB | 0.00001μA | 140dB | YES | YES | 20V | 30μV | - | YES | NO | - | 0.00001μA | NO | - | - | 11MHz | 120μV | NO | - | 0.00001μA | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC2272ID Texas Instruments | 5 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | TLC2272 | 8 | - | Rail-to-Rail | 8V | - | 2 | - | - | 2.4mA | 3mA | - | 50mA | 3mA | - | - | 3.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 4.4V~16V ±2.2V~8V | - | 50mA | 2.5mV | 2.18MHz | 2.25MHz | -5V | 2180 kHz | 104.86dB | 0.00006μA | - | NO | YES | 8V | 300μV | - | YES | NO | - | 0.00006μA | NO | 5V | - | 2.18MHz | 2.5mV | - | NO | 0.00006μA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4562MAX/NOPB Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | LM4562 | 8 | - | - | 17V | - | - | - | - | 10mA | 10mA | - | 26mA | - | - | - | 20V/μs | VOLTAGE-FEEDBACK | Audio | 110 dB | 10nA | ±2.5V~17V | - | 26mA | 700μV | - | 55MHz | -15V | 55000 kHz | 140dB | - | 110dB | YES | YES | - | 100μV | - | NO | NO | - | - | NO | - | - | - | - | NO | - | 0.065μA | - | - | - | 13Ohm | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL081IDR Texas Instruments | 598 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TR | 680mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | TL081 | 8 | - | - | - | - | 1 | 18V | - | 1.4mA | 2.8mA | 680mW | - | - | - | - | 13V/μs | VOLTAGE-FEEDBACK | J-FET | 75 dB | 30pA | 7V~36V ±3.5V~18V | - | - | 6mV | 3MHz | - | -15V | 3000 kHz | 106.02dB | 0.02μA | - | NO | YES | - | 3mV | - | YES | NO | - | 0.0002μA | NO | 9V | - | 3MHz | 15mV | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM258DR Texas Instruments | 26516 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -25°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM258 | 8 | - | - | 16V | +-1.5/+-15/3/30V | 2 | - | - | 1mA | 1.2mA | - | 30mA | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | 3V~32V ±1.5V~16V | - | 30mA | 5mV | 700 kHz | - | - | 700 kHz | 100dB | 0.3μA | - | NO | YES | - | 3mV | - | NO | NO | - | 0.15μA | NO | 9V | - | - | - | - | NO | 0.03μA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA656UB Texas Instruments | 29 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | OPA656 | 8 | - | - | - | - | 1 | - | - | 14mA | 16mA | - | - | - | - | - | 295V/μs | - | Voltage Feedback | 88 dB | 1pA | 8V~12V ±4V~6V | - | 70mA | 600μV | - | - | -5V | 500000 kHz | 65dB | - | 74dB | - | - | - | 100μV | 16 ns | - | - | 500MHz | - | - | 5V | - | - | 600μV | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA2228UA Texas Instruments | 2800 | - | - | 6 Weeks | ACTIVE (Last Updated: 17 hours ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | OPA2228 | 8 | - | - | 18V | +-5/+-15V | 2 | - | - | 3.7mA | 3.8mA | - | 45mA | - | - | - | 11V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 2.5nA | 5V~36V ±2.5V~18V | - | 45mA | 200μV | 33MHz | - | -15V | 33000 kHz | 160dB | 0.01μA | 126.02dB | YES | YES AVCL>=5 | - | 10μV | - | NO | NO | - | 0.01μA | NO | 9V | - | 33MHz | 200μV | - | - | 0.01μA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA330AIDCKR Texas Instruments | 3083 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | OPA330 | 5 | - | Rail-to-Rail | - | - | - | - | - | 21μA | 21μA | - | 5mA | - | - | - | 0.16V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 100 dB | 200pA | 1.8V~5.5V ±0.9V~2.75V | - | 5mA | 50μV | 350 kHz | - | - | 350 kHz | 115dB | - | - | YES | YES | 7V | 8μV | - | YES | YES | - | - | NO | - | - | - | - | - | NO | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP617T-I/SN Microchip Technology | 26 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP617 | 8 | - | Rail-to-Rail | - | - | - | - | - | - | 19μA | - | 17mA | - | - | 19μA | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 15nA | 2.3V~5.5V | - | - | 150μV | - | - | - | 190 kHz | 120dB | 0.005μA | 86dB | YES | YES | 7V | - | - | - | YES | - | 0.005μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6072-E/SN Microchip Technology | 184 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | 40 | MCP6072 | 8 | - | Rail-to-Rail | - | - | 2 | - | - | 110μA | 110μA | - | 28mA | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 1pA | 1.8V~6V | - | 28mA | 150μV | 1.2MHz | - | - | 1200 kHz | 115dB | 0.005μA | 70dB | YES | YES | 7V | - | - | YES | YES | - | 0.0001μA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADA4898-1YRDZ Analog Devices Inc. | 76 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | - | - | - | -40°C~105°C | Tube | - | - | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ADA4898 | 8 | - | - | - | - | 1 | - | - | 7.9mA | 7.9mA | - | 40mA | - | 7.9mA | - | 55V/μs | - | Voltage Feedback | -126 dB | 100nA | ±4.5V~16.5V | - | 40mA | 125μV | 65MHz | 50MHz | -5V | - | 94dB | 0.5μA | -107dB | YES | YES | - | 20μV | 85 ns | NO | NO | - | 0.5μA | NO | 9V | 2.2pF | - | - | - | - | - | - | - | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NCS20071SN2T1G ON Semiconductor | 5994 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | - | - | R-PDSO-G5 | Rail-to-Rail | - | - | - | - | 1 | - | 420μA | - | - | - | - | 465μA | 2.4V/μs | - | General Purpose | - | 2nA | 2.7V~36V ±1.35V~18V | - | - | 1.3mV | - | 3.2MHz | - | 3200 kHz | 118dB | - | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | 125°C | - | - | 1.1mm | - | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP6022-E/ST Microchip Technology | 457 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6022 | 8 | - | Rail-to-Rail | - | 3/5V | 2 | - | 2 | - | 1mA | - | 22mA | - | - | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 2.5V~5.5V | - | - | 250μV | - | - | - | 10000 kHz | 110dB | 0.005μA | 74dB | NO | YES | 7V | 500μV | - | YES | NO | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 900μm | - | 3mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE2142QDRQ1 Texas Instruments | 2500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, Excalibur™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | TLE2142 | 8 | - | - | 22V | - | - | - | - | 6.9mA | 9mA | - | 50mA | - | - | - | 45V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 700nA | 4V~44V ±2V~22V | - | 50mA | 1.9mV | - | 5.9MHz | -15V | 6000 kHz | 106.85dB | 1.5μA | - | NO | YES | - | 290μV | - | NO | NO | - | - | NO | - | - | 5.8MHz | 1.9mV | NO | NO | 0.1μA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2904M/NOPB Texas Instruments | 143 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 530mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM2904 | 8 | - | - | 16V | - | 2 | 26V | - | 1mA | 500μA | 530mW | 30mA | 1.2mA | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 45nA | 3V~26V ±1.5V~13V | - | 40mA | 7mV | 1MHz | - | - | 1000 kHz | 100dB | 0.05μA | 50dB | NO | YES | - | 2mV | - | NO | NO | - | - | NO | 9V | - | - | - | - | - | 0.05μA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD8642ARZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 2 | 13V | - | 30 | AD8642 | 8 | - | Rail-to-Rail | 24V | - | 2 | - | - | 580μA | 250μA | - | - | 500μA | 290μA | - | 3V/μs | VOLTAGE-FEEDBACK | J-FET | 107 dB | 0.25pA | 5V~26V ±2.5V~13V | - | 12mA | 750μV | 3.5MHz | - | -13V | 3500 kHz | 102.92dB | - | 107dB | NO | YES | 13.65V | 70μV | - | YES | YES | - | 0.000001μA | - | 9V | - | - | - | - | - | - | - | - | 28.5nV/sqrt Hz | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() OPA2340EA/250G4 Texas Instruments | 70 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | MicroAmplifier™ | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | OPA2340 | 8 | - | Rail-to-Rail | - | 3/5V | 2 | - | - | - | 1.9mA | - | - | - | - | 750μA | 6V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 0.2pA | 2.5V~5.5V | - | - | 500μV | - | - | - | 5500 kHz | 124dB | 0.00006μA | 90.46dB | YES | YES | 5.5V | 150μV | - | YES | NO | - | 0.00001μA | NO | - | - | - | 500μV | - | - | 0.00001μA | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free |